This small chip-type LED utilize high efficient and high brightness InGaN material to deliver competitively priced high performance green. This 520 nm green is unique hues which provide color differentiation to a product. This ChipLED comes in a side emitting packagg where it is especially suitable for LCD backlighting application. In order to facilitate pick and place operation, this ChipLED is shipped in tape and reel with 3000 units per reel. The package is compatible with IR soldering and binned by both color and intensity.
Win Source Part Number: 1063558-HSMZ-C110
Category: Optoelectronics>LED Indication - Discrete
Color: Red
Package: Tape & Reel
Standard Package: 3,000
Configuration: Standard
Viewing Angle: 130°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 170mcd
Voltage - Forward (Vf) (Typ): 2.2V
Current - Test: 20mA
Wavelength - Dominant: 631nm
Wavelength - Peak: 643nm
Height (Max): 1.00mm
Mounting Type: Surface Mount, Right Angle
Package / Case: 2-SMD, No Lead
Supplier Device Package: Chip LED
Dimension: 3.20mm L x 1.50mm W
Lens Style: Rectangle with Domed Top
Lens Size: 2.00mm x 1.00mm
Alternative Parts (Cross-Reference): SML-LXR85IC-TR; LS T776-R1S1-1-Z; LS M67F-S2U2-1-Z; SMF-2432SIC-TR; SML-LXR44IC-TR; LS M676-Q2S1-1-Z;
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 2A (4 Weeks)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Broadcom Limited
Other Names: 516-HSMZ-C110CT,516-
Base Product Number: HSMZ-C110
Red 631nm LED Indication - Discrete 2.2V 2-SMD, No Lead
Red 631nm LED Indication - Discrete 2.2V 2-SMD, No Lead
Red 631nm LED Indication - Discrete 2.2V 2-SMD, No Lead
Standard LEDs - SMD AlInGaP2 Red GaP2 Red
| Broadcom Inc. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | HSMZ-C110 | 1063558-HSMZ-C110 | 516-HSMZ-C110TR-ND | HSMZ-C110 |
| Product Name | Right Angle ChipLED C110 | Optoelectronics - LED Indication - Discrete | LED Indication - Discrete | Standard LEDs - SMD |
| LED Type | Red | Red; Red | Red | |
| Peak Wavelength | 643 nm (6430 Å) | 631 nm (6310 Å) | 643 nm (6430 Å) | |
| Viewing Angle | 130 degrees | 130 degrees | 130 degrees | |
| Luminous Intensity | 170 milliCandela | 170 milliCandela | ||
| Forward Current | 25 milliamps |