Broadcom Inc. Surface Mount Tricolor ChipLEDs HSMF-C114

Description
The HSMF-C114 tricolor chip-type LED is designed in an ultra small package for miniaturization. It is the first of its kind to achieve such small packaging and be the thinnest package in the industry for tricolor package. With the freedom to have any combination of colors from mixing of the 3 primary colors, this will yield a wide variety of colors to suit every application and product theme. The small size, narrow footprint, and low profile make this LED excellent for back-lighting, status indication and front panel illumination applications. In order to facilitate pick and place operation, this ChipLED is shipped in tape and reel, with 4000 units per reel. The package is compatible with reflow soldering and binned by both color and intensity.
Request a Quote Datasheet
Description
The HSMF-C114 tricolor chip-type LED is designed in an ultra small package for miniaturization. It is the first of its kind to achieve such small packaging and be the thinnest package in the industry for tricolor package. With the freedom to have any combination of colors from mixing of the 3 primary colors, this will yield a wide variety of colors to suit every application and product theme. The small size, narrow footprint, and low profile make this LED excellent for back-lighting, status indication and front panel illumination applications. In order to facilitate pick and place operation, this ChipLED is shipped in tape and reel, with 4000 units per reel. The package is compatible with reflow soldering and binned by both color and intensity.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Tricolor ChipLEDs - HSMF-C114 - Broadcom Inc.
San Jose, CA, USA
Surface Mount Tricolor ChipLEDs
HSMF-C114
Surface Mount Tricolor ChipLEDs HSMF-C114
The HSMF-C114 tricolor chip-type LED is designed in an ultra small package for miniaturization. It is the first of its kind to achieve such small packaging and be the thinnest package in the industry for tricolor package. With the freedom to have any combination of colors from mixing of the 3 primary colors, this will yield a wide variety of colors to suit every application and product theme. The small size, narrow footprint, and low profile make this LED excellent for back-lighting, status indication and front panel illumination applications. In order to facilitate pick and place operation, this ChipLED is shipped in tape and reel, with 4000 units per reel. The package is compatible with reflow soldering and binned by both color and intensity.

The HSMF-C114 tricolor chip-type LED is designed in an ultra small package for miniaturization. It is the first of its kind to achieve such small packaging and be the thinnest package in the industry for tricolor package. With the freedom to have any combination of colors from mixing of the 3 primary colors, this will yield a wide variety of colors to suit every application and product theme.
The small size, narrow footprint, and low profile make this LED excellent for back-lighting, status indication and front panel illumination applications.

In order to facilitate pick and place operation, this ChipLED is shipped in tape and reel, with 4000 units per reel. The package is compatible with reflow soldering and binned by both color and intensity.

Supplier's Site
LED Indication - Discrete - HSMF-C114 - 1044003-HSMF-C114 - Win Source Electronics
Laguna Hills, CA, United States
LED Indication - Discrete - HSMF-C114
1044003-HSMF-C114
LED Indication - Discrete - HSMF-C114 1044003-HSMF-C114
Manufacturer: Broadcom Limited Win Source Part Number: 1044003-HSMF-C114 Packaging: Reel - TR Color: Red, Green, Blue (RGB) Mounting: SMD (SMT) Configuration: Common Anode Forward Voltage: 1.9V Red, 3.4V Green, 3.4V Blue Viewing Angle: 140° Red, 145° Green, 145° Blue Lens Color: White Lens Transparency: Diffused Millicandela Rating: 85mcd Red, 180mcd Green, 70mcd Blue Lens Style/Size: Rectangle with Flat Top, 1.10mm x 1.50mm Current - Test: 20mA Red, 20mA Green, 20mA Blue Wavelength - Dominant: 626nm Red, 525nm Green, 470nm Blue Wavelength - Peak: 637nm Red, 523nm Green, 468nm Blue Height (Max): 0.35mm Family Name: HSMF-C114 Categories: Optoelectronics Status: Active Case / Package: Chip LED Alternative Parts (Cross-Reference): LRTB C9TP-CWD5-1+D5E7-25+ A9C5-49; Introduction Date: January 01, 2002 ECCN: EAR99 Country of Origin: China, Taiwan Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 4k pcs

Manufacturer: Broadcom Limited
Win Source Part Number: 1044003-HSMF-C114
Packaging: Reel - TR
Color: Red, Green, Blue (RGB)
Mounting: SMD (SMT)
Configuration: Common Anode
Forward Voltage: 1.9V Red, 3.4V Green, 3.4V Blue
Viewing Angle: 140° Red, 145° Green, 145° Blue
Lens Color: White
Lens Transparency: Diffused
Millicandela Rating: 85mcd Red, 180mcd Green, 70mcd Blue
Lens Style/Size: Rectangle with Flat Top, 1.10mm x 1.50mm
Current - Test: 20mA Red, 20mA Green, 20mA Blue
Wavelength - Dominant: 626nm Red, 525nm Green, 470nm Blue
Wavelength - Peak: 637nm Red, 523nm Green, 468nm Blue
Height (Max): 0.35mm
Family Name: HSMF-C114
Categories: Optoelectronics
Status: Active
Case / Package: Chip LED
Alternative Parts (Cross-Reference): LRTB C9TP-CWD5-1+D5E7-25+A9C5-49;
Introduction Date: January 01, 2002
ECCN: EAR99
Country of Origin: China, Taiwan
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Quantity per package: 4k pcs

Buy Now Datasheet
LED Indication - Discrete - 516-1795-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-1795-6-ND
LED Indication - Discrete 516-1795-6-ND
Red, Green, Blue (RGB) 626nm Red, 525nm Green, 470nm Blue LED Indication - Discrete 1.9V Red, 3.4V Green, 3.4V Blue 0606 (1616 Metric)

Red, Green, Blue (RGB) 626nm Red, 525nm Green, 470nm Blue LED Indication - Discrete 1.9V Red, 3.4V Green, 3.4V Blue 0606 (1616 Metric)

Buy Now Datasheet
LED Indication - Discrete - 516-1795-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-1795-1-ND
LED Indication - Discrete 516-1795-1-ND
Red, Green, Blue (RGB) 626nm Red, 525nm Green, 470nm Blue LED Indication - Discrete 1.9V Red, 3.4V Green, 3.4V Blue 0606 (1616 Metric)

Red, Green, Blue (RGB) 626nm Red, 525nm Green, 470nm Blue LED Indication - Discrete 1.9V Red, 3.4V Green, 3.4V Blue 0606 (1616 Metric)

Buy Now Datasheet
LED Indication - Discrete - 516-1795-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-1795-2-ND
LED Indication - Discrete 516-1795-2-ND
Red, Green, Blue (RGB) 626nm Red, 525nm Green, 470nm Blue LED Indication - Discrete 1.9V Red, 3.4V Green, 3.4V Blue 0606 (1616 Metric)

Red, Green, Blue (RGB) 626nm Red, 525nm Green, 470nm Blue LED Indication - Discrete 1.9V Red, 3.4V Green, 3.4V Blue 0606 (1616 Metric)

Buy Now Datasheet
Led, Rgb, 626/525/470Nm, Rectangular; Led Color Broadcom - 96K3108 - Newark, An Avnet Company
Chicago, IL, United States
Led, Rgb, 626/525/470Nm, Rectangular; Led Color Broadcom
96K3108
Led, Rgb, 626/525/470Nm, Rectangular; Led Color Broadcom 96K3108
LED, RGB, 626/525/470NM, RECTANGULAR; LED Color:Red, Green, Blue; LED Mounting:SMD; Bulb Size:-; Viewing Angle:145°; Lens Shape:Rectangular; Forward Current / Color:R 20mA, G 20mA, B 20mA; Product Range:- RoHS Compliant: Yes

LED, RGB, 626/525/470NM, RECTANGULAR; LED Color:Red, Green, Blue; LED Mounting:SMD; Bulb Size:-; Viewing Angle:145°; Lens Shape:Rectangular; Forward Current / Color:R 20mA, G 20mA, B 20mA; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Led, Rgb, 85/180/70Mcd, Smd Rohs Compliant Broadcom - 23AK3452 - Newark, An Avnet Company
Chicago, IL, United States
Led, Rgb, 85/180/70Mcd, Smd Rohs Compliant Broadcom
23AK3452
Led, Rgb, 85/180/70Mcd, Smd Rohs Compliant Broadcom 23AK3452
LED, RGB, 85/180/70MCD, SMD ROHS COMPLIANT: YES

LED, RGB, 85/180/70MCD, SMD ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
Standard LEDs - SMD
HSMF-C114
Standard LEDs - SMD HSMF-C114
Standard LEDs - SMD RGB Tri-Color

Standard LEDs - SMD RGB Tri-Color

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. Win Source Electronics DigiKey Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HSMF-C114 1044003-HSMF-C114 516-1795-6-ND 96K3108 23AK3452 HSMF-C114
Product Name Surface Mount Tricolor ChipLEDs LED Indication - Discrete - HSMF-C114 LED Indication - Discrete Led, Rgb, 626/525/470Nm, Rectangular; Led Color Broadcom Led, Rgb, 85/180/70Mcd, Smd Rohs Compliant Broadcom Standard LEDs - SMD
LED Package: 1.6mm x 1.5mm x 0.35mm 0606 (1616 Metric)
LED Type Red; Green; Blue; Multi-Colored Red; Green; Blue; Multi-Colored; Red, Green, Blue (RGB) Red; Green; Blue; Multi-Colored Red; Green; Blue; Red, Green, Blue
Peak Wavelength 637 nm (6370 Å) 626 nm (6260 Å) 468 to 637 nm (4680 to 6370 Å)
Viewing Angle 145 degrees 140 degrees 140 to 145 degrees 145 degrees
Optical Power Output 78 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736254 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
View Details
LED Color Lighting - 475-GHCSSPM1.24-4T2U-1-1-350-R33CT-ND - DigiKey
Specs
LED Package: 1212 (3030 Metric)
LED Type Red
Peak Wavelength 657 nm (6570 Å)
View Details
3 suppliers
Specs
LED Package: T-1
LED Type Yellow; Green; Multi-Colored
Peak Wavelength 585 nm (5850 Å)
View Details