Broadcom Inc. LED Indication - Discrete - HSMB-C172 HSMB-C172

Description
Manufacturer: Broadcom Limited Win Source Part Number: 1181829-HSMB-C172 Packaging: Tape and Reel Mounting Style: SMD Color: Blue Configuration: Standard Viewing Angle: 170° Lens Color: White Lens Transparency: Diffused Millicandela Rating: 3mcd Current - Test: 10mA Wavelength - Dominant: 462nm Wavelength - Peak: 428nm Categories: Optoelectronics Supplier Device Package: Chip LED Status: Obsolete Lens Style: Rectangle with Flat Top Lens Size: 1.40mm x 1.25mm Manufacturer Homepage: www.avagotech.com Manufacturer Package: 0805 Height (Maximum): 0.80mm Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 4,000 MSL Level: 2A (4 Weeks) Parts Dimension: 2.00mm L x 1.25mm W Voltage - Forward (Vf): 4V
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 1181829-HSMB-C172 Packaging: Tape and Reel Mounting Style: SMD Color: Blue Configuration: Standard Viewing Angle: 170° Lens Color: White Lens Transparency: Diffused Millicandela Rating: 3mcd Current - Test: 10mA Wavelength - Dominant: 462nm Wavelength - Peak: 428nm Categories: Optoelectronics Supplier Device Package: Chip LED Status: Obsolete Lens Style: Rectangle with Flat Top Lens Size: 1.40mm x 1.25mm Manufacturer Homepage: www.avagotech.com Manufacturer Package: 0805 Height (Maximum): 0.80mm Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 4,000 MSL Level: 2A (4 Weeks) Parts Dimension: 2.00mm L x 1.25mm W Voltage - Forward (Vf): 4V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - HSMB-C172
1181829-HSMB-C172
LED Indication - Discrete - HSMB-C172 1181829-HSMB-C172
Manufacturer: Broadcom Limited Win Source Part Number: 1181829-HSMB-C172 Packaging: Tape and Reel Mounting Style: SMD Color: Blue Configuration: Standard Viewing Angle: 170° Lens Color: White Lens Transparency: Diffused Millicandela Rating: 3mcd Current - Test: 10mA Wavelength - Dominant: 462nm Wavelength - Peak: 428nm Categories: Optoelectronics Supplier Device Package: Chip LED Status: Obsolete Lens Style: Rectangle with Flat Top Lens Size: 1.40mm x 1.25mm Manufacturer Homepage: www.avagotech.com Manufacturer Package: 0805 Height (Maximum): 0.80mm Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 4,000 MSL Level: 2A (4 Weeks) Parts Dimension: 2.00mm L x 1.25mm W Voltage - Forward (Vf): 4V

Manufacturer: Broadcom Limited
Win Source Part Number: 1181829-HSMB-C172
Packaging: Tape and Reel
Mounting Style: SMD
Color: Blue
Configuration: Standard
Viewing Angle: 170°
Lens Color: White
Lens Transparency: Diffused
Millicandela Rating: 3mcd
Current - Test: 10mA
Wavelength - Dominant: 462nm
Wavelength - Peak: 428nm
Categories: Optoelectronics
Supplier Device Package: Chip LED
Status: Obsolete
Lens Style: Rectangle with Flat Top
Lens Size: 1.40mm x 1.25mm
Manufacturer Homepage: www.avagotech.com
Manufacturer Package: 0805
Height (Maximum): 0.80mm
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 4,000
MSL Level: 2A (4 Weeks)
Parts Dimension: 2.00mm L x 1.25mm W
Voltage - Forward (Vf): 4V

Buy Now
LED Indication - Discrete - HSMB-C172-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
HSMB-C172-ND
LED Indication - Discrete HSMB-C172-ND
Blue 462nm LED Indication - Discrete 4V 0805 (2012 Metric)

Blue 462nm LED Indication - Discrete 4V 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1181829-HSMB-C172 HSMB-C172-ND
Product Name LED Indication - Discrete - HSMB-C172 LED Indication - Discrete
LED Type Blue; Blue Blue
Peak Wavelength 462 nm (4620 Å) 428 nm (4280 Å)
Viewing Angle 170 degrees 170 degrees
Lens Type Flat Lens Flat Lens
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880393 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Micropac Industries, Inc.
Specs
LED Package: Rear Mount Panel Mount
LED Type Green
Peak Wavelength 570 nm (5700 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 70 degrees
View Details