Broadcom Inc. LED Indication - Discrete HSMW-C120

Description
White LED Indication - Discrete 3.6V 2-SMD, No Lead
Request a Quote Datasheet
Description
White LED Indication - Discrete 3.6V 2-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 516-3550-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-3550-1-ND
LED Indication - Discrete 516-3550-1-ND
White LED Indication - Discrete 3.6V 2-SMD, No Lead

White LED Indication - Discrete 3.6V 2-SMD, No Lead

Buy Now Datasheet
LED Indication - Discrete - 516-3550-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-3550-6-ND
LED Indication - Discrete 516-3550-6-ND
White LED Indication - Discrete 3.6V 2-SMD, No Lead

White LED Indication - Discrete 3.6V 2-SMD, No Lead

Buy Now Datasheet
LED Indication - Discrete - 516-3550-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-3550-2-ND
LED Indication - Discrete 516-3550-2-ND
White LED Indication - Discrete 3.6V 2-SMD, No Lead

White LED Indication - Discrete 3.6V 2-SMD, No Lead

Buy Now Datasheet
Laguna Hills, CA, United States
LED Indication - Discrete - HSMW-C120
1044125-HSMW-C120
LED Indication - Discrete - HSMW-C120 1044125-HSMW-C120
Manufacturer: Broadcom Limited Win Source Part Number: 1044125-HSMW-C120 Packaging: Reel - TR Color: White, Cool Mounting: Surface Mount, Right Angle Forward Voltage: 3.6V Viewing Angle: 155° Lens Color: White Lens Transparency: Diffused Millicandela Rating: 160mcd Lens Style/Size: Rectangle with Domed Top, 1.20mm x 0.60mm Current - Test: 20mA Height (Max): 0.70mm Categories: Optoelectronics Status: Active Case / Package: Chip LED Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: Broadcom Limited
Win Source Part Number: 1044125-HSMW-C120
Packaging: Reel - TR
Color: White, Cool
Mounting: Surface Mount, Right Angle
Forward Voltage: 3.6V
Viewing Angle: 155°
Lens Color: White
Lens Transparency: Diffused
Millicandela Rating: 160mcd
Lens Style/Size: Rectangle with Domed Top, 1.20mm x 0.60mm
Current - Test: 20mA
Height (Max): 0.70mm
Categories: Optoelectronics
Status: Active
Case / Package: Chip LED
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
HSMW-C120
Standard LEDs - SMD HSMW-C120
Standard LEDs - SMD InGaN White N White

Standard LEDs - SMD InGaN White N White

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 516-3550-1-ND 1044125-HSMW-C120 HSMW-C120
Product Name LED Indication - Discrete LED Indication - Discrete - HSMW-C120 Standard LEDs - SMD
LED Package: 2-SMD, No Lead
LED Type White White; Multi-Colored; White, Cool
Viewing Angle 155 degrees 155 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736364 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1050 nm (10500 Å)
View Details
TO-46 Flat Lens Package Hermetic Infrared Light Emitting Diode - CQX17 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details