Broadcom Inc. Standard LEDs - SMD HSML-C230

Description
Standard LEDs - SMD Chip,R/angle Mt AlInGaP,Org
Datasheet
Description
Standard LEDs - SMD Chip,R/angle Mt AlInGaP,Org
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Standard LEDs - SMD
HSML-C230
Standard LEDs - SMD HSML-C230
Standard LEDs - SMD Chip,R/angle Mt AlInGaP,Org

Standard LEDs - SMD Chip,R/angle Mt AlInGaP,Org

Buy Now Datasheet
Chip Led, Orange, 28.5Mcd, 605Nm, Smd; Led Colour Broadcom - 57AC2181 - Newark, An Avnet Company
Chicago, IL, United States
Chip Led, Orange, 28.5Mcd, 605Nm, Smd; Led Colour Broadcom
57AC2181
Chip Led, Orange, 28.5Mcd, 605Nm, Smd; Led Colour Broadcom 57AC2181
CHIP LED, ORANGE, 28.5MCD, 605NM, SMD; LED Colour:Orange; LED Mounting:SMD; LED Case Size:-; Forward Current If:20mA; Forward Voltage:2.4V; Wavelength Typ:605nm; Luminous Intensity:28.5mcd; Viewing Angle:140°; Lens Shape:Rectangular;Ro HS Compliant: Yes

CHIP LED, ORANGE, 28.5MCD, 605NM, SMD; LED Colour:Orange; LED Mounting:SMD; LED Case Size:-; Forward Current If:20mA; Forward Voltage:2.4V; Wavelength Typ:605nm; Luminous Intensity:28.5mcd; Viewing Angle:140°; Lens Shape:Rectangular;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HSML-C230 57AC2181
Product Name Standard LEDs - SMD Chip Led, Orange, 28.5Mcd, 605Nm, Smd; Led Colour Broadcom
LED Type Orange
Peak Wavelength 605 nm (6050 Å)
Viewing Angle 140 degrees
Luminous Intensity 28.5 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2043933 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Red; Red
Array Array
Number of Array Elements 1
View Details
Infrared Light Emitting Diode Side View Type - SIM-20ST - ROHM Semiconductor USA, LLC
Specs
Peak Wavelength 950 nm (9500 Å)
Viewing Angle 15 degrees
Optical Power Output 7.5 milliwatts
View Details
Specs
LED Type Red; Red
Peak Wavelength 660 nm (6600 Å)
Viewing Angle 60 degrees
View Details