Broadcom Inc. Surface Mount LED Indicator HSMF-A212-A00J1

Description
This family of SMT LEDs is packaged in the industry standard PLCC-4 package. These SMT LEDs have high reliability performance and are designed to work under a wide range of environmental conditions. This high reliability feature makes them ideally suited to be used under harsh interior automotive as well as interior signs application conditions. To facilitate easy pick & place assembly, the LEDs are packed in EIA-compliant tape and reel. Every reel will be shipped in single intensity and color bin; except red color to provide close uniformity. These LEDs are compatible with IR ans TTW solder reflow process. The super wide viewing angle at 120 degrees together with the built in reflector makes these LEDs suitable to be used in the interior electronics signs. The flat top emitting surface makes it easy for these LEDs to mate with light pipes. This is suitable for general backlighting in automotive interior, office equipment, industrial equipment, and home appliances.
Request a Quote Datasheet
Description
This family of SMT LEDs is packaged in the industry standard PLCC-4 package. These SMT LEDs have high reliability performance and are designed to work under a wide range of environmental conditions. This high reliability feature makes them ideally suited to be used under harsh interior automotive as well as interior signs application conditions. To facilitate easy pick & place assembly, the LEDs are packed in EIA-compliant tape and reel. Every reel will be shipped in single intensity and color bin; except red color to provide close uniformity. These LEDs are compatible with IR ans TTW solder reflow process. The super wide viewing angle at 120 degrees together with the built in reflector makes these LEDs suitable to be used in the interior electronics signs. The flat top emitting surface makes it easy for these LEDs to mate with light pipes. This is suitable for general backlighting in automotive interior, office equipment, industrial equipment, and home appliances.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount LED Indicator - HSMF-A212-A00J1 - Broadcom Inc.
San Jose, CA, USA
Surface Mount LED Indicator
HSMF-A212-A00J1
Surface Mount LED Indicator HSMF-A212-A00J1
This family of SMT LEDs is packaged in the industry standard PLCC-4 package. These SMT LEDs have high reliability performance and are designed to work under a wide range of environmental conditions. This high reliability feature makes them ideally suited to be used under harsh interior automotive as well as interior signs application conditions. To facilitate easy pick & place assembly, the LEDs are packed in EIA-compliant tape and reel. Every reel will be shipped in single intensity and color bin; except red color to provide close uniformity. These LEDs are compatible with IR ans TTW solder reflow process. The super wide viewing angle at 120 degrees together with the built in reflector makes these LEDs suitable to be used in the interior electronics signs. The flat top emitting surface makes it easy for these LEDs to mate with light pipes. This is suitable for general backlighting in automotive interior, office equipment, industrial equipment, and home appliances.

This family of SMT LEDs is packaged in the industry standard PLCC-4 package. These SMT LEDs have high reliability performance and are designed to work under a wide range of environmental conditions. This high reliability feature makes them ideally suited to be used under harsh interior automotive as well as interior signs application conditions.

To facilitate easy pick & place assembly, the LEDs are packed in EIA-compliant tape and reel. Every reel will be shipped in single intensity and color bin; except red color to provide close uniformity.

These LEDs are compatible with IR ans TTW solder reflow process.

The super wide viewing angle at 120 degrees together with the built in reflector makes these LEDs suitable to be used in the interior electronics signs. The flat top emitting surface makes it easy for these LEDs to mate with light pipes. This is suitable for general backlighting in automotive interior, office equipment, industrial equipment, and home appliances.

Supplier's Site
LED Indication - Discrete - HSMF-A212-A00J1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
HSMF-A212-A00J1-ND
LED Indication - Discrete HSMF-A212-A00J1-ND
Red, Yellow 637nm Red, 585nm Yellow LED Indication - Discrete 1.9V Red, 2.2V Yellow 4-PLCC

Red, Yellow 637nm Red, 585nm Yellow LED Indication - Discrete 1.9V Red, 2.2V Yellow 4-PLCC

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
HSMF-A212-A00J1
Standard LEDs - SMD HSMF-A212-A00J1
Standard LEDs - SMD Red/Yel Bi-Color

Standard LEDs - SMD Red/Yel Bi-Color

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HSMF-A212-A00J1 HSMF-A212-A00J1-ND HSMF-A212-A00J1
Product Name Surface Mount LED Indicator LED Indication - Discrete Standard LEDs - SMD
LED Package: PLCC-4 4-PLCC
LED Type Red; Yellow; Multi-Colored Red; Yellow; Multi-Colored
Peak Wavelength 645 nm (6450 Å) 583 to 645 nm (5830 to 6450 Å)
Viewing Angle 120 degrees 120 degrees
Optical Power Output 78 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736271 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 740 nm (7400 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
Viewing Angle 100 degrees
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details