This family of SMT LEDs is packaged in the industry standard PLCC-2 package. These SMT LEDs have high reliability performance and are designed to work under a wide range of environmental conditions. This high reliability feature makes them ideally suited to be used under harsh interior automotive as well as interior signs application conditions.
To facilitate easy pick & place assembly, the LEDs are packed in EIA-compliant tape and reel. Every reel will be shipped in single intensity and color bin; except red color to provide close uniformity.
These LEDs are compatible with IR solder reflow process.
The super wide viewing angle at 120 degrees makes these LEDs ideally suited for panel, push button or general backlighting in automotive interior, office equipment, industrial equipment, and home appliances. The flat top emitting surface makes it easy for these LEDs to mate with light pipes. With the built-in reflector pushing up the intensity of the light output, these LEDs are also suitable to be used as LED pixels in interior electronic signs.
Manufacturer: Broadcom Limited
Win Source Part Number: 1044129-HSMZ-A100-R0
Packaging: Reel - TR
Color: Red
Mounting: SMD (SMT)
Forward Voltage: 2.2V
Viewing Angle: 120°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 350mcd
Lens Style/Size: Round with Flat Top, 2.20mm
Current - Test: 20mA
Wavelength - Dominant: 630nm
Wavelength - Peak: 639nm
Height (Max): 2.10mm
Categories: Optoelectronics
Status: Active
Case / Package: 2-PLCC
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Red 630nm LED Indication - Discrete 2.2V 2-PLCC
Red 630nm LED Indication - Discrete 2.2V 2-PLCC
Red 630nm LED Indication - Discrete 2.2V 2-PLCC
Standard LEDs - SMD Red Epoxy Lens 639nm 200mcd
LED, RED, 400MCD, 630NM; LED Color:Red; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:630nm; Luminous Intensity:400mcd; Viewing Angle:120°; Lens Shape:Round; Product Range:-; Colour:Red RoHS Compliant: Yes
| Broadcom Inc. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | HSMZ-A100-R00J1 | 1044129-HSMZ-A100-R00J1 | 516-1459-2-ND | HSMZ-A100-R00J1 | 96H6878 |
| Product Name | Surface Mount LED Indicator | LED Indication - Discrete - HSMZ-A100-R00J1 | LED Indication - Discrete | Standard LEDs - SMD | Led, Red, 400Mcd, 630Nm; Led Color Broadcom |
| LED Package: | PLCC-2 | 2-PLCC | |||
| LED Type | Red | Red; Red | Red | Red; Red | |
| Peak Wavelength | 639 nm (6390 Å) | 630 nm (6300 Å) | 639 nm (6390 Å) | 630 nm (6300 Å) | |
| Viewing Angle | 120 degrees | 120 degrees | 120 degrees | 120 degrees | |
| Luminous Intensity | 140 milliCandela | 350 milliCandela | 400 milliCandela |