Broadcom Inc. Surface Mount LED Indicator HSME-A100-M02J1

Description
This family of SMT LEDs is packaged in the industry standard PLCC-2 package. These SMT LEDs have high reliability performance and are designed to work under a wide range of environmental conditions. This high reliability feature makes them ideally suited to be used under harsh interior automotive as well as interior signs application conditions. To facilitate easy pick & place assembly, the LEDs are packed in EIA-compliant tape and reel. Every reel will be shipped in single intensity and color bin; except red color to provide close uniformity. These LEDs are compatible with IR solder reflow process. The super wide viewing angle at 120 degrees makes these LEDs ideally suited for panel, push button or general backlighting in automotive interior, office equipment, industrial equipment, and home appliances. The flat top emitting surface makes it easy for these LEDs to mate with light pipes. With the built-in reflector pushing up the intensity of the light output, these LEDs are also suitable to be used as LED pixels in interior electronic signs.
Request a Quote Datasheet
Description
This family of SMT LEDs is packaged in the industry standard PLCC-2 package. These SMT LEDs have high reliability performance and are designed to work under a wide range of environmental conditions. This high reliability feature makes them ideally suited to be used under harsh interior automotive as well as interior signs application conditions. To facilitate easy pick & place assembly, the LEDs are packed in EIA-compliant tape and reel. Every reel will be shipped in single intensity and color bin; except red color to provide close uniformity. These LEDs are compatible with IR solder reflow process. The super wide viewing angle at 120 degrees makes these LEDs ideally suited for panel, push button or general backlighting in automotive interior, office equipment, industrial equipment, and home appliances. The flat top emitting surface makes it easy for these LEDs to mate with light pipes. With the built-in reflector pushing up the intensity of the light output, these LEDs are also suitable to be used as LED pixels in interior electronic signs.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount LED Indicator - HSME-A100-M02J1 - Broadcom Inc.
San Jose, CA, USA
Surface Mount LED Indicator
HSME-A100-M02J1
Surface Mount LED Indicator HSME-A100-M02J1
This family of SMT LEDs is packaged in the industry standard PLCC-2 package. These SMT LEDs have high reliability performance and are designed to work under a wide range of environmental conditions. This high reliability feature makes them ideally suited to be used under harsh interior automotive as well as interior signs application conditions. To facilitate easy pick & place assembly, the LEDs are packed in EIA-compliant tape and reel. Every reel will be shipped in single intensity and color bin; except red color to provide close uniformity. These LEDs are compatible with IR solder reflow process. The super wide viewing angle at 120 degrees makes these LEDs ideally suited for panel, push button or general backlighting in automotive interior, office equipment, industrial equipment, and home appliances. The flat top emitting surface makes it easy for these LEDs to mate with light pipes. With the built-in reflector pushing up the intensity of the light output, these LEDs are also suitable to be used as LED pixels in interior electronic signs.

This family of SMT LEDs is packaged in the industry standard PLCC-2 package. These SMT LEDs have high reliability performance and are designed to work under a wide range of environmental conditions. This high reliability feature makes them ideally suited to be used under harsh interior automotive as well as interior signs application conditions.

To facilitate easy pick & place assembly, the LEDs are packed in EIA-compliant tape and reel. Every reel will be shipped in single intensity and color bin; except red color to provide close uniformity.

These LEDs are compatible with IR solder reflow process.

The super wide viewing angle at 120 degrees makes these LEDs ideally suited for panel, push button or general backlighting in automotive interior, office equipment, industrial equipment, and home appliances. The flat top emitting surface makes it easy for these LEDs to mate with light pipes. With the built-in reflector pushing up the intensity of the light output, these LEDs are also suitable to be used as LED pixels in interior electronic signs.

Supplier's Site
LED Indication - Discrete - 516-2827-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-2827-2-ND
LED Indication - Discrete 516-2827-2-ND
Green 570nm LED Indication - Discrete 1.9V 2-PLCC

Green 570nm LED Indication - Discrete 1.9V 2-PLCC

Buy Now Datasheet
LED Indication - Discrete - 516-2827-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-2827-6-ND
LED Indication - Discrete 516-2827-6-ND
Green 570nm LED Indication - Discrete 1.9V 2-PLCC

Green 570nm LED Indication - Discrete 1.9V 2-PLCC

Buy Now Datasheet
LED Indication - Discrete - 516-2827-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-2827-1-ND
LED Indication - Discrete 516-2827-1-ND
Green 570nm LED Indication - Discrete 1.9V 2-PLCC

Green 570nm LED Indication - Discrete 1.9V 2-PLCC

Buy Now Datasheet
Led, Yellow Green, 70Mcd, 570Nm; Led Colour Broadcom - 97K1636 - Newark, An Avnet Company
Chicago, IL, United States
Led, Yellow Green, 70Mcd, 570Nm; Led Colour Broadcom
97K1636
Led, Yellow Green, 70Mcd, 570Nm; Led Colour Broadcom 97K1636
LED, YELLOW GREEN, 70MCD, 570NM; LED Colour:Yellow Green; LED Mounting:SMD; LED Case Size:PLCC-2; Forward Current If:20mA; Forward Voltage:1.9V; Wavelength Typ:570nm; Luminous Intensity:70mcd; Viewing Angle:120°; Lens Shape:Round; RoHS Compliant: Yes

LED, YELLOW GREEN, 70MCD, 570NM; LED Colour:Yellow Green; LED Mounting:SMD; LED Case Size:PLCC-2; Forward Current If:20mA; Forward Voltage:1.9V; Wavelength Typ:570nm; Luminous Intensity:70mcd; Viewing Angle:120°; Lens Shape:Round; RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
HSME-A100-M02J1
Standard LEDs - SMD HSME-A100-M02J1
Standard LEDs - SMD AlInGaP Green Grn

Standard LEDs - SMD AlInGaP Green Grn

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HSME-A100-M02J1 516-2827-2-ND 97K1636 HSME-A100-M02J1
Product Name Surface Mount LED Indicator LED Indication - Discrete Led, Yellow Green, 70Mcd, 570Nm; Led Colour Broadcom Standard LEDs - SMD
LED Package: PLCC-2 2-PLCC
LED Type Yellow Green Green Yellow; Green
Peak Wavelength 575 nm (5750 Å) 575 nm (5750 Å) 570 nm (5700 Å)
Viewing Angle 120 degrees 120 degrees 120 degrees
Luminous Intensity 18 to 70 milliCandela 70 milliCandela 70 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2186862 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; White
Array Array
Number of Array Elements 1
View Details
Micropac Industries, Inc.
Specs
LED Package: .300" Microlight
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details
LED White Lighting - 1416-L128-3580EC3500006TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 3500 K
View Details
2 suppliers