This series of right angle mount ChipLEDs is designed with the smallest footprint to achieve high density of components on board. They have the industry standard footprint of 1.6 mm x 1.0 mm and a height of only 0.6 mm.
Red 626nm LED Indication - Discrete 1.9V 2-SMD, No Lead
Red 626nm LED Indication - Discrete 1.9V 2-SMD, No Lead
Red 626nm LED Indication - Discrete 1.9V 2-SMD, No Lead
Manufacturer: Broadcom Limited
Win Source Part Number: 017015-HSMC-C120
Packaging: Reel - TR
Color: Red
Mounting: Surface Mount, Right Angle
Forward Voltage: 1.9V
Viewing Angle: 155°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 90mcd
Lens Style/Size: Rectangle with Domed Top, 1.20mm x 0.60mm
Current - Test: 20mA
Wavelength - Dominant: 626nm
Wavelength - Peak: 637nm
Height (Max): 0.60mm
Categories: Optoelectronics
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Quantity per package: 4k pcs
Standard LEDs - SMD AlInGaP Red GaP Red
LED, SMD, 0603, R/A, RED; LED Colour:Red; LED Mounting:SMD; LED Case Size:0603; Forward Current If:20mA; Forward Voltage:2.4V; Wavelength Typ:626nm; Luminous Intensity:90mcd; Viewing Angle:155°; Lens Shape:Rectangular; Product RoHS Compliant: Yes
| Broadcom Inc. | DigiKey | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | HSMC-C120 | 516-2824-2-ND | 017015-HSMC-C120 | 6910385 | 6910385P | HSMC-C120 | 97K1631 |
| Product Name | Right Angle ChipLED | LED Indication - Discrete | LED Indication - Discrete - HSMC-C120 | LEDs | LEDs | Standard LEDs - SMD | Led, Smd, 0603, R/a, Red; Led Colour Broadcom |
| LED Package: | 1.6mm x 0.6mm x 1.0mm | 2-SMD, No Lead | 1.6 x 1 x 0.6mm | ||||
| LED Type | Red | Red | Red; Red | Red; Clear | Red | ||
| Peak Wavelength | 637 nm (6370 Å) | 637 nm (6370 Å) | 626 nm (6260 Å) | 626 nm (6260 Å) | 626 nm (6260 Å) | ||
| Viewing Angle | 155 degrees | 155 degrees | 155 degrees | 155 degrees | 155 degrees | ||
| Optical Power Output | 60 milliwatts |