Broadcom Inc. LED Indication - Discrete HSMZ-C190

Description
Red 631nm LED Indication - Discrete 2.2V 0603 (1608 Metric)
Request a Quote Datasheet
Description
Red 631nm LED Indication - Discrete 2.2V 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 516-3240-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-3240-1-ND
LED Indication - Discrete 516-3240-1-ND
Red 631nm LED Indication - Discrete 2.2V 0603 (1608 Metric)

Red 631nm LED Indication - Discrete 2.2V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - 516-3240-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-3240-6-ND
LED Indication - Discrete 516-3240-6-ND
Red 631nm LED Indication - Discrete 2.2V 0603 (1608 Metric)

Red 631nm LED Indication - Discrete 2.2V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - 516-3240-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-3240-2-ND
LED Indication - Discrete 516-3240-2-ND
Red 631nm LED Indication - Discrete 2.2V 0603 (1608 Metric)

Red 631nm LED Indication - Discrete 2.2V 0603 (1608 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
HSMZ-C190
Standard LEDs - SMD HSMZ-C190
Standard LEDs - SMD AlInGaP2 Red Red

Standard LEDs - SMD AlInGaP2 Red Red

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 516-3240-1-ND HSMZ-C190
Product Name LED Indication - Discrete Standard LEDs - SMD
LED Package: 0603 (1608 Metric)
LED Type Red
Peak Wavelength 643 nm (6430 Å)
Viewing Angle 170 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736360 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 360 nm (3600 Å)
View Details
Subminiature Emitter (IRLED) - LIM363ES - Light in Motion LLC
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Forward Current 65 milliamps
View Details
LED Addressable, Specialty - 67-SMD-LX5050RGB-DKR-ND - DigiKey
ITW Electronic Component Solutions - Lumex
Specs
LED Type Red; Green; Blue; Multi-Colored
View Details