Broadcom Inc. Bi-color Surface Mount ChipLEDs HSMF-C156

Description
The HSMF-C15x series bicolor chip-type LED is designed in an industry standard package for ease of handling and use. These bicolor LEDs are available as high efficiency Red/Yellow, high efficiency Red/Green, Yellow/ Green, Orange Green and Green Amber. The HSMF-C15x has the widely used 3.2 x 2.7 mm footprint and wide viewing angle make this LED exceptional for backlighting applications. The package is compatible with IR reflow solder processes. The small size and wide viewing angle makes this LED prime choices for backlighting applications and front panel indicators especially where space is a premium.
Request a Quote Datasheet
Description
The HSMF-C15x series bicolor chip-type LED is designed in an industry standard package for ease of handling and use. These bicolor LEDs are available as high efficiency Red/Yellow, high efficiency Red/Green, Yellow/ Green, Orange Green and Green Amber. The HSMF-C15x has the widely used 3.2 x 2.7 mm footprint and wide viewing angle make this LED exceptional for backlighting applications. The package is compatible with IR reflow solder processes. The small size and wide viewing angle makes this LED prime choices for backlighting applications and front panel indicators especially where space is a premium.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bi-color Surface Mount ChipLEDs - HSMF-C156 - Broadcom Inc.
San Jose, CA, USA
Bi-color Surface Mount ChipLEDs
HSMF-C156
Bi-color Surface Mount ChipLEDs HSMF-C156
The HSMF-C15x series bicolor chip-type LED is designed in an industry standard package for ease of handling and use. These bicolor LEDs are available as high efficiency Red/Yellow, high efficiency Red/Green, Yellow/ Green, Orange Green and Green Amber. The HSMF-C15x has the widely used 3.2 x 2.7 mm footprint and wide viewing angle make this LED exceptional for backlighting applications. The package is compatible with IR reflow solder processes. The small size and wide viewing angle makes this LED prime choices for backlighting applications and front panel indicators especially where space is a premium.

The HSMF-C15x series bicolor chip-type LED is designed in an industry standard package for ease of handling and use. These bicolor LEDs are available as high efficiency Red/Yellow, high efficiency Red/Green, Yellow/ Green, Orange Green and Green Amber. The HSMF-C15x has the widely used 3.2 x 2.7 mm footprint and wide viewing angle make this LED exceptional for backlighting applications.

The package is compatible with IR reflow solder processes. The small size and wide viewing angle makes this LED prime choices for backlighting applications and front panel indicators especially where space is a premium.

Supplier's Site
Laguna Hills, CA, United States
LED Indication - Discrete - HSMF-C156
1044004-HSMF-C156
LED Indication - Discrete - HSMF-C156 1044004-HSMF-C156
Manufacturer: Broadcom Limited Win Source Part Number: 1044004-HSMF-C156 Packaging: Reel - TR Color: Green, Yellow Mounting: SMD (SMT) Configuration: Independent Forward Voltage: 2.2V Green, 2.1V Yellow Viewing Angle: 170° Lens Color: White Lens Transparency: Diffused Millicandela Rating: 15mcd Green, 8mcd Yellow Lens Style/Size: Rectangle with Flat Top, 2.06mm x 2.70mm Current - Test: 20mA Green, 20mA Yellow Wavelength - Dominant: 572nm Green, 586nm Yellow Wavelength - Peak: 570nm Green, 589nm Yellow Height (Max): 1.10mm Categories: Optoelectronics Status: Active Case / Package: Chip LED Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs

Manufacturer: Broadcom Limited
Win Source Part Number: 1044004-HSMF-C156
Packaging: Reel - TR
Color: Green, Yellow
Mounting: SMD (SMT)
Configuration: Independent
Forward Voltage: 2.2V Green, 2.1V Yellow
Viewing Angle: 170°
Lens Color: White
Lens Transparency: Diffused
Millicandela Rating: 15mcd Green, 8mcd Yellow
Lens Style/Size: Rectangle with Flat Top, 2.06mm x 2.70mm
Current - Test: 20mA Green, 20mA Yellow
Wavelength - Dominant: 572nm Green, 586nm Yellow
Wavelength - Peak: 570nm Green, 589nm Yellow
Height (Max): 1.10mm
Categories: Optoelectronics
Status: Active
Case / Package: Chip LED
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Quantity per package: 3k pcs

Buy Now Datasheet
LED Indication - Discrete - 516-1457-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-1457-1-ND
LED Indication - Discrete 516-1457-1-ND
Green, Yellow 572nm Green, 586nm Yellow LED Indication - Discrete 2.2V Green, 2.1V Yellow 1210 (3225 Metric)

Green, Yellow 572nm Green, 586nm Yellow LED Indication - Discrete 2.2V Green, 2.1V Yellow 1210 (3225 Metric)

Buy Now Datasheet
LED Indication - Discrete - 516-1457-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-1457-2-ND
LED Indication - Discrete 516-1457-2-ND
Green, Yellow 572nm Green, 586nm Yellow LED Indication - Discrete 2.2V Green, 2.1V Yellow 1210 (3225 Metric)

Green, Yellow 572nm Green, 586nm Yellow LED Indication - Discrete 2.2V Green, 2.1V Yellow 1210 (3225 Metric)

Buy Now Datasheet
LED Indication - Discrete - 516-1457-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-1457-6-ND
LED Indication - Discrete 516-1457-6-ND
Green, Yellow 572nm Green, 586nm Yellow LED Indication - Discrete 2.2V Green, 2.1V Yellow 1210 (3225 Metric)

Green, Yellow 572nm Green, 586nm Yellow LED Indication - Discrete 2.2V Green, 2.1V Yellow 1210 (3225 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
HSMF-C156
Standard LEDs - SMD HSMF-C156
Standard LEDs - SMD Grn/Yel Bi-Color

Standard LEDs - SMD Grn/Yel Bi-Color

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. Win Source Electronics DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HSMF-C156 1044004-HSMF-C156 516-1457-1-ND HSMF-C156
Product Name Bi-color Surface Mount ChipLEDs LED Indication - Discrete - HSMF-C156 LED Indication - Discrete Standard LEDs - SMD
LED Package: Untinted, Diffused 1210 (3225 Metric)
LED Type Yellow; Green; Multi-Colored Yellow; Green; Multi-Colored; Green, Yellow Yellow; Green; Multi-Colored
Peak Wavelength 570 to 589 nm (5700 to 5890 Å) 572 nm (5720 Å) 570 to 589 nm (5700 to 5890 Å)
Viewing Angle 170 degrees 170 degrees 170 degrees
Luminous Intensity 2.5 to 15 milliCandela 8 to 15 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2035774 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Number of Array Elements 1
View Details
Led Light Bar, Warm Wht, 2500Lm, 1.473M; Light Colour Ledvance - 85AC2464 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 25000 milliwatts
View Details
Small and high Brightness RGB LED - MSL0402RGBU - ROHM Semiconductor GmbH
Specs
LED Package: 1.8x1.6 (t=0.5)
LED Type Red; Green; Blue; Multi-Colored
Peak Wavelength 470 to 624 nm (4700 to 6240 Å)
View Details
2 suppliers