The HSMH-C265 is a reverse mountable chip-type LED for lighting the non-component side of a PCB board. In this reverse mounting configuration, this LED is designed to emit light through a small cut-out hole in the PC board. The small size, narrow footprint, and low profile make this LEDs excellent for backlighting, status indication, and front panel illumination application.
Red 639nm LED Indication - Discrete 1.8V 1305 (3412 Metric)
Manufacturer: Broadcom Limited
Win Source Part Number: 1044015-HSMH-C265
Packaging: Reel - TR
Color: Red
Mounting: Surface Mount, Bottom Entry
Forward Voltage: 1.8V
Viewing Angle: 170°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 17mcd
Lens Style/Size: Rectangle with Flat Top, 1.20mm x 1.25mm
Current - Test: 20mA
Wavelength - Dominant: 639nm
Wavelength - Peak: 660nm
Height (Max): 1.10mm
Family Name: HSMH-C265
Categories: Optoelectronics
Status: Active
Case / Package: Chip LED
Alternative Parts (Cross-Reference): LS L89K-G1H1-1-0-2-R18;
Introduction Date: January 01, 2002
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Sufficient
LED, SMD, REV MOUNT, HE-RED; LED Colour:Red; LED Mounting:SMD; LED Case Size:1.2mm x 1.25mm; Forward Current If:20mA; Forward Voltage:1.8V; Wavelength Typ:639nm; Luminous Intensity:17mcd; Viewing Angle:150°; Lens Shape:Rectangular; RoHS Compliant: Yes
Standard LEDs - SMD Chip Rev Mt AlGaAs
| Broadcom Inc. | DigiKey | Win Source Electronics | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | HSMH-C265 | 516-HSMH-C265TR-ND | 1044015-HSMH-C265 | 38K2183 | HSMH-C265 |
| Product Name | Chip,Top Mt,GaP,Grn | LED Indication - Discrete | LED Indication - Discrete - HSMH-C265 | Led, Smd, Rev Mount, He-Red; Led Colour Broadcom | Standard LEDs - SMD |
| LED Package: | 3.4mm x 1.25mm | 1305 (3412 Metric) | |||
| LED Type | Red | Red | Red; Red | Red | |
| Peak Wavelength | 660 nm (6600 Å) | 660 nm (6600 Å) | 639 nm (6390 Å) | 639 nm (6390 Å) | |
| Viewing Angle | 170 degrees | 170 degrees | 170 degrees | 150 degrees | |
| Optical Power Output | 65 milliwatts |