ValueTronics International, Inc. Datasheets for Electrical Test Probes
Electric test probes are used to establish a connection between a circuit under test and the measuring instrument.
Electrical Test Probes: Learn more
| Product Name | Notes |
|---|---|
| The 1006-449 is a probe from Megger. Features: For use with any duplex connect test lead and extension lead Simple push and twist for quick change from lead Sprung twisting... | |
| The 1007-157 is a probe from Megger. Features: Switched Probe SP5 For use with MIT400/2 Series of Insulation Testers Conforms to CAT IV 600 V Special 2-pin plug on instrument... | |
| The 10071A is a Voltage Probe from Agilent. The 10071A is a Voltage Probe from Agilent. | |
| The 10071B is a Voltage Probe from Agilent. The 10071B is a Voltage Probe from Agilent. | |
| The 10073C is a used Voltage Probe from Agilent. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical power... | |
| The 10074C is a used Voltage Probe from Agilent. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical power... | |
| The 10076A is a used Voltage Probe from Agilent. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical power... | |
| The 10273A is a used logic probe from Agilent. Use an electrical probe to test equipment and measure currents and voltages. Probes can use pulse waveforms to test components without... | |
| The 10430A is a used Voltage Probe from Agilent. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical power... | |
| The 10433A is a Probe from Agilent. The 10433A is a Probe from Agilent. | |
| The 10441A is a Voltage Probe from Agilent. The 10441A is a Voltage Probe from Agilent. | |
| The 10441B is a Voltage Probe from Agilent. The 10441B is a Voltage Probe from Agilent. | |
| The 10525T is a Logic Probe from Agilent. The 10525T is a Logic Probe from Agilent. | |
| The 1101 is a Probe Power Supply from Tektronix. The 1101 is a Probe Power Supply from Tektronix. | |
| The 1101A is a probe power supply from Tektronix. A probe power supply is an accessory power supply that provides external power to certain probes. Additional Features: Powers up to... | |
| The 1103 is a probe from Tektronix. Probes can use pulse waveforms to test components without removing them from circuits with in-circuit capabilities. Additional Features: Powers up to Two Probes... | |
| The 1103 is a probe power supply from Tektronix. Probes can use pulse waveforms to test components without removing them from circuits with in-circuit capabilities. Additional Features: Powers up to... | |
| The 1120A is an Active Probe from Agilent. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical power testing... | |
| The 1132A is an Active Probe from Agilent. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical power testing... | |
| The 1134A is an Active Probe from Agilent. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical power testing... | |
| The 1141A is a Differential Probe from Agilent. A differential probe is an active probe that has two inputs. A negative and positive input along with a ground lead that... | |
| The 1142A is a probe from Agilent. Probes can use pulse waveforms to test components without removing them from circuits with in-circuit capabilities. Additional Features: Required for operation of Keysight... | |
| The 1144A is an Active Probe from Agilent. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical power testing... | |
| The 1145A is an Active Probe from Agilent. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical power testing... | |
| The 1146A is a 100 kHz, 100 A current probe from Agilent. Current Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and... | |
| The 1147A is a Current Probe from Agilent. Current Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Purchase a current... | |
| The 1153A is a Differential Probe from Agilent. A differential probe is an active probe that has two inputs. A negative and positive input along with a ground lead that... | |
| The 1156A is an Active Probe from Agilent. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical power testing... | |
| The 1159A is a Differential Probe from Agilent. A differential probe is an active probe that has two inputs. A negative and positive input along with a ground lead that... | |
| The 1160A is a used Voltage Probe from Agilent. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical power... | |
| The 1161A is a used Voltage Probe from Agilent. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical power... | |
| The 11899A is a probe from Agilent. Probes can use pulse waveforms to test components without removing them from circuits with in-circuit capabilities. Additional Features: Regulated DC power Two probe... | |
| The 119-4146-00 is a near field probe from Tektronix. Probes can use pulse waveforms to test components without removing them from circuits with in-circuit capabilities. Additional Features: 1 GHz Near... | |
| The 11940A is a probe from Agilent. Probes can use pulse waveforms to test components without removing them from circuits with in-circuit capabilities. Additional Features: Measures magnetic field radiation from... | |
| The 11941A is a probe from Agilent. Probes can use pulse waveforms to test components without removing them from circuits with in-circuit capabilities. Additional Features: Measures magnetic field radiation from... | |
| The 11945A is a probe from Agilent. Probes can use pulse waveforms to test components without removing them from circuits with in-circuit capabilities. Additional Features: Measurement tool for electrical and... | |
| The 119872600 is a probe power supply from Tektronix. Probes can use pulse waveforms to test components without removing them from circuits with in-circuit capabilities. Additional Features: TekVPI external power... | |
| The 16117A is a probe from Agilent. Probes can use pulse waveforms to test components without removing them from circuits with in-circuit capabilities. Additional Features: Low-Noise Test Leads for 4329A... | |
| The 230315-2 is a voltage probe from Megger. Features: 4 ft. Pistol Grip Leads/High-Voltage Probe for 230315 & 230415 Trigger button allows operator to take measurements without pushing a button... | |
| The 230315-3 is a probe from Megger. Features: For use with AC High-Pot Testers only, including models 230315 and 230415 Pistol-grip style handle includes trigger button, allowing operator to take... | |
| The 230425-2 is a probe from Megger. Features: 4 ft. Pistol Grip Leads/High-Voltage Probe for 230425 The Megger 230425-2 is a probe. | |
| The 3110/RPM is a 7 kHz, 100 A current probe from Fluke. Features: Current range: 2-100A Accuracy: 1% RDG +/- 0.15% FS Frequency response: 7 kHz Length: 24" (0.6 cm)... | |
| The 3140R is a 20 kHz, 400 A current probe from Fluke. Features: CT Type - Clamp On Current Range - 2 to 400Amps Accuracy - 2 percent RDG +/-... | |
| The 3210-PR-TF is a probe from Fluke. Probes can use pulse waveforms to test components without removing them from circuits with in-circuit capabilities. Additional Features: Measurement Range: 20 to 1000... | |
| The 3210/RPM is a 7 kHz, 1 kA current probe from Fluke. Features: Current range: 20-1000A Accuracy: 1% RDG +/- 0.15% FS Frequency response: 7 kHz Length: 24" (0.6 cm)... | |
| The 3310-PR-TF is a probe from Fluke. Probes can use pulse waveforms to test components without removing them from circuits with in-circuit capabilities. Additional Features: Measurement Range: 100 to 5000A... | |
| The 3607/RPM is a bus bar probe from Fluke. Features: 5 syringe action F-type probes Adjustable jaw for conductors up to 3/8” (0.9 cm) The Fluke 3607/RPM bus bar probe... | |
| The 38081 is a Voltage Probe from Associated Research. The 38081 is a Voltage Probe from Associated Research. | |
| The 38082 is a Probe from Associated Research. The 38082 is a Probe from Associated Research. | |
| The 41800A is an Active Probe from Agilent. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical power testing... | |
| The 54002A is a probe from Agilent. Probes can use pulse waveforms to test components without removing them from circuits with in-circuit capabilities. Additional Features: Division Ratio: 1:1 Maximum Input... | |
| The 54003A is a probe from Agilent. Probes can use pulse waveforms to test components without removing them from circuits with in-circuit capabilities. Additional Features: 300 MHz, 1 Mohm Pod. | |
| The 54006A is a probe from Agilent. Probes can use pulse waveforms to test components without removing them from circuits with in-circuit capabilities. Additional Features: Provides passive probing of high... | |
| The 54300A is a probe from Agilent. Probes can use pulse waveforms to test components without removing them from circuits with in-circuit capabilities. Additional Features: The Keysight Agilent HP 54300A... | |
| The 545A is a Logic Probe from Agilent. The 545A is a Logic Probe from Agilent. | |
| The 546A is a Logic Probe from Agilent. The 546A is a Logic Probe from Agilent. | |
| The 54701A is an Active Probe from Agilent. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical power testing... | |
| The 5608-12-D is a PRT probe from Fluke. Features: –200 °C to 500 °C (80 mm minimum immersion) ± 0.01 short-term stability Dry-well reference with 90 ° bend 12 in... | |
| The 5608-9-D is a probe from Fluke. Features: 200°C to 160°C Calibration accuracy of ±0.05°C Transition junction and lead wires can withstand full PRT temperature range Unique probe seal of... | |
| The 5615-12-D is a reference probe from Fluke. Features: The 5615-12-D is a Platinum Resistance Thermometer (PRT) with an Inconel™ 600 sheath that’s 305 mm (12 in) long and 6.35... | |
| The 5616-12-S is a probe from Fluke. Features: Secondary Reference PRT 6.35 mm x 298 mm (0.250 x 11.75 in) –200 to 420 °C “S” (spade lugs) The 5616-12 is... | |
| The 5623B-6-P is a precision freezer probe from Fluke. Features: Fully immersible probe assembly to –100 °C NVLAP-accredited calibration, lab code 200706-0 Accuracy to ± 0.05 °C over the full... | |
| The 6517-RH is a probe from Keithley. Features: Humidity Probe with Extension Cable For use with: 6517A and 6517B Electrometers Specifications: Operating temperature range: –10°C to +60°C Operating humidity range:... | |
| The 731A is a probe from BK Precision. Probes can use pulse waveforms to test components without removing them from circuits with in-circuit capabilities. Additional Features: Measurement units: Knots, MPH,... | |
| The 760ATC is a probe from BK Precision. Probes can use pulse waveforms to test components without removing them from circuits with in-circuit capabilities. Additional Features: ATC Probe for the... | |
| The 760DOP is a probe from BK Precision. Probes can use pulse waveforms to test components without removing them from circuits with in-circuit capabilities. Additional Features: Dissolved Oxygen Probe for... | |
| The 760PH is a probe from BK Precision. Probes can use pulse waveforms to test components without removing them from circuits with in-circuit capabilities. Additional Features: Plug in the 760... | |
| The 80A03 is a probe from Tektronix. Additional Features: Interfaces Tektronix P7000 Series high-performance active and differential probes to TDS/CSA8000 series sampling scopes Enables true-differential probing using the Tektronix P7350... | |
| The 80I-410 is a 3 kHz, 400 A current probe from Fluke. Current Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and... | |
| The 80K-15 is a probe from Fluke. Probes can use pulse waveforms to test components without removing them from circuits with in-circuit capabilities. Additional Features: The 80K-15 is a high... | |
| The 80K-40 is a new Voltage Probe from Fluke. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical power... | |
| The 80K-6 is a new Voltage Probe from Fluke. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical power... | |
| The 80PK-25 is a probe from Fluke. Probes can use pulse waveforms to test components without removing them from circuits with in-circuit capabilities. Additional Features: Type-K thermocouple suitable for food... | |
| The 80PK-3A is a probe from Fluke. Additional Features: Type-K thermocouple for flat or curved surfaces such as plates and rollers Measurement range: 0 to 260°C One year warranty | |
| The 85024A is a probe from Agilent. Probes can use pulse waveforms to test components without removing them from circuits with in-circuit capabilities. Additional Features: Easy to perform in-circuit measurements... | |
| The 85RF is a probe from Fluke. Probes can use pulse waveforms to test components without removing them from circuits with in-circuit capabilities. Additional Features: Voltage Range: 0.25 to 30V... | |
| The 952001B is a probe from Boonton. Probes can use pulse waveforms to test components without removing them from circuits with in-circuit capabilities. Additional Features: Frequency range: 10 kHz to... | |
| The 975VP is a probe from Fluke. Additional Features: Probe extends reach of the Fluke 975 and 975V AirMeter Easy to use Reaches into small areas for accurate readings For... | |
| The A621 is a Current Probe from Tektronix. Current Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Purchase a current... | |
| The A622 is a Current Probe from Tektronix. Current Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Purchase a current... | |
| The A6302 is a Current Probe from Tektronix. Current Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Purchase a current... | |
| The A6302XL is a Current Probe from Tektronix. Current Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Purchase a current... | |
| The A6303 is a Current Probe from Tektronix. Current Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Purchase a current... | |
| The A6303XL is a Current Probe from Tektronix. Current Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Purchase a current... | |
| The A6304XL is a Current Probe from Tektronix. Current Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Purchase a current... | |
| The A6312 is a Current Probe from Tektronix. Current Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Purchase a current... | |
| The A6902A is a probe from Tektronix. Probes can use pulse waveforms to test components without removing them from circuits with in-circuit capabilities. Additional Features: Dc to 20 MHz Bandwidth... | |
| The ADP305 is a 100 MHz differential probe from LeCroy. A differential probe is an active probe that has two inputs. A negative and positive input along with a ground... | |
| The AP011 is a 120 kHz, 150 A current probe from LeCroy. Current Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and... | |
| The AP015 is a Current Probe from LeCroy. Current Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Purchase a current... | |
| The AP020 is a 1 GHz active probe from LeCroy. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical... | |
| The AP033 is a Differential Probe from LeCroy. A differential probe is an active probe that has two inputs. A negative and positive input along with a ground lead that... | |
| The AP291 is a probe from Sencore. Probes can use pulse waveforms to test components without removing them from circuits with in-circuit capabilities. Additional Features: Adjustable In-Circuit Test Probe Molded... | |
| The CLCE-400 is a probe from Com-Power. Features: Frequency Range: 10 kHz to 400 MHz Suitable for CISPR, Mil-Std 461 & DO-160 Individual calibration Three-year warranty Applications: In general, RF... | |
| The CLCI-100 is a probe from Com-Power. Probes can use pulse waveforms to test components without removing them from circuits with in-circuit capabilities. Additional Features: Frequency Range: 10 kHz to... | |
| The CP030 is a Current Probe from LeCroy. Current Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Purchase a current... | |
| The CP1-C (1006-448) is a probe from Megger. Features: Concentric Probe 1 - connect Concentric duplex connect probe Duplex connect concentric handspike with sprung loaded potential tip fitted with a... | |
| The CP1100 is a 20 kHz, 1.4 kA current probe from Gossen Metrawatt. Features: High accuracy Automatic zero balancing Auto Power Off Using advanced Hall effect technology Accessories: 1 -... | |
| The CP150 is a Current Probe from LeCroy. Current Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Purchase a current... | |
| The CP3 is a probe from BK Precision. Additional Features: Current Range: 2 A to 400 A, dc or ac Accuracy: ± (2% reading + 2A), dc or ac (Accuracy... | |
| The CP6220-NA is a Current Probe from CalTest. Current Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Purchase a current... | |
| The CP6770-EU is a 1 MHz, 70 A current probe from CalTest. Current Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and... | |
| The CP6770-NA is a Current Probe from CalTest. Current Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Purchase a current... | |
| The CT1 is a Current Probe from Tektronix. Current Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Purchase a current... | |
| The CT2 is a Current Probe from Tektronix. Current Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Purchase a current... | |
| The CT2674A is a new Voltage Probe from CalTest Electronics. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical... | |
| The CT2676A is a new Voltage Probe from CalTest Electronics. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical... | |
| The CT2676ARA is a new Voltage Probe from CalTest Electronics. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical... | |
| The CT2677ARA is a new Voltage Probe from CalTest Electronics. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical... | |
| The CT2703 is a new Voltage Probe from CalTest Electronics. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical... | |
| The CT2704 is a new Voltage Probe from CalTest Electronics. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical... | |
| The CT2704SA is a new Voltage Probe from CalTest Electronics. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical... | |
| The CT2840RA is a new Voltage Probe from CalTest Electronics. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical... | |
| The CT2982 is a new Voltage Probe from CalTest Electronics. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical... | |
| The CT3133 is a new Voltage Probe from CalTest Electronics. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical... | |
| The CT3133RA is a new Voltage Probe from CalTest Electronics. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical... | |
| The CT3288RA is a Voltage Probe from CalTest. The CT3288RA is a Voltage Probe from CalTest. | |
| The CT3686 is a Differential Probe from CalTest. A differential probe is an active probe that has two inputs. A negative and positive input along with a ground lead that... | |
| The CT3687 is a Differential Probe from CalTest. A differential probe is an active probe that has two inputs. A negative and positive input along with a ground lead that... | |
| The CT3688 is a Differential Probe from CalTest. A differential probe is an active probe that has two inputs. A negative and positive input along with a ground lead that... | |
| The CT4 is a Current Probe from Tektronix. Current Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Purchase a current... | |
| The CT4066 is a 25 MHz differential probe from CalTest. A differential probe is an active probe that has two inputs. A negative and positive input along with a ground... | |
| The CT4071 is a 50 MHz differential probe from CalTest. A differential probe is an active probe that has two inputs. A negative and positive input along with a ground... | |
| The CT4072 is a 100 MHz differential probe from CalTest. A differential probe is an active probe that has two inputs. A negative and positive input along with a ground... | |
| The CT6 is a Current Probe from Tektronix. Current Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Purchase a current... | |
| The DP1-C (1006-450) is a probe from Megger. Features: Duplex connect probe 10 A 14 m ohm 6 mm Any duplex connect test lead and extension lead CAT III 600... | |
| The DP120 is a Differential Probe from Fluke. A differential probe is an active probe that has two inputs. A negative and positive input along with a ground lead that... | |
| The DXC100A is a 100 MHz differential probe from LeCroy. A differential probe is an active probe that has two inputs. A negative and positive input along with a ground... | |
| The E2310A is a used logic probe from Agilent. Use an electrical probe to test equipment and measure currents and voltages. Probes can use pulse waveforms to test components without... | |
| The E2406A is a used logic probe from Agilent. Use an electrical probe to test equipment and measure currents and voltages. Probes can use pulse waveforms to test components without... | |
| The E2420A is a logic probe from Agilent. Use an electrical probe to test equipment and measure currents and voltages. Probes can use pulse waveforms to test components without removing... | |
| The E2426B is a used logic probe from Agilent. Use an electrical probe to test equipment and measure currents and voltages. Probes can use pulse waveforms to test components without... | |
| The E2459A is a used logic probe from Agilent. Use an electrical probe to test equipment and measure currents and voltages. Probes can use pulse waveforms to test components without... | |
| The E2487C is a used logic probe from Agilent. Use an electrical probe to test equipment and measure currents and voltages. Probes can use pulse waveforms to test components without... | |
| The E2678A is a Differential Probe from Agilent. A differential probe is an active probe that has two inputs. A negative and positive input along with a ground lead that... | |
| The E5351A is a probe from Agilent. Probes can use pulse waveforms to test components without removing them from circuits with in-circuit capabilities. Additional Features: 34 channels, single-ended clock and... | |
| The E5383A is a Probe from Agilent. The E5383A is a Probe from Agilent. | |
| The F-120-9B is a probe from FCC. Probes can use pulse waveforms to test components without removing them from circuits with in-circuit capabilities. Additional Features: The Fisher Custom Communications (FCC)... | |
| The F-50 is a probe from FCC. Probes can use pulse waveforms to test components without removing them from circuits with in-circuit capabilities. Additional Features: The FCC F-50, Current Probe,... | |
| The F-61 is a probe from FCC. Probes can use pulse waveforms to test components without removing them from circuits with in-circuit capabilities. Additional Features: Frequency: 1 MHz - 1... | |
| The F-65 is a probe from FCC. Probes can use pulse waveforms to test components without removing them from circuits with in-circuit capabilities. Additional Features: Frequency: 100 kHz - 1... | |
| The FCLC-100 is a probe from Com-Power. Probes can use pulse waveforms to test components without removing them from circuits with in-circuit capabilities. Additional Features: Frequency Range: 10 kHz to... | |
| The Fluke TP920 is one of our Factory New Test Probe Adapter Sets. Additional Features: Set of 2 IC adapters (1 red, 1 black) Set of 2 extended probe tips... | |
| The GCP-005 is a current probe from Instek. Current Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Purchase a current... | |
| The GCP-020 is a 40 kHz, 240 A current probe from Instek. Current Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and... | |
| The GCP-100 is a 100 kHz, 100 A current probe from Instek. Current Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and... | |
| The GCP-1030 is a Current Probe from Instek. Current Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Purchase a current... | |
| The GCP-530 is a 50 MHz, 30 A current probe from Instek. Current Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and... | |
| The GDP-025 is a 25 MHz differential probe from Instek. A differential probe is an active probe that has two inputs. A negative and positive input along with a ground... | |
| The GE1511 is a new Voltage Probe from CalTest Electronics. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical... | |
| The GE1521 is a new Voltage Probe from CalTest Electronics. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical... | |
| The GE3125 is a new Voltage Probe from CalTest Electronics. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical... | |
| The GE3225 is a new Voltage Probe from CalTest Electronics. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical... | |
| The GE3421 is a new Voltage Probe from CalTest Electronics. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical... | |
| The GE3425 is a new Voltage Probe from CalTest Electronics. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical... | |
| The GE4511RA is a new Voltage Probe from CalTest Electronics. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical... | |
| The GE4521RA is a new Voltage Probe from CalTest Electronics. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical... | |
| The GKT-008 is a probe from Instek. Features: PR-01: AC voltage probe, 150kHz ~ 30MHz PR-02: Electric field probe, 30MHz ~ 3GHz ANT-04: Magnetic field probe, 30MHz ~ 3GHz ANT-05:... | |
| The GLP-1A is a new logic probe from Instek. Use an electrical probe to test equipment and measure currents and voltages. Probes can use pulse waveforms to test components without... | |
| The GTL-08LA is a logic probe from Instek. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical power testing... | |
| The GTL-16LA is a logic probe from Instek. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical power testing... | |
| The GTP-020A-4 is a new Voltage Probe from Instek. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical power... | |
| The GTP-033A is a 35 MHz voltage probe from Instek. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical... | |
| The GTP-352R is a 350 MHz voltage probe from Instek. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical... | |
| The GTZ3196000R0001 is a floor probe from Gossen Metrawatt. Features: Floor probe This metallic tripod-type measurement electrode can be used for- Determination of electrical resistance at elastic floor coverings in... | |
| The HFP1000 is a 1 GHz active probe from LeCroy. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical... | |
| The HFP2500 is a 2.5 GHz active probe from LeCroy. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical... | |
| The HI-2721 is a Probe from Holaday Industries. The HI-2721 is a Probe from Holaday Industries. | |
| The HI-4455 is a probe from ETS Lindgren. HI-4455 Additional Features: Frequency response: 200 kHz to 40 GHz Dynamic range: 2 to 300 Volts per meter (V/m). Linearity: ± 0.5... | |
| The I1000S is a 100 kHz, 1 kA current probe from Fluke. Features: Allows accurate measurement of currents from 100 mA to 1000 A rms, 5 Hz to 100 kHz... | |
| The I17XX-FLEX1.5KI is a 69 Hz, 1.5 kA current probe from Fluke. Current Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and... | |
| The I17XX-FLEX1.5KIP/3PK is a 69 Hz, 1.5 kA current probe from Fluke. Features: Fluke I17XX-FLEX1.5KIP/3PK Long Flexible Current Probe, 6000A, 24", Three Pack Dimensions - 8 x 8 x 1.2"... | |
| The I17XX-FLEX1.5KIP/4PK is a 1.5 kA current probe from Fluke. Features: 24" long flexible current probes For Fluke 1740 Loggers The Fluke I17XX-FLEX1.5KIP/4PK , 24 inch iFlex flexible current probes... | |
| The I17XX-FLEX3000/4PK is a 69 Hz current probe from Fluke. Features: iFlex flexible current probe (24 inch) Measure to 3000A AC while providing the ultimate measurement flexibility Connect directly to... | |
| The I17XX-FLEX3KIP/3PK is a 3 kA current probe from Fluke. Features: Fluke I17XX-FLEX3KIP/3PK Long Flexible Current Probe, 6000A, 24", Three Pack Dimensions - 8 x 8 x 1.2" (203.2 x... | |
| The I17XX-FLEX3KIP/4PK is a 3 kA current probe from Fluke. Features: Four pack of 3,000A 24" long flexible current probes For Fluke 1740 Loggers The Fluke I17XX-FLEX3KIP/4PK, 24 inch iFlex... | |
| The I17XX-FLEX6KIP/3PK is a 6 kA current probe from Fluke. Features: Fluke I17XX-FLEX6KIP/3PK Long Flexible Current Probe, 6000A, 24", Three Pack Dimensions - 8 x 8 x 1.2" (203.2 x... | |
| The I17XX-FLEX6KIP/4PK is a 5 kHz current probe from Fluke. Features: Four pack of 6,000A 36" long flexible current probes For Fluke 1740 Loggers Accessories: Fluke I17XX-FLEX6KIP/4PK Long Flexible Current... | |
| The I200 is a 10 MHz, 200 A current probe from Fluke. Features: Companion to a DMM for measuring up to 200 A AC 1 mA per Amp output guarantees... | |
| The I2000 FLEX is a 20 kHz, 2 kA current probe from Fluke. Features: Three ranges: 20A, 200 A & 2000 A, 100 mV/A, 10 mV/A & 1 mV/A output... | |
| The I200S is a 10 MHz, 200 A current probe from Fluke. Features: Companion to your scopemeter, power quality meter or digital multimeter to measure up to 200 A AC... | |
| The I3000 FLEX-4PK is a 50 kHz current probe from Fluke. Features: Three ranges- 30 A, 300 A, 3000 A, 1, 10 or 100 mV/A output Ideal for current measurement... | |
| The I310S is a Current Probe from Fluke. Current Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Purchase a current... | |
| The I430-FLEXI-TF-4PK is a 7 kHz current probe from Fluke. Specifications: Probe and cable material - TPE rubber, reinforced insulation Couplings material - Polypropylene, UL94 V-0 Probe cable length -... | |
| The I6000S FLEX-24 is a 50 MHz current probe from Fluke. Specifications: Head Cable Length (double insulated) - 610 mm (24 in.) Current Ranges - 60 A / 600 A... | |
| The I6000S FLEX-36 is a 50 MHz current probe from Fluke. Specifications: Head Cable Length (double insulated) - 915mm (36 in.) Current Ranges - 60 A / 600 A /... | |
| The I800 is a 10 MHz, 800 A current probe from Fluke. Features: Measures AC current from 100 mA to 800 A rms 30 Hz to 10 kHz frequency range... | |
| The K18HW-2STM1 is a probe from Tektronix. Additional Features: 4x STM-1/OC-3 receiver ports with LC connector HW based AAL-2 and AAL-5 reassembling HW based filters (VPI/VCI, UTRAN protocol-specific such as... | |
| The K18HW-E1 is a probe from Tektronix. Additional Features: 8x RJ-45 ports for 16 E1/DS1/J1 receivers (8x bi-directional links) High-impedance connection RJ-45 connectors with cables to adapt to all standards... | |
| The KC27 is a kelvin probe from Gossen Metrawatt. Features: Allows for compensation of cable resistance Consists of 2 probes with stainless steel tips The Gossen Metrawatt KC27 kelvin probe... | |
| The KC27 is a Probe from Gossen Metrawatt. The KC27 is a Probe from Gossen Metrawatt. | |
| The LP2540C is a logic probe from BK Precision. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical power... | |
| The LP2560 is a logic probe from BK Precision. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical power... | |
| The LP25A is a used logic probe from Wavetek. Use an electrical probe to test equipment and measure currents and voltages. Probes can use pulse waveforms to test components without... | |
| The MS-500 is a used logic probe from LeCroy. Use an electrical probe to test equipment and measure currents and voltages. Probes can use pulse waveforms to test components without... | |
| The N2771A is a used Voltage Probe from Agilent. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical power... | |
| The N2772A is a Differential Probe from Agilent. A differential probe is an active probe that has two inputs. A negative and positive input along with a ground lead that... | |
| The N2791A is a 25 MHz differential probe from Agilent. Additional Features: 25 MHz bandwidth User-selectable attenuation settings of 10:1 or 100:1 Rated to measure differential and common mode voltage... | |
| The N2874A is a used Voltage Probe from Agilent. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical power... | |
| The N2894A is a 700 MHz, 300 V voltage probe from Agilent. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of... | |
| The N4850A is a used logic probe from Agilent. Use an electrical probe to test equipment and measure currents and voltages. Probes can use pulse waveforms to test components without... | |
| The NFP-3 is a probe from Rigol. Features: Minimum resolution: 2mm; able to capture near field radiation of single circuit line Applicable for electromagnetic leakage testing inside the cable A... | |
| The P2100 is a Voltage Probe from Tektronix. The P2100 is a Voltage Probe from Tektronix. | |
| The P2220 is a 30 V voltage probe from Tektronix. Features: 1x/10x Attenuation 200 MHz Bandwidth 1.5 m Length UL3111-1, CSA1010.1, EN61010-1, EN61010-2-031, and IEC61010-2-031 Applications: Relative Low-frequency Measurements Low-frequency... | |
| The P2220 is a new Voltage Probe from Tektronix. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical power... | |
| The P2221 is a new Voltage Probe from Tektronix. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical power... | |
| The P3010 is a new Voltage Probe from Tektronix. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical power... | |
| The P3010 is a Voltage Probe from Tektronix. The P3010 is a Voltage Probe from Tektronix. | |
| The P3420 is a probe from Tektronix. Additional Features: Channels: 12 VOH: -2.0 V to +7.0 V into 1 MOhm VOL: -3.0Vto+6.0Vinto 1 MOhm Resolution: 0.1 V. Maximum Swing: 9.0... | |
| The P5050B is a new Voltage Probe from Tektronix. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical power... | |
| The P5100 is a used Voltage Probe from Tektronix. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical power... | |
| The P5100A is a new Voltage Probe from Tektronix. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical power... | |
| The P5102 is a used Voltage Probe from Tektronix. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical power... | |
| The P5120 is a 200 MHz voltage probe from Tektronix. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical... | |
| The P5122 is a new Voltage Probe from Tektronix. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical power... | |
| The P5122-PKG is a 200 MHz, 1 kV voltage probe from Tektronix. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of... | |
| The P5150 is a new Voltage Probe from Tektronix. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical power... | |
| The P5200 is an Differential Probe from Tektronix. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical power testing... | |
| The P5200A is a Differential Probe from Tektronix. A differential probe is an active probe that has two inputs. A negative and positive input along with a ground lead that... | |
| The P5202A is a Differential Probe from Tektronix. A differential probe is an active probe that has two inputs. A negative and positive input along with a ground lead that... | |
| The P5205 is a Differential Probe from Tektronix. A differential probe is an active probe that has two inputs. A negative and positive input along with a ground lead that... | |
| The P5205A is a 100 MHz differential probe from Tektronix. A differential probe is an active probe that has two inputs. A negative and positive input along with a ground... | |
| The P5205A is a Differential Probe from Tektronix. A differential probe is an active probe that has two inputs. A negative and positive input along with a ground lead that... | |
| The P5210 is a Differential Probe from Tektronix. A differential probe is an active probe that has two inputs. A negative and positive input along with a ground lead that... | |
| The P5210A is a Differential Probe from Tektronix. A differential probe is an active probe that has two inputs. A negative and positive input along with a ground lead that... | |
| The P6006 is a Voltage Probe from Tektronix. The P6006 is a Voltage Probe from Tektronix. | |
| The P6007 is a Voltage Probe from Tektronix. The P6007 is a Voltage Probe from Tektronix. | |
| The P6008 is a 100 MHz, 600 V voltage probe from Tektronix. The P6008 is a Voltage Probe from Tektronix. | |
| The P6009 is a Voltage Probe from Tektronix. The P6009 is a Voltage Probe from Tektronix. | |
| The P6013A is a Voltage Probe from Tektronix. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical power testing... | |
| The P6015A is a 75 MHz, 20 kV voltage probe from Tektronix. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of... | |
| The P6015A is a new Voltage Probe from Tektronix. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical power... | |
| The P6021 is a Current Probe from Tektronix. Current Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Purchase a current... | |
| The P6021A is a Current Probe from Tektronix. Current Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Purchase a current... | |
| The P6022 is a Current Probe from Tektronix. Current Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Purchase a current... | |
| The P6045 is a Probe from Tektronix. The P6045 is a Probe from Tektronix. | |
| The P6046 is a differential probe from Tektronix. A differential probe is an active probe that has two inputs. A negative and positive input along with a ground lead that... | |
| The P6047 is a Voltage Probe from Tektronix. The P6047 is a Voltage Probe from Tektronix. | |
| The P6053B is a Voltage Probe from Tektronix. The P6053B is a Voltage Probe from Tektronix. | |
| The P6056 is a Voltage Probe from Tektronix. The P6056 is a Voltage Probe from Tektronix. | |
| The P6063B is a Voltage Probe from Tektronix. The P6063B is a Voltage Probe from Tektronix. | |
| The P6065 is a Voltage Probe from Tektronix. The P6065 is a Voltage Probe from Tektronix. | |
| The P6101B is a new Voltage Probe from Tektronix. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical power... | |
| The P6105 is an Active Probe from Tektronix. The P6105 is an Active Probe from Tektronix. | |
| The P6105A is a used Voltage Probe from Tektronix. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical power... | |
| The P6106A is a used Voltage Probe from Tektronix. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical power... | |
| The P6108 is a used Voltage Probe from Tektronix. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical power... | |
| The P6109 is a Voltage Probe from Tektronix. The P6109 is a Voltage Probe from Tektronix. | |
| The P6109B is a used Voltage Probe from Tektronix. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical power... | |
| The P6111B is a used Voltage Probe from Tektronix. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical power... | |
| The P6112 is a 400 V voltage probe from Tektronix. Features: 10X, 100 MHz, 300 V CAT II Applications: Mixture of High, Medium, and Low-frequency General-purpose Relative Measurements Engineering and... | |
| The P6114B is a used Voltage Probe from Tektronix. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical power... | |
| The P6117 is a used Voltage Probe from Tektronix. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical power... | |
| The P6121 is a Voltage Probe from Tektronix. The P6121 is a Voltage Probe from Tektronix. | |
| The P6122 is a used Voltage Probe from Tektronix. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical power... | |
| The P6131 is a used Voltage Probe from Tektronix. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical power... | |
| The P6133 is a used Voltage Probe from Tektronix. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical power... | |
| The P6134C is a used Voltage Probe from Tektronix. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical power... | |
| The P6136 is a used Voltage Probe from Tektronix. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical power... | |
| The P6137 is a used Voltage Probe from Tektronix. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical power... | |
| The P6138 is a used Voltage Probe from Tektronix. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical power... | |
| The P6138A is a used Voltage Probe from Tektronix. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical power... | |
| The P6139A is a used Voltage Probe from Tektronix. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical power... | |
| The P6139B is a new Voltage Probe from Tektronix. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical power... | |
| The P6150 is a probe from Tektronix. Probes can use pulse waveforms to test components without removing them from circuits with in-circuit capabilities. Additional Features: DC to 9 GHz Nominal... | |
| The P6150 is a probe from Tektronix. Additional Features: DC to 9 GHz Nominal length: 1 m. Attenuation: 10X: ±2%, 1X: ±2% Bandwidth: 9 GHz, ≥3 GHz Rise time: <38.8... | |
| The P6156 is a used Voltage Probe from Tektronix. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical power... | |
| The P6201 is a Active Probe from Tektronix. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical power testing... | |
| The P6202A is a Active Probe from Tektronix. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical power testing... | |
| The P6204 is a Active Probe from Tektronix. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical power testing... | |
| The P6205 is a Active Probe from Tektronix. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical power testing... | |
| The P6217 is a Active Probe from Tektronix. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical power testing... | |
| The P6230 is a 1.5 GHz active probe from Tektronix. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical... | |
| The P6231 is a 1.5 GHz active probe from Tektronix. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical... | |
| The P6243 is a Active Probe from Tektronix. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical power testing... | |
| The P6245 is a Active Probe from Tektronix. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical power testing... | |
| The P6246 is a 400 MHz differential probe from Tektronix. A differential probe is an active probe that has two inputs. A negative and positive input along with a ground... | |
| The P6246 is a Differential Probe from Tektronix. A differential probe is an active probe that has two inputs. A negative and positive input along with a ground lead that... | |
| The P6247 is a Differential Probe from Tektronix. A differential probe is an active probe that has two inputs. A negative and positive input along with a ground lead that... | |
| The P6248 is a Differential Probe from Tektronix. A differential probe is an active probe that has two inputs. A negative and positive input along with a ground lead that... | |
| The P6249 is a Active Probe from Tektronix. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical power testing... | |
| The P6251 is a Differential Probe from Tektronix. A differential probe is an active probe that has two inputs. A negative and positive input along with a ground lead that... | |
| The P6302 is a Current Probe from Tektronix. Current Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Purchase a current... | |
| The P6303 is a Current Probe from Tektronix. Current Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Purchase a current... | |
| The P6316 is a logic probe from Tektronix. Features: One, 16-channel digital probe Specifications: Threshold Accuracy: ± (100 mV + 3% of threshold) Threshold Range: ±20 V Maximum nondestructive input... | |
| The P6316 is a new logic probe from Tektronix. Use an electrical probe to test equipment and measure currents and voltages. Probes can use pulse waveforms to test components without... | |
| The P6330 is a Differential Probe from Tektronix. A differential probe is an active probe that has two inputs. A negative and positive input along with a ground lead that... | |
| The P6339A is a used Voltage Probe from Tektronix. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical power... | |
| The P6451 is a used logic probe from Tektronix. Use an electrical probe to test equipment and measure currents and voltages. Probes can use pulse waveforms to test components without... | |
| The P6453 is a used logic probe from Tektronix. Use an electrical probe to test equipment and measure currents and voltages. Probes can use pulse waveforms to test components without... | |
| The P6616 is a logic probe from Tektronix. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical power testing... | |
| The P6780 is a Differential Probe from Tektronix. A differential probe is an active probe that has two inputs. A negative and positive input along with a ground lead that... | |
| The P7225 is a 2.5 GHz active probe from Tektronix. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical... | |
| The P7225 is a Active Probe from Tektronix. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical power testing... | |
| The P7240 is a 4 GHz active probe from Tektronix. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical... | |
| The P7260 is a 6 GHz active probe from Tektronix. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical... | |
| The P7260 is an Active Probe from Tektronix. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical power testing... | |
| The P7313 is a Differential Probe from Tektronix. A differential probe is an active probe that has two inputs. A negative and positive input along with a ground lead that... | |
| The P7330 is a Differential Probe from Tektronix. A differential probe is an active probe that has two inputs. A negative and positive input along with a ground lead that... | |
| The P7350 is a Differential Probe from Tektronix. A differential probe is an active probe that has two inputs. A negative and positive input along with a ground lead that... | |
| The P7380 is a Differential Probe from Tektronix. A differential probe is an active probe that has two inputs. A negative and positive input along with a ground lead that... | |
| The P7380A is a Differential Probe from Tektronix. A differential probe is an active probe that has two inputs. A negative and positive input along with a ground lead that... | |
| The P7380SMA is a Differential Probe from Tektronix. A differential probe is an active probe that has two inputs. A negative and positive input along with a ground lead that... | |
| The P7504 is a 4 GHz differential probe from Tektronix. A differential probe is an active probe that has two inputs. A negative and positive input along with a ground... | |
| The P7513 is a Differential Probe from Tektronix. A differential probe is an active probe that has two inputs. A negative and positive input along with a ground lead that... | |
| The P7516 is a Differential Probe from Tektronix. A differential probe is an active probe that has two inputs. A negative and positive input along with a ground lead that... | |
| The P7520 is a 20 GHz differential probe from Tektronix. Features: Bandwidth: >20 GHz Risetime 10% - 90% <27 ps (guaranteed) Risetime 20% - 80% <18 ps (typical) The Tektronix... | |
| The P7520 is a Differential Probe from Tektronix. A differential probe is an active probe that has two inputs. A negative and positive input along with a ground lead that... | |
| The P8018 is a probe from Tektronix. Probes can use pulse waveforms to test components without removing them from circuits with in-circuit capabilities. Additional Features: 20 GHz Probe Tip Bandwidth... | |
| The P80318 is a 18 GHz differential probe from Tektronix. Features: 18 GHz Bandwidth Direct in Circuit TDR Testing Reliable and Repeatable Resolution of Impedance Variations to 0.12" Adjustable Probe... | |
| The PM8927A is a Voltage Probe from Philips. The PM8927A is a Voltage Probe from Philips. | |
| The PP005A is a 500 MHz, 600 V voltage probe from LeCroy. Features: 500 MHz bandwidth (typical) ÷10 ±1% Attenuation 10 Mv ±1% Input Resistance 11 pF ±0.5 pF Input... | |
| The PP007-WR is a used Voltage Probe from LeCroy. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical power... | |
| The PP010 is a 600 V voltage probe from LeCroy. Specifications: -Electrical Characteristics Bandwidth - DC to 200 MHz (±3 dB) Attenuation - 10:1 ±3% Input RC - 10 M? | |
| The PP063 is an 8 GHz voltage probe from LeCroy. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical... | |
| The PP065 is a 1 GHz voltage probe from LeCroy. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical... | |
| The PP066 is a used Voltage Probe from LeCroy. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical power... | |
| The PR-55 is a new Voltage Probe from BK Precision. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical... | |
| The PR-60 is a Differential Probe from BK Precision. A differential probe is an active probe that has two inputs. A negative and positive input along with a ground lead... | |
| The PR150B is a new Voltage Probe from BK Precision. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical... | |
| The PR2000B is a new Voltage Probe from BK Precision. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical... | |
| The PR250B is a new Voltage Probe from BK Precision. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical... | |
| The PR28A is a probe from BK Precision. Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Use a high-voltage probe... | |
| The PR33A is a probe from BK Precision. Probes can use pulse waveforms to test components without removing them from circuits with in-circuit capabilities. Additional Features: 15/90 MHz Bandwidth X1/X10... | |
| The PR500B is a new Voltage Probe from BK Precision. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical... | |
| The PS-400 is a probe from Com-Power. Probes can use pulse waveforms to test components without removing them from circuits with in-circuit capabilities. Additional Features: 2 E-Field probes Stub probe... | |
| The PS-500 is a probe from Com-Power. Probes can use pulse waveforms to test components without removing them from circuits with in-circuit capabilities. Additional Features: 2 E-Field probes Stub probe... | |
| The PVP2150 is a 150 MHz, 300 V voltage probe from Rigol. Features: 300 V 150 MHz PVP2150: 1X/35MHz, 10X/150MHz, one/two Probes Kit 10X or 1X Switchable 10 pF to... | |
| The PVP2350 is a 350 MHz, 300 V voltage probe from Rigol. Features: 300 V 350 MHz PVP2350: 1X/35MHz, 10X/350MHz, one/two Probes Kit 10X or 1X Switchable 10 pF to... | |
| The RP1000P is a probe from Rigol. Features: Four channel power supply RP1003C/RP1004C/RP10 05C probe power supply Works with- DS1 DS1Z DS2 DS4 DS6 MSO1 MSO2 MSO4 The Rigol RP1000P... | |
| The RP1001C is a 300 kHz, 100 A current probe from Rigol. Features: DC and AC Frequency range: DC to 300KHz Ranges of 0.01V/A,0.1V/A Battery powered 9V internal for maximum... | |
| The RP1002C is a 1 MHz, 100 A current probe from Rigol. Features: Current Probe DC-1 MHz 100A peak Works with- DS1 DS1Z DS2 DS4 DS6 MSO1 MSO2 MSO4 Accessories:... | |
| The RP1003C is a 50 MHz, 50 A current probe from Rigol. Features: Highly accurate current detection Easy current measurement Broadband frequency characteristics - DC to 50MHz Compact design, permits... | |
| The RP1004C is a 100 MHz, 50 A current probe from Rigol. Features: Highly accurate current detection Easy current measurement Broadband frequency characteristics - DC to 100MHz Compact design, permits... | |
| The RP1005C is a 10 MHz, 300 A current probe from Rigol. Features: Highly accurate current detection Easy current measurement Broadband frequency characteristics - DC to 10MHz Large diameter allows... | |
| The RP1010H is a 40 MHz, 10 kV voltage probe from Rigol. Features: High Voltage Probe 40MHz bandwidth 10kV max DC voltage 1000:1 Works with- DS1 DS1Z DS2 DS4 DS6... | |
| The RP1018H is a 150 MHz, 18 kV voltage probe from Rigol. Features: High Voltage Probe 150MHz bandwidth 18kV max DC voltage 1000:1 Works with- DS1 DS1Z DS2 DS4 DS6... | |
| The RP1025D is a 25 MHz differential probe from Rigol. Features: High Voltage Differential Probe DC-25 MHz 1400 Vpp Works with- DS1 DS1Z DS2 DS4 DS6 MSO1 MSO2 MSO4 Accessories:... | |
| The RP1050D is a 50 MHz differential probe from Rigol. Features: High Voltage Differential Probe DC-50 MHz 7000 Vpp Works with- DS1 DS1Z DS2 DS4 DS6 MSO1 MSO2 MSO4 Accessories:... | |
| The RP1100D is a 100 MHz differential probe from Rigol. Features: High Voltage Differential Probe DC-100 MHz 7000 Vpp Works with- DS1 DS1Z DS2 DS4 DS6 MSO1 MSO2 MSO4 Accessories:... | |
| The RP1300H is a 300 MHz, 2 kV voltage probe from Rigol. Features: Voltage probe 300 MHz 2 kV Works with- DS1 DS1Z DS2 DS4 DS6 MSO1 MSO2 MSO4 Accessories:... | |
| The RP2200 is a 150 MHz, 300 V voltage probe from Rigol. Features: Voltage probe 150 MHz 300 V Works With- DS1 DS1Z MSO1 Accessories: Probe Tip Hook Tip Adjustment... | |
| The RP3300A is a 300 MHz, 300 V voltage probe from Rigol. Features: Voltage probe 300 MHz 300 V Works with- DS1 DS1Z DS2 DS4 DS6 MSO1 MSO2 MSO4 Accessories:... | |
| The RP3500A is a 500 MHz, 300 V voltage probe from Rigol. Features: Voltage probe 500 MHz 300 V Works with- DS1 DS1Z DS2 DS4 DS6 MSO1 MSO2 MSO4 Accessories:... | |
| The RP5600A is a 600 MHz, 300 V voltage probe from Rigol. Features: Voltage probe 300 V Up to 600 MHz analog bandwidth Precise and tenuous probe tip Auto identification... | |
| The RP6150A is a 1.5 GHz, 7 V voltage probe from Rigol. Features: Voltage probe 1.5 GHz 7 V Works with- DS6 Accessories: Probe Retractable hook tip Marker rings (yellow,... | |
| The RP7080 is a 800 MHz active probe from Rigol. Features: Bandwidth: DC to 800MHz Maximum Voltage: 30V Peak, CAT I Compatible with Rigol DS/MSO4000 series and DS6000 series oscilloscopes... | |
| The RP7080S is a 800 MHz active probe from Rigol. Features: Bandwidth: DC to 800MHz Maximum Voltage: 30V Peak, CAT I Compatible with Rigol DS/MSO4000 series and DS6000 series oscilloscopes... | |
| The RP7150 is a 1.5 GHz active probe from Rigol. Features: Bandwidth: DC to 1.5GHz Maximum Voltage: 30V Peak, CAT I Compatible with Rigol DS/MSO4000 series and DS6000 series oscilloscopes... | |
| The RP7150S is a 1.5 GHz active probe from Rigol. Features: Bandwidth: DC to 1.5GHz Maximum Voltage: 30V Peak, CAT I Compatible with Rigol DS/MSO4000 series and DS6000 series oscilloscopes... | |
| The RPL1116 is a logic probe from Rigol. Features: Logic Probe For the Rigol MSO1000Z Series Oscilloscopes MSO add-on for DS1000Z Plus Series Works with- DS1 DS1Z DS2 DS4 DS6... | |
| The RPL2316 is a logic probe from Rigol. Features: Works with- MSO2 MSO4 Accessories: Parallel data cable - 1-off Active logic head - 1-off Data leads - 20-off Grabbers -... | |
| The S4 is a probe from Tektronix. Probes can use pulse waveforms to test components without removing them from circuits with in-circuit capabilities. Additional Features: Rise time: 25 ps (observed... | |
| The SK2 is a probe cable from Gossen Metrawatt. Features: Test probe 2m cable For high-voltage tests The Gossen Metrawatt SK2 is a probe cable (2m) for a protective conductor... | |
| The SP4F (1007-156) is a probe from Megger. Features: SP4F Remote Probe For Megger MIT320 and MIT330 Replacement for Megger 6220-809 The SP4F (1007-156) is a remote switch probe. | |
| The TAP1500 is a Active Probe from Tektronix. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical power testing... | |
| The TAP2500 is a 2.5 GHz active probe from Tektronix. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical... | |
| The TAP2500 is a Active Probe from Tektronix. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical power testing... | |
| The TAP3500 is an Active Probe from Tektronix. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical power testing... | |
| The TAP4000 is a 4 GHz active probe from Tektronix. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical... | |
| The TCP0020 is a Current Probe from Tektronix. Current Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Purchase a current... | |
| The TCP0030 is a Current Probe from Tektronix. Current Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Purchase a current... | |
| The TCP0030A is a Current Probe from Tektronix. Current Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Purchase a current... | |
| The TCP0150 is a 20 Hz, 150 A current probe from Tektronix. Additional Features: Easy to Use and Accurate AC/DC Current Measurements Connects Directly to DPO4000, MSO4000 and DPO7000 Series... | |
| The TCP0150 is a 20 MHz, 150 A current probe from Tektronix. Additional Features: Easy to Use and Accurate AC/DC Current Measurements Connects Directly to DPO4000, MSO4000 and DPO7000 Series... | |
| The TCP202 is a Current Probe from Tektronix. Current Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Purchase a current... | |
| The TCP2020 is a 50 MHz, 20 A current probe from Tektronix. Additional Features: 20 ARMS Maximum Current Capability 100 A Peak Pulse Current Capability 10 mA/mV Sensitivity BNC Output... | |
| The TCP2020 is a Current Probe from Tektronix. Current Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Purchase a current... | |
| The TCP202A is a Current Probe from Tektronix. Current Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Purchase a current... | |
| The TCP303 is a Current Probe from Tektronix. Current Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Purchase a current... | |
| The TCP305 is a Current Probe from Tektronix. Current Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Purchase a current... | |
| The TCP305A is a Current Probe from Tektronix. Current Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Purchase a current... | |
| The TCP312A is a Current Probe from Tektronix. Current Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Purchase a current... | |
| The TCP404XL is a Current Probe from Tektronix. Current Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Purchase a current... | |
| The TDP0500 is a Differential Probe from Tektronix. A differential probe is an active probe that has two inputs. A negative and positive input along with a ground lead that... | |
| The TDP1000 is a Differential Probe from Tektronix. A differential probe is an active probe that has two inputs. A negative and positive input along with a ground lead that... | |
| The TDP1500 is a Differential Probe from Tektronix. A differential probe is an active probe that has two inputs. A negative and positive input along with a ground lead that... | |
| The TDP3500 is a Differential Probe from Tektronix. A differential probe is an active probe that has two inputs. A negative and positive input along with a ground lead that... | |
| The TDP4000 is a 4 GHz differential probe from Tektronix. A differential probe is an active probe that has two inputs. A negative and positive input along with a ground... | |
| The TDP7704 is a 4 GHz differential probe from Tektronix. A differential probe is an active probe that has two inputs. A negative and positive input along with a ground... | |
| The TDP7706 is a 6 GHz differential probe from Tektronix. A differential probe is an active probe that has two inputs. A negative and positive input along with a ground... | |
| The THDP0100 is a Differential Probe from Tektronix. A differential probe is an active probe that has two inputs. A negative and positive input along with a ground lead that... | |
| The THDP0200 is a Differential Probe from Tektronix. A differential probe is an active probe that has two inputs. A negative and positive input along with a ground lead that... | |
| The TIVM02 is a 200 MHz differential probe from Tektronix. A differential probe is an active probe that has two inputs. A negative and positive input along with a ground... | |
| The TIVM02L is a 200 MHz differential probe from Tektronix. A differential probe is an active probe that has two inputs. A negative and positive input along with a ground... | |
| The TIVM05 is a 500 MHz differential probe from Tektronix. A differential probe is an active probe that has two inputs. A negative and positive input along with a ground... | |
| The TIVM05L is a 500 MHz differential probe from Tektronix. A differential probe is an active probe that has two inputs. A negative and positive input along with a ground... | |
| The TIVM1 is a 1 GHz differential probe from Tektronix. A differential probe is an active probe that has two inputs. A negative and positive input along with a ground... | |
| The TIVM1L is a 1 GHz differential probe from Tektronix. A differential probe is an active probe that has two inputs. A negative and positive input along with a ground... | |
| The TL8SM is a probe from BK Precision. Probes can use pulse waveforms to test components without removing them from circuits with in-circuit capabilities. Additional Features: SMD Tweezer Probe The... | |
| The TL910 is a probe from Fluke. Features: Includes three sets of springloaded gold tips and two sets of stainless steel tips Tip length up to 100 mm (4 in)... | |
| The TLP058 is a logic probe from Tektronix. Use an electrical probe to test equipment and measure currents and voltages. Probes can use pulse waveforms to test components without removing... | |
| The TMDP0200 is a Differential Probe from Tektronix. A differential probe is an active probe that has two inputs. A negative and positive input along with a ground lead that... | |
| The TP220 is a Probe from Fluke. The TP220 is a Probe from Fluke. | |
| The TPP0100 is a new Voltage Probe from Tektronix. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical power... | |
| The TPP0101 is a new Voltage Probe from Tektronix. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical power... | |
| The TPP0200 is a new Voltage Probe from Tektronix. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical power... | |
| The TPP0201 is a 200 MHz, 300 V voltage probe from Tektronix. Additional Features: 10X Attenuation 200 MHz Bandwidth 1.3 m Length UL61010-031;2007, CAN/CSA C22.2 No. 61010-031-07, IEC61010-031; IEC 61010-031/A1:2008... | |
| The TPP0201 is a new Voltage Probe from Tektronix. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical power... | |
| The TPP0250 is a new Voltage Probe from Tektronix. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical power... | |
| The TPP0500B is a new Voltage Probe from Tektronix. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical power... | |
| The TPP0502 is a new Voltage Probe from Tektronix. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical power... | |
| The TPP0850 is a new Voltage Probe from Tektronix. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical power... | |
| The TPP1000 is a 1 GHz, 300 V voltage probe from Tektronix. Features: 1 GHz Probe Bandwidth <4 pF Input Capacitance 10X Attenuation 300 V CAT ll Input Voltage Designed... | |
| The TPP1000 is a new Voltage Probe from Tektronix. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical power... | |
| The TRCP0300 is a Current Probe from Tektronix. Current Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Purchase a current... | |
| The TRCP0600 is a Current Probe from Tektronix. Current Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Purchase a current... | |
| The TRCP3000 is a Current Probe from Tektronix. Current Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Purchase a current... | |
| The VPS210-G is a new Voltage Probe from Fluke. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical power... | |
| The VPS210-R is a new Voltage Probe from Fluke. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical power... | |
| The VPS220-G is a new Voltage Probe from Fluke. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical power... | |
| The VPS220-R is a new Voltage Probe from Fluke. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical power... | |
| The WL300 is a 4 GHz active probe from LeCroy. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical... | |
| The YT5060 is a Voltage Probe from Tektronix. The YT5060 is a Voltage Probe from Tektronix. | |
| The ZS1500 is a Active Probe from LeCroy. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical power testing... |