ValueTronics International, Inc. Probe 54006A

Description
The 54006A is a probe from Agilent. Probes can use pulse waveforms to test components without removing them from circuits with in-circuit capabilities. Additional Features: Provides passive probing of high speed logic circuits and low impedance circuits. Allows interchangeable probe tip division ratios of 10:1 or 20:1. Major advantage of this probe is the small amount of capacitive probe tip loading (approx. 150 fF). Makes it possible to probe high frequency (DC to 6 GHz) circuits without disturbing the circuit with a large capacitive load. Developed with the 54120T Digitizing Oscilloscope.
Description
The 54006A is a probe from Agilent. Probes can use pulse waveforms to test components without removing them from circuits with in-circuit capabilities. Additional Features: Provides passive probing of high speed logic circuits and low impedance circuits. Allows interchangeable probe tip division ratios of 10:1 or 20:1. Major advantage of this probe is the small amount of capacitive probe tip loading (approx. 150 fF). Makes it possible to probe high frequency (DC to 6 GHz) circuits without disturbing the circuit with a large capacitive load. Developed with the 54120T Digitizing Oscilloscope.

Suppliers

Company
Product
Description
Supplier Links
Probe 54006A
The 54006A is a probe from Agilent. Probes can use pulse waveforms to test components without removing them from circuits with in-circuit capabilities. Additional Features: Provides passive probing of high speed logic circuits and low impedance circuits. Allows interchangeable probe tip division ratios of 10:1 or 20:1. Major advantage of this probe is the small amount of capacitive probe tip loading (approx. 150 fF). Makes it possible to probe high frequency (DC to 6 GHz) circuits without disturbing the circuit with a large capacitive load. Developed with the 54120T Digitizing Oscilloscope.

The 54006A is a probe from Agilent. Probes can use pulse waveforms to test components without removing them from circuits with in-circuit capabilities.

Additional Features:

  • Provides passive probing of high speed logic circuits and low impedance circuits.
  • Allows interchangeable probe tip division ratios of 10:1 or 20:1.
  • Major advantage of this probe is the small amount of capacitive probe tip loading (approx. 150 fF).
  • Makes it possible to probe high frequency (DC to 6 GHz) circuits without disturbing the circuit with a large capacitive load.
  • Developed with the 54120T Digitizing Oscilloscope.
Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Electrical Test Probes
Product Number 54006A
Product Name Probe
Unlock Full Specs
to access all available technical data

Similar Products

Interface Pin -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
View Details
Measuring Equipment / Current Probe - current-proble-cp2100b-28050 - TPS Elektronik GmbH
Specs
Probe Type Current
Bandwidth 2.5 MHz
View Details
Shrouded R/A Banana Plug to Shrouded R/A Banana Socket, 18 AWG PVC Test Lead - 9813 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details