Fluke Current Probe I1000S

Description
The I1000S is a 100 kHz, 1 kA current probe from Fluke. Features: Allows accurate measurement of currents from 100 mA to 1000 A rms, 5 Hz to 100 kHz without breaking into the circuit A passive filter eliminates noise and ring on rapidly rising di/dt waveform, ensuring accurate screen displays Connects directly to an oscilloscope through a reinforced coaxial cable and an insulated BNC connector Can be used with multimeters with optional PM9081/001 BNC/Banana adapter One year warranty Specifications: Nominal current range - 10 A, 100 A, 1000 A Continuous current range - 0.1 A - 10 A, 0.1 A - 100 A, 1 A - 1000 A Maximum non-destructive current - 2000 A Lowest measurable current - 0.1 Basic accuracy - 1% + 1 A, (48-65 Hz), (% reading + floorspec) Useable frequency - 5 Hz - 100 kHz Output level(s) - 100 mv/A, 10 mv/A, 1 mv/A The Fluke i1000s is a clamp-on AC current probe designed to expand oscilloscope applications in industrial and power environments. Ideal for measuring distorted current waveforms and harmonics.
Description
The I1000S is a 100 kHz, 1 kA current probe from Fluke. Features: Allows accurate measurement of currents from 100 mA to 1000 A rms, 5 Hz to 100 kHz without breaking into the circuit A passive filter eliminates noise and ring on rapidly rising di/dt waveform, ensuring accurate screen displays Connects directly to an oscilloscope through a reinforced coaxial cable and an insulated BNC connector Can be used with multimeters with optional PM9081/001 BNC/Banana adapter One year warranty Specifications: Nominal current range - 10 A, 100 A, 1000 A Continuous current range - 0.1 A - 10 A, 0.1 A - 100 A, 1 A - 1000 A Maximum non-destructive current - 2000 A Lowest measurable current - 0.1 Basic accuracy - 1% + 1 A, (48-65 Hz), (% reading + floorspec) Useable frequency - 5 Hz - 100 kHz Output level(s) - 100 mv/A, 10 mv/A, 1 mv/A The Fluke i1000s is a clamp-on AC current probe designed to expand oscilloscope applications in industrial and power environments. Ideal for measuring distorted current waveforms and harmonics.

Suppliers

Company
Product
Description
Supplier Links
Current Probe - I1000S - ValueTronics International, Inc.
Elgin, IL, USA
Current Probe
I1000S
Current Probe I1000S
The I1000S is a 100 kHz, 1 kA current probe from Fluke. Features: Allows accurate measurement of currents from 100 mA to 1000 A rms, 5 Hz to 100 kHz without breaking into the circuit A passive filter eliminates noise and ring on rapidly rising di/dt waveform, ensuring accurate screen displays Connects directly to an oscilloscope through a reinforced coaxial cable and an insulated BNC connector Can be used with multimeters with optional PM9081/001 BNC/Banana adapter One year warranty Specifications: Nominal current range - 10 A, 100 A, 1000 A Continuous current range - 0.1 A - 10 A, 0.1 A - 100 A, 1 A - 1000 A Maximum non-destructive current - 2000 A Lowest measurable current - 0.1 Basic accuracy - 1% + 1 A, (48-65 Hz), (% reading + floorspec) Useable frequency - 5 Hz - 100 kHz Output level(s) - 100 mv/A, 10 mv/A, 1 mv/A The Fluke i1000s is a clamp-on AC current probe designed to expand oscilloscope applications in industrial and power environments. Ideal for measuring distorted current waveforms and harmonics.

The I1000S is a 100 kHz, 1 kA current probe from Fluke.

Features:

  • Allows accurate measurement of currents from 100 mA to 1000 A rms, 5 Hz to 100 kHz without breaking into the circuit
  • A passive filter eliminates noise and ring on rapidly rising di/dt waveform, ensuring accurate screen displays
  • Connects directly to an oscilloscope through a reinforced coaxial cable and an insulated BNC connector
  • Can be used with multimeters with optional PM9081/001 BNC/Banana adapter
  • One year warranty

Specifications:

  • Nominal current range - 10 A, 100 A, 1000 A
  • Continuous current range - 0.1 A - 10 A, 0.1 A - 100 A, 1 A - 1000 A
  • Maximum non-destructive current - 2000 A
  • Lowest measurable current - 0.1
  • Basic accuracy - 1% + 1 A, (48-65 Hz), (% reading + floorspec)
  • Useable frequency - 5 Hz - 100 kHz
  • Output level(s) - 100 mv/A, 10 mv/A, 1 mv/A

The Fluke i1000s is a clamp-on AC current probe designed to expand oscilloscope applications in industrial and power environments. Ideal for measuring distorted current waveforms and harmonics.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Electrical Test Probes
Product Number I1000S
Product Name Current Probe
Probe Type Current
Unlock Full Specs
to access all available technical data

Similar Products

0.075
Smiths Interconnect, a Molex company
Specs
Probe Configuration Spring Loaded
View Details
Measuring Equipment / Voltage Probe - voltage-proble-dp3000-28057 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 100 MHz
Voltage Rating 300 volts
View Details
Needle Tip Probe to Banana Plug, 18 AWG PVC Test Lead - BX634 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details