Com-Power Corporation Probe PS-400

Description
The PS-400 is a probe from Com-Power. Probes can use pulse waveforms to test components without removing them from circuits with in-circuit capabilities. Additional Features: 2 E-Field probes Stub probe to find Vacinity Fine tip probe for pinpoint accuracy 1 H-Field Loop probe Detects magnetic noise Lightweight - Easy to use and handle Small Size - Allows easy access to corners Immune to Hand Position - For repeatable results Optional PAP-501 preamplifier The Com-Power PS-400 Field Probe Set are hand held near field probes that will allow test engineers to probe hard reach areas of the product. The fine tip probes allows noise measurement of pins on ICs and traces as narrow as 3 mils on a printed circuit board. The E-field stub probe is used to find the vicinity of the highest emissions levels on the board. The H-Field Loop probe allows detection of magnetic noise emanating from chassis seams, ribbon cables and connector pins. The probes set can be purchased with the optional model PAP-501 RF Preamplifier with 20 dB nominal gain from 10 MHz - 1000 MHz. The preamplifier improves sensitivity of the spectrum analyzer to low amplitude signals picked up by the near field probes.
Datasheet
Description
The PS-400 is a probe from Com-Power. Probes can use pulse waveforms to test components without removing them from circuits with in-circuit capabilities. Additional Features: 2 E-Field probes Stub probe to find Vacinity Fine tip probe for pinpoint accuracy 1 H-Field Loop probe Detects magnetic noise Lightweight - Easy to use and handle Small Size - Allows easy access to corners Immune to Hand Position - For repeatable results Optional PAP-501 preamplifier The Com-Power PS-400 Field Probe Set are hand held near field probes that will allow test engineers to probe hard reach areas of the product. The fine tip probes allows noise measurement of pins on ICs and traces as narrow as 3 mils on a printed circuit board. The E-field stub probe is used to find the vicinity of the highest emissions levels on the board. The H-Field Loop probe allows detection of magnetic noise emanating from chassis seams, ribbon cables and connector pins. The probes set can be purchased with the optional model PAP-501 RF Preamplifier with 20 dB nominal gain from 10 MHz - 1000 MHz. The preamplifier improves sensitivity of the spectrum analyzer to low amplitude signals picked up by the near field probes.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Probe PS-400
The PS-400 is a probe from Com-Power. Probes can use pulse waveforms to test components without removing them from circuits with in-circuit capabilities. Additional Features: 2 E-Field probes Stub probe to find Vacinity Fine tip probe for pinpoint accuracy 1 H-Field Loop probe Detects magnetic noise Lightweight - Easy to use and handle Small Size - Allows easy access to corners Immune to Hand Position - For repeatable results Optional PAP-501 preamplifier The Com-Power PS-400 Field Probe Set are hand held near field probes that will allow test engineers to probe hard reach areas of the product. The fine tip probes allows noise measurement of pins on ICs and traces as narrow as 3 mils on a printed circuit board. The E-field stub probe is used to find the vicinity of the highest emissions levels on the board. The H-Field Loop probe allows detection of magnetic noise emanating from chassis seams, ribbon cables and connector pins. The probes set can be purchased with the optional model PAP-501 RF Preamplifier with 20 dB nominal gain from 10 MHz - 1000 MHz. The preamplifier improves sensitivity of the spectrum analyzer to low amplitude signals picked up by the near field probes.

The PS-400 is a probe from Com-Power. Probes can use pulse waveforms to test components without removing them from circuits with in-circuit capabilities.

Additional Features:

  • 2 E-Field probes
  • Stub probe to find Vacinity
  • Fine tip probe for pinpoint accuracy
  • 1 H-Field Loop probe
  • Detects magnetic noise
  • Lightweight - Easy to use and handle
  • Small Size - Allows easy access to corners
  • Immune to Hand Position - For repeatable results
  • Optional PAP-501 preamplifier

The Com-Power PS-400 Field Probe Set are hand held near field probes that will allow test engineers to probe hard reach areas of the product.

The fine tip probes allows noise measurement of pins on ICs and traces as narrow as 3 mils on a printed circuit board. The E-field stub probe is used to find the vicinity of the highest emissions levels on the board.

The H-Field Loop probe allows detection of magnetic noise emanating from chassis seams, ribbon cables and connector pins.

The probes set can be purchased with the optional model PAP-501 RF Preamplifier with 20 dB nominal gain from 10 MHz - 1000 MHz. The preamplifier improves sensitivity of the spectrum analyzer to low amplitude signals picked up by the near field probes.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Electrical Test Probes
Product Number PS-400
Product Name Probe
Unlock Full Specs
to access all available technical data

Similar Products

0.156
Smiths Interconnect, a Molex company
Specs
Probe Configuration Spring Loaded
View Details
Measuring Equipment / Voltage Probe - voltage-proble-dp701-28055 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 150 MHz
Voltage Rating 70 volts
View Details
Mini Alligator Clip to 0.080″ Pin Plug, 22 AWG PVC Test Lead - 282M - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details