ValueTronics International, Inc. Datasheets for Temperature Controllers
Temperature controllers accept inputs from temperature sensors or thermometers, and then output a control signal to keep the temperature at the desired level.
Temperature Controllers: Learn more
| Product Name | Notes |
|---|---|
| The 331 is a temperature controller from Lake Shore. Additional Features: 331S: Operates down to 1.2 K with appropriate sensors Two sensor inputs Supports diode, RTD, and thermocouple sensors Sensor... | |
| The 7215 is a Hand-Held Infrared IR Viewer Temperature Measurer from Electrophysics Corp. The 7215 is a Hand-Held Infrared IR Viewer Temperature Measurer from Electrophysics Corp. |