Tektronix, Inc. Voltage Probe TPP0502

Description
The TPP0502 is a new Voltage Probe from Tektronix. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Use a high-voltage probe meter for voltages of 0 to 40,000 direct current (VDC). Additional Features: 500 MHz Probe Bandwidth 2 Mω, 12.7 pF Input Capacitance 2X Attenuation Factor 300 V CAT II Input Voltage Designed for use with the MSO/DPO4000B and MSO/DPO5000 Series Oscilloscopes Compact Probe Head for Probing Small-geometry Circuit Elements Small Probe Body for Enhanced Visibility to the Device-Under-Test Rigid Tip for Secure Device-Under-Test Connectivity Replaceable Probe Tip Cartridges Large Accessory Set for Versatile Connectivity Integrated oscilloscope and probe measurement system provides intelligent communication that automatically scales and adjusts units on the oscilloscope display to match the probe attenuation Built-in AC compensation optimizes signal path across the entire frequency range Standard Accessories: Rigid tip 3.8 mm Flex ground spring SHORT 3.8 mm Long ground spring Alligator ground (6 in.) Hook tip (regular) Hook tip (micro) IC cap (universal) 3.8 mm The TPP0502 offers the industry’s highest bandwidth (500 MHz) and lowest attenuation factor (2X) for making low-voltage measurements such as ripple, a common measurement on the output of power supplies. The low capacitive loading of the TPP0502 means long ground leads can also be used on this probe with minimal impact on measurement quality, providing today’s engineer with the flexibility to move around their design without worrying about ground lead length.
Datasheet
Description
The TPP0502 is a new Voltage Probe from Tektronix. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Use a high-voltage probe meter for voltages of 0 to 40,000 direct current (VDC). Additional Features: 500 MHz Probe Bandwidth 2 Mω, 12.7 pF Input Capacitance 2X Attenuation Factor 300 V CAT II Input Voltage Designed for use with the MSO/DPO4000B and MSO/DPO5000 Series Oscilloscopes Compact Probe Head for Probing Small-geometry Circuit Elements Small Probe Body for Enhanced Visibility to the Device-Under-Test Rigid Tip for Secure Device-Under-Test Connectivity Replaceable Probe Tip Cartridges Large Accessory Set for Versatile Connectivity Integrated oscilloscope and probe measurement system provides intelligent communication that automatically scales and adjusts units on the oscilloscope display to match the probe attenuation Built-in AC compensation optimizes signal path across the entire frequency range Standard Accessories: Rigid tip 3.8 mm Flex ground spring SHORT 3.8 mm Long ground spring Alligator ground (6 in.) Hook tip (regular) Hook tip (micro) IC cap (universal) 3.8 mm The TPP0502 offers the industry’s highest bandwidth (500 MHz) and lowest attenuation factor (2X) for making low-voltage measurements such as ripple, a common measurement on the output of power supplies. The low capacitive loading of the TPP0502 means long ground leads can also be used on this probe with minimal impact on measurement quality, providing today’s engineer with the flexibility to move around their design without worrying about ground lead length.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Probe TPP0502
The TPP0502 is a new Voltage Probe from Tektronix. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Use a high-voltage probe meter for voltages of 0 to 40,000 direct current (VDC). Additional Features: 500 MHz Probe Bandwidth 2 Mω, 12.7 pF Input Capacitance 2X Attenuation Factor 300 V CAT II Input Voltage Designed for use with the MSO/DPO4000B and MSO/DPO5000 Series Oscilloscopes Compact Probe Head for Probing Small-geometry Circuit Elements Small Probe Body for Enhanced Visibility to the Device-Under-Test Rigid Tip for Secure Device-Under-Test Connectivity Replaceable Probe Tip Cartridges Large Accessory Set for Versatile Connectivity Integrated oscilloscope and probe measurement system provides intelligent communication that automatically scales and adjusts units on the oscilloscope display to match the probe attenuation Built-in AC compensation optimizes signal path across the entire frequency range Standard Accessories: Rigid tip 3.8 mm Flex ground spring SHORT 3.8 mm Long ground spring Alligator ground (6 in.) Hook tip (regular) Hook tip (micro) IC cap (universal) 3.8 mm The TPP0502 offers the industry’s highest bandwidth (500 MHz) and lowest attenuation factor (2X) for making low-voltage measurements such as ripple, a common measurement on the output of power supplies. The low capacitive loading of the TPP0502 means long ground leads can also be used on this probe with minimal impact on measurement quality, providing today’s engineer with the flexibility to move around their design without worrying about ground lead length.

The TPP0502 is a new Voltage Probe from Tektronix. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Use a high-voltage probe meter for voltages of 0 to 40,000 direct current (VDC).

Additional Features:

  • 500 MHz Probe Bandwidth
  • 2 MΩ, 12.7 pF Input Capacitance
  • 2X Attenuation Factor
  • 300 V CAT II Input Voltage
  • Designed for use with the MSO/DPO4000B and MSO/DPO5000 Series Oscilloscopes
  • Compact Probe Head for Probing Small-geometry Circuit Elements
  • Small Probe Body for Enhanced Visibility to the Device-Under-Test
  • Rigid Tip for Secure Device-Under-Test Connectivity
  • Replaceable Probe Tip Cartridges
  • Large Accessory Set for Versatile Connectivity
  • Integrated oscilloscope and probe measurement system provides intelligent communication that automatically scales and adjusts units on the oscilloscope display to match the probe attenuation
  • Built-in AC compensation optimizes signal path across the entire frequency range

Standard Accessories:

  • Rigid tip 3.8 mm
  • Flex ground spring SHORT 3.8 mm
  • Long ground spring
  • Alligator ground (6 in.)
  • Hook tip (regular)
  • Hook tip (micro)
  • IC cap (universal) 3.8 mm

The TPP0502 offers the industry’s highest bandwidth (500 MHz) and lowest attenuation factor (2X) for making low-voltage measurements such as ripple, a common measurement on the output of power supplies. The low capacitive loading of the TPP0502 means long ground leads can also be used on this probe with minimal impact on measurement quality, providing today’s engineer with the flexibility to move around their design without worrying about ground lead length.

Supplier's Site Datasheet
Oscilloscope Probe, Passive Voltage, 500Mhz; Oscilloscope Probe Function Tektronix - 34T4630 - Newark, An Avnet Company
Chicago, IL, United States
Oscilloscope Probe, Passive Voltage, 500Mhz; Oscilloscope Probe Function Tektronix
34T4630
Oscilloscope Probe, Passive Voltage, 500Mhz; Oscilloscope Probe Function Tektronix 34T4630
OSCILLOSCOPE PROBE, PASSIVE VOLTAGE, 500MHZ; Oscilloscope Probe Function:Passive; Bandwidth:500MHz; Input Voltage Max:300V; Test Probe Attenuation:2:1; Product Range:-; Cable Length:1.3m; Lead Length:1.3m; Voltage Rating Max:300V RoHS Compliant: Yes

OSCILLOSCOPE PROBE, PASSIVE VOLTAGE, 500MHZ; Oscilloscope Probe Function:Passive; Bandwidth:500MHz; Input Voltage Max:300V; Test Probe Attenuation:2:1; Product Range:-; Cable Length:1.3m; Lead Length:1.3m; Voltage Rating Max:300V RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Test Probes
TPP0502
Test Probes TPP0502
Test Probes Passive Probe 500 MHz, 2X, TekVPI

Test Probes Passive Probe 500 MHz, 2X, TekVPI

Buy Now Datasheet

Technical Specifications

  ValueTronics International, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Test Probes Electrical Test Probes Electrical Test Probes
Product Number TPP0502 34T4630 TPP0502
Product Name Voltage Probe Oscilloscope Probe, Passive Voltage, 500Mhz; Oscilloscope Probe Function Tektronix Test Probes
Probe Type Voltage; Current Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Current Probe - current-proble-cp503b-28051 - TPS Elektronik GmbH
Specs
Probe Type Current
Bandwidth 50 MHz
View Details
Deluxe Backprobe Test Kit, PVC - 3611 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
0.187
Smiths Interconnect, a Molex company
Specs
Probe Configuration Spring Loaded
View Details