Cal Test Electronics, Inc. Oscilloscope Probes CT3687

Description
"100:1, 1000:1 Active Differential 100MHz 37.402"" (950.00mm) Black and Red Oscilloscope Probe Test Lead 4M Input Resistance 1400V (DC + AC Peak)"
Request a Quote Datasheet
Description
"100:1, 1000:1 Active Differential 100MHz 37.402"" (950.00mm) Black and Red Oscilloscope Probe Test Lead 4M Input Resistance 1400V (DC + AC Peak)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscilloscope Probes - BKCT3687-ND - DigiKey
Thief River Falls, MN, United States
Oscilloscope Probes
BKCT3687-ND
Oscilloscope Probes BKCT3687-ND
"100:1, 1000:1 Active Differential 100MHz 37.402"" (950.00mm) Black and Red Oscilloscope Probe Test Lead 4M Input Resistance 1400V (DC + AC Peak)"

"100:1, 1000:1 Active Differential 100MHz 37.402"" (950.00mm) Black and Red Oscilloscope Probe Test Lead 4M Input Resistance 1400V (DC + AC Peak)"

Buy Now Datasheet
Differential Probe - CT3687 - ValueTronics International, Inc.
Elgin, IL, USA
Differential Probe
CT3687
Differential Probe CT3687
The CT3687 is a Differential Probe from CalTest. A differential probe is an active probe that has two inputs. A negative and positive input along with a ground lead that drives a 50 Ohm cable to transmit the output ot a digital oscilloscope channel. Additional Features: Up to +/-1400V differential 100 MHz bandwidth (-3 dB) High accuracy +/-2 percent High CMRR Accessories: spring loaded hook probes, 4 AA batteries, manual REFERENCE SI-9110 Applications: Precise power semiconductor device measurements Switching power supply design Precise measurement of power converters Precise measurement of motor drived The Cal Test CT3687 is a DSO active differential probe with 100x and 1000x attenuation ranges and voltage measurements up to +/-1400 V. Bandwidth to 100 MHz. Powered by 4 AA batteries or optional 6V DC mains adapter.

The CT3687 is a Differential Probe from CalTest. A differential probe is an active probe that has two inputs. A negative and positive input along with a ground lead that drives a 50 Ohm cable to transmit the output ot a digital oscilloscope channel.

Additional Features:

  • Up to +/-1400V differential
  • 100 MHz bandwidth (-3 dB)
  • High accuracy +/-2 percent
  • High CMRR
  • Accessories: spring loaded hook probes, 4 AA batteries, manual
  • REFERENCE SI-9110

Applications:

  • Precise power semiconductor device measurements
  • Switching power supply design
  • Precise measurement of power converters
  • Precise measurement of motor drived

The Cal Test CT3687 is a DSO active differential probe with 100x and 1000x attenuation ranges and voltage measurements up to +/-1400 V. Bandwidth to 100 MHz. Powered by 4 AA batteries or optional 6V DC mains adapter.

Supplier's Site
Differential Probe, 100 Cal Test Electronics - 50AC8921 - Newark, An Avnet Company
Chicago, IL, United States
Differential Probe, 100 Cal Test Electronics
50AC8921
Differential Probe, 100 Cal Test Electronics 50AC8921
DIFFERENTIAL PROBE, 100:1/1000:1, 100MHZ; Oscilloscope Probe Function:High-Voltag e Differential Probe; Bandwidth:100MHz; Input Voltage Max:1.4kV; Test Probe Attenuation:100:1, 1000:1; For Use With: Oscilloscopes; Product Range:- RoHS Compliant: Yes

DIFFERENTIAL PROBE, 100:1/1000:1, 100MHZ; Oscilloscope Probe Function:High-Voltage Differential Probe; Bandwidth:100MHz; Input Voltage Max:1.4kV; Test Probe Attenuation:100:1, 1000:1; For Use With: Oscilloscopes; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Test Probes
CT3687
Test Probes CT3687
Test Probes Differential Probe

Test Probes Differential Probe

Buy Now Datasheet

Technical Specifications

  DigiKey ValueTronics International, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Test Probes Electrical Test Probes Electrical Test Probes Electrical Test Probes
Product Number BKCT3687-ND CT3687 50AC8921 CT3687
Product Name Oscilloscope Probes Differential Probe Differential Probe, 100 Cal Test Electronics Test Probes
Probe Technology Active Active
Attenuation Factor 100X; 1000X
Bandwidth 100 MHz 100 MHz 100 MHz
Input Resistance 4 Mohms
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Current Probe - current-proble-cp2100b-28050 - TPS Elektronik GmbH
Specs
Probe Type Current
Bandwidth 2.5 MHz
View Details
XP Pistol Grip, X100W Mini-Hook, Banana Socket - 8003 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
Standard Spring Probes: Loose Probe & Connector Solutions -  - Smiths Interconnect, a Molex company
Specs
Probe Configuration Spring Loaded
View Details