ValueTronics International, Inc. Probe 11941A

Description
The 11941A is a probe from Agilent. Probes can use pulse waveforms to test components without removing them from circuits with in-circuit capabilities. Additional Features: Measures magnetic field radiation from surface currents, slots, cables and ICs High level of electric field rejection Allows calibrated and repeatable measurements Maximum Input Power: 0.5 watts Temperature Range: Variation over 0 °C to +40 °C Dielectric Breakdown: ±1 kV, typical Connector Type: SMA, replaceable barrel VSWR: < 3:1 Antenna Factor Accuracy: Individually calibrated to within ±2 dB in a 377 ohm field impedance The Keysight Agilent HP 11941A is specially designed to measure magnetic field radiation from surface currents, slots, cable, and ICs for EMC diagnostic and troubleshooting measurements. The Keysight Agilent HP 11941A's unique design results in a high level of electric field rejection. This significantly reduces errors allowing calibrated and repeatable measurements. Each probe is calibrated and comes with a two-meter, RG-223 coaxial cable, an SMA (f) to Type-N (m) adapter, and an SMA (f) to BNC (m) adapter.
Description
The 11941A is a probe from Agilent. Probes can use pulse waveforms to test components without removing them from circuits with in-circuit capabilities. Additional Features: Measures magnetic field radiation from surface currents, slots, cables and ICs High level of electric field rejection Allows calibrated and repeatable measurements Maximum Input Power: 0.5 watts Temperature Range: Variation over 0 °C to +40 °C Dielectric Breakdown: ±1 kV, typical Connector Type: SMA, replaceable barrel VSWR: < 3:1 Antenna Factor Accuracy: Individually calibrated to within ±2 dB in a 377 ohm field impedance The Keysight Agilent HP 11941A is specially designed to measure magnetic field radiation from surface currents, slots, cable, and ICs for EMC diagnostic and troubleshooting measurements. The Keysight Agilent HP 11941A's unique design results in a high level of electric field rejection. This significantly reduces errors allowing calibrated and repeatable measurements. Each probe is calibrated and comes with a two-meter, RG-223 coaxial cable, an SMA (f) to Type-N (m) adapter, and an SMA (f) to BNC (m) adapter.

Suppliers

Company
Product
Description
Supplier Links
Probe 11941A
The 11941A is a probe from Agilent. Probes can use pulse waveforms to test components without removing them from circuits with in-circuit capabilities. Additional Features: Measures magnetic field radiation from surface currents, slots, cables and ICs High level of electric field rejection Allows calibrated and repeatable measurements Maximum Input Power: 0.5 watts Temperature Range: Variation over 0 °C to +40 °C Dielectric Breakdown: ±1 kV, typical Connector Type: SMA, replaceable barrel VSWR: < 3:1 Antenna Factor Accuracy: Individually calibrated to within ±2 dB in a 377 ohm field impedance The Keysight Agilent HP 11941A is specially designed to measure magnetic field radiation from surface currents, slots, cable, and ICs for EMC diagnostic and troubleshooting measurements. The Keysight Agilent HP 11941A's unique design results in a high level of electric field rejection. This significantly reduces errors allowing calibrated and repeatable measurements. Each probe is calibrated and comes with a two-meter, RG-223 coaxial cable, an SMA (f) to Type-N (m) adapter, and an SMA (f) to BNC (m) adapter.

The 11941A is a probe from Agilent. Probes can use pulse waveforms to test components without removing them from circuits with in-circuit capabilities.

Additional Features:

  • Measures magnetic field radiation from surface currents, slots, cables and ICs
  • High level of electric field rejection
  • Allows calibrated and repeatable measurements
  • Maximum Input Power: 0.5 watts
  • Temperature Range: Variation over 0 °C to +40 °C
  • Dielectric Breakdown: ±1 kV, typical
  • Connector Type: SMA, replaceable barrel
  • VSWR: < 3:1
  • Antenna Factor Accuracy: Individually calibrated to within ±2 dB in a 377 ohm field impedance

The Keysight Agilent HP 11941A is specially designed to measure magnetic field radiation from surface currents, slots, cable, and ICs for EMC diagnostic and troubleshooting measurements. The Keysight Agilent HP 11941A's unique design results in a high level of electric field rejection. This significantly reduces errors allowing calibrated and repeatable measurements. Each probe is calibrated and comes with a two-meter, RG-223 coaxial cable, an SMA (f) to Type-N (m) adapter, and an SMA (f) to BNC (m) adapter.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Electrical Test Probes
Product Number 11941A
Product Name Probe
Unlock Full Specs
to access all available technical data

Similar Products

XHL Macro-Hook to 9306 Stacking Shrouded R/A Banana Plug, 18 AWG PVC Test Lead - 636XHL - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
Current Clamps - 1611631 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details
Brim Insulated Test Prods -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Probe Configuration Extended - Fine Tip
View Details