Com-Power Corporation Probe PS-500

Description
The PS-500 is a probe from Com-Power. Probes can use pulse waveforms to test components without removing them from circuits with in-circuit capabilities. Additional Features: 2 E-Field probes Stub probe to find vacinity Fine tip for pinpoint accuracy 1 H-Field Loop probe For detection of magnetic noise 1 contact probe Fine metal tip Allows contact directly on trace Lightweight - Easy to use and handle Small Size - Allows easy access to corners Immune to Hand Position - For repeatable results Optional PAP-501 preamplifier The Com-Power PS-500 Field Probe Set are hand held near field probes that will allow test engineers to probe hard reach areas of the product. The fine tip probes allows noise measurement of pins on ICs and traces as narrow as 3 mils on a printed circuit board. The E-field stub probe is used to find the vicinity of the highest emissions levels on the board. The H-Field Loop probe allows detection of magnetic noise emanating from chassis seams, ribbon cables and connector pins. In addition to the probes included in the PS-400 probe set, the Com-Power PS-500 near field probe set includes a probe with a fine metal tip that allows contact with circuit being probed to measure levels directly on the trace (not shown). The probes set can be purchased with the optional model PAP-501 RF Preamplifier with 20 dB nominal gain from 10 MHz - 1000 MHz. The preamplifier improves sensitivity of the spectrum analyzer to low amplitude signals picked up by the near field probes.
Datasheet
Description
The PS-500 is a probe from Com-Power. Probes can use pulse waveforms to test components without removing them from circuits with in-circuit capabilities. Additional Features: 2 E-Field probes Stub probe to find vacinity Fine tip for pinpoint accuracy 1 H-Field Loop probe For detection of magnetic noise 1 contact probe Fine metal tip Allows contact directly on trace Lightweight - Easy to use and handle Small Size - Allows easy access to corners Immune to Hand Position - For repeatable results Optional PAP-501 preamplifier The Com-Power PS-500 Field Probe Set are hand held near field probes that will allow test engineers to probe hard reach areas of the product. The fine tip probes allows noise measurement of pins on ICs and traces as narrow as 3 mils on a printed circuit board. The E-field stub probe is used to find the vicinity of the highest emissions levels on the board. The H-Field Loop probe allows detection of magnetic noise emanating from chassis seams, ribbon cables and connector pins. In addition to the probes included in the PS-400 probe set, the Com-Power PS-500 near field probe set includes a probe with a fine metal tip that allows contact with circuit being probed to measure levels directly on the trace (not shown). The probes set can be purchased with the optional model PAP-501 RF Preamplifier with 20 dB nominal gain from 10 MHz - 1000 MHz. The preamplifier improves sensitivity of the spectrum analyzer to low amplitude signals picked up by the near field probes.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Probe PS-500
The PS-500 is a probe from Com-Power. Probes can use pulse waveforms to test components without removing them from circuits with in-circuit capabilities. Additional Features: 2 E-Field probes Stub probe to find vacinity Fine tip for pinpoint accuracy 1 H-Field Loop probe For detection of magnetic noise 1 contact probe Fine metal tip Allows contact directly on trace Lightweight - Easy to use and handle Small Size - Allows easy access to corners Immune to Hand Position - For repeatable results Optional PAP-501 preamplifier The Com-Power PS-500 Field Probe Set are hand held near field probes that will allow test engineers to probe hard reach areas of the product. The fine tip probes allows noise measurement of pins on ICs and traces as narrow as 3 mils on a printed circuit board. The E-field stub probe is used to find the vicinity of the highest emissions levels on the board. The H-Field Loop probe allows detection of magnetic noise emanating from chassis seams, ribbon cables and connector pins. In addition to the probes included in the PS-400 probe set, the Com-Power PS-500 near field probe set includes a probe with a fine metal tip that allows contact with circuit being probed to measure levels directly on the trace (not shown). The probes set can be purchased with the optional model PAP-501 RF Preamplifier with 20 dB nominal gain from 10 MHz - 1000 MHz. The preamplifier improves sensitivity of the spectrum analyzer to low amplitude signals picked up by the near field probes.

The PS-500 is a probe from Com-Power. Probes can use pulse waveforms to test components without removing them from circuits with in-circuit capabilities.

Additional Features:

  • 2 E-Field probes
    • Stub probe to find vacinity
    • Fine tip for pinpoint accuracy
  • 1 H-Field Loop probe
    • For detection of magnetic noise
  • 1 contact probe
    • Fine metal tip
    • Allows contact directly on trace
  • Lightweight - Easy to use and handle
  • Small Size - Allows easy access to corners
  • Immune to Hand Position - For repeatable results
  • Optional PAP-501 preamplifier

The Com-Power PS-500 Field Probe Set are hand held near field probes that will allow test engineers to probe hard reach areas of the product.

The fine tip probes allows noise measurement of pins on ICs and traces as narrow as 3 mils on a printed circuit board. The E-field stub probe is used to find the vicinity of the highest emissions levels on the board.

The H-Field Loop probe allows detection of magnetic noise emanating from chassis seams, ribbon cables and connector pins.

In addition to the probes included in the PS-400 probe set, the Com-Power PS-500 near field probe set includes a probe with a fine metal tip that allows contact with circuit being probed to measure levels directly on the trace (not shown).

The probes set can be purchased with the optional model PAP-501 RF Preamplifier with 20 dB nominal gain from 10 MHz - 1000 MHz. The preamplifier improves sensitivity of the spectrum analyzer to low amplitude signals picked up by the near field probes.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Electrical Test Probes
Product Number PS-500
Product Name Probe
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Current Probe - current-proble-cp2100b-28050 - TPS Elektronik GmbH
Specs
Probe Type Current
Bandwidth 2.5 MHz
View Details
Test Leads - 2222652 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details
Coaxial in-line Power Sensor - 9530A - KRYTAR, Inc.
Specs
Probe Type Power Sensor
Probe Technology Passive
Attenuation Factor 1X
View Details