Teledyne LeCroy Oscilloscope Probes AP033

Description
"1:1, 10:1 Active Differential 500MHz 42.000"" (1066.80mm) Gray Oscilloscope Probe Test Lead 2M Input Resistance CAT I 42.4V"
Request a Quote Datasheet
Description
"1:1, 10:1 Active Differential 500MHz 42.000"" (1066.80mm) Gray Oscilloscope Probe Test Lead 2M Input Resistance CAT I 42.4V"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscilloscope Probes - AP033-ND - DigiKey
Thief River Falls, MN, United States
Oscilloscope Probes
AP033-ND
Oscilloscope Probes AP033-ND
"1:1, 10:1 Active Differential 500MHz 42.000"" (1066.80mm) Gray Oscilloscope Probe Test Lead 2M Input Resistance CAT I 42.4V"

"1:1, 10:1 Active Differential 500MHz 42.000"" (1066.80mm) Gray Oscilloscope Probe Test Lead 2M Input Resistance CAT I 42.4V"

Buy Now Datasheet
Sheung Wan, Hong Kong
Test Probes
AP033
Test Probes AP033
Test Probes 500 MHz Differential Probe

Test Probes 500 MHz Differential Probe

Buy Now Datasheet
Differential Probe - AP033 - ValueTronics International, Inc.
Elgin, IL, USA
Differential Probe
AP033
Differential Probe AP033
The AP033 is a Differential Probe from LeCroy. A differential probe is an active probe that has two inputs. A negative and positive input along with a ground lead that drives a 50 Ohm cable to transmit the output ot a digital oscilloscope channel. Additional Features: 500 MHz Bandwidth x10 Gain to ÷10 Attenuation Range 10,000: 1 DC CMRR Low 4 nV/ √ Hz Noise 2 pF/Side Input C 200 μ V/div - 10 V/div Input ESD Protection Autobalance Feature The LeCroy AP033 is a high-performance active differential probe. High bandwidth, excellent common mode rejection ratio (CMRR) and low-noise floor make the LeCroy AP033 ideal for applications such as disk drive design and failure analysis as well as wireless and data communication design.

The AP033 is a Differential Probe from LeCroy. A differential probe is an active probe that has two inputs. A negative and positive input along with a ground lead that drives a 50 Ohm cable to transmit the output ot a digital oscilloscope channel.

Additional Features:

  • 500 MHz Bandwidth
  • x10 Gain to ÷10 Attenuation Range
  • 10,000: 1 DC CMRR
  • Low 4 nV/ √ Hz Noise
  • 2 pF/Side Input C
  • 200 μ V/div - 10 V/div
  • Input ESD Protection
  • Autobalance Feature

The LeCroy AP033 is a high-performance active differential probe. High bandwidth, excellent common mode rejection ratio (CMRR) and low-noise floor make the LeCroy AP033 ideal for applications such as disk drive design and failure analysis as well as wireless and data communication design.

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED ValueTronics International, Inc.
Product Category Electrical Test Probes Electrical Test Probes Electrical Test Probes
Product Number AP033-ND AP033 AP033
Product Name Oscilloscope Probes Test Probes Differential Probe
Probe Technology Active Active
Attenuation Factor 1X; 10X
Bandwidth 500 MHz 500 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Alligator Clip-Large w/ Red Insulator - 5045 - Keystone Electronics Corp.
Specs
Probe Technology Passive
Probe Configuration AlligatorClip
View Details
2 suppliers
Needle Tip Probe to Shrouded R/A Banana Plug, 20 AWG PVC Coil Cord Test Lead - 63234C - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
Measuring Equipment / Voltage Probe - voltage-proble-dp3000-28057 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 100 MHz
Voltage Rating 300 volts
View Details