ValueTronics International, Inc. Logic Probe 10273A

Description
The 10273A is a used logic probe from Agilent. Use an electrical probe to test equipment and measure currents and voltages. Probes can use pulse waveforms to test components without removing them from circuits with in-circuit capabilities. Additional Features: Logic POD/State Timing Probe for the Agilent HP 1630X Series The Agilent 10273A is a Logic POD/State Timing Probe for the Agilent HP 1630X Series.
Description
The 10273A is a used logic probe from Agilent. Use an electrical probe to test equipment and measure currents and voltages. Probes can use pulse waveforms to test components without removing them from circuits with in-circuit capabilities. Additional Features: Logic POD/State Timing Probe for the Agilent HP 1630X Series The Agilent 10273A is a Logic POD/State Timing Probe for the Agilent HP 1630X Series.

Suppliers

Company
Product
Description
Supplier Links
Logic Probe 10273A
The 10273A is a used logic probe from Agilent. Use an electrical probe to test equipment and measure currents and voltages. Probes can use pulse waveforms to test components without removing them from circuits with in-circuit capabilities. Additional Features: Logic POD/State Timing Probe for the Agilent HP 1630X Series The Agilent 10273A is a Logic POD/State Timing Probe for the Agilent HP 1630X Series.

The 10273A is a used logic probe from Agilent. Use an electrical probe to test equipment and measure currents and voltages. Probes can use pulse waveforms to test components without removing them from circuits with in-circuit capabilities.

Additional Features:

  • Logic POD/State Timing Probe for the Agilent HP 1630X Series

The Agilent 10273A is a Logic POD/State Timing Probe for the Agilent HP 1630X Series.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Electrical Test Probes
Product Number 10273A
Product Name Logic Probe
Probe Type Voltage; Current; Logic
Unlock Full Specs
to access all available technical data

Similar Products

Keystone Electronics Corp.
View Details
Standard Spring Probes: Loose Probe & Connector Solutions -  - Smiths Interconnect, a Molex company
Specs
Probe Configuration Spring Loaded
View Details
Measuring Equipment / Current Probe - current-proble-cp503b-28051 - TPS Elektronik GmbH
Specs
Probe Type Current
Bandwidth 50 MHz
View Details
X100W Mini-Hook to Meter Pin Plug, 18 AWG PVC Test Lead - 606W - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details