Tektronix, Inc. Test Probes TAP1500

Description
Test Probes 1500MHZ single-end VPI interface 1.5GHz
Datasheet
Description
Test Probes 1500MHZ single-end VPI interface 1.5GHz
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Test Probes
TAP1500
Test Probes TAP1500
Test Probes 1500MHZ single-end VPI interface 1.5GHz

Test Probes 1500MHZ single-end VPI interface 1.5GHz

Buy Now Datasheet
Active Probe TAP1500
The TAP1500 is a Active Probe from Tektronix. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Probes can use pulse waveforms to test components without removing them from circuits with in-circuit capabilities. Choose the probe that complements your system. Additional Features: Outstanding Electrical Performance ≥1.5 GHz Probe Bandwidth <267 ps Rise Time ≤1 pF Input Capacitance 1 Mω Input Resistance –8 V to +8 V Input Dynamic Range –10 V to +10 V DC Input Offset Range Versatile Mechanical Performance Small for Reliability Easy To Use: Connects Directly to DPO7000 and DPO4000 Series Oscilloscopes Using the New TekVPI™ Probe Interface Provides Automatic Units Scaling and Readout on the Oscilloscope Display Easy Access to Oscilloscope Probe Menu Display for Probe Status/Diagnostic Information, and to Control Probe DC Offset Applications: High-speed Digital Systems Design Component Design and Characterization Manufacturing Engineering and Test Educational Research Signals with Voltage Swings up to 16 Vp-p The Tektronix TAP1500 Single-ended Active FET Probe provides excellent high-speed electrical and mechanical performance required for today’s digital system designs. Specifically designed for use and direct connection to the TekVPI™ probe interface used on Tektronix' new DPO7000 and DPO4000 Series Oscilloscopes, the TAP1500 Active FET probe achieves high-speed signal acquisition and measurement fidelity by solving three traditional problems: Lower DUT loading effects with ≤1 pF input capacitance and 1 Mω input resistance Versatile DUT connectivity for attaching to small SMDs Preserves oscilloscope bandwidth at the probe tip for DPO7000 and DPO4000 Series Oscilloscope models, up to 1 GHz.

The TAP1500 is a Active Probe from Tektronix. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Probes can use pulse waveforms to test components without removing them from circuits with in-circuit capabilities. Choose the probe that complements your system.

Additional Features:

  • Outstanding Electrical Performance
  • ≥1.5 GHz Probe Bandwidth
  • <267 ps Rise Time
  • ≤1 pF Input Capacitance
  • 1 MΩ Input Resistance
  • –8 V to +8 V Input Dynamic Range
  • –10 V to +10 V DC Input Offset Range
  • Versatile Mechanical Performance
  • Small for Reliability

Easy To Use:

  • Connects Directly to DPO7000 and DPO4000 Series Oscilloscopes Using the New TekVPI™ Probe Interface
  • Provides Automatic Units Scaling and Readout on the Oscilloscope Display
  • Easy Access to Oscilloscope Probe Menu Display for Probe Status/Diagnostic Information, and to Control Probe DC Offset

Applications:

  • High-speed Digital Systems Design
  • Component Design and Characterization
  • Manufacturing Engineering and Test
  • Educational Research
  • Signals with Voltage Swings up to 16 Vp-p

The Tektronix TAP1500 Single-ended Active FET Probe provides excellent high-speed electrical and mechanical performance required for today’s digital system designs.

Specifically designed for use and direct connection to the TekVPI™ probe interface used on Tektronix' new DPO7000 and DPO4000 Series Oscilloscopes, the TAP1500 Active FET probe achieves high-speed signal acquisition and measurement fidelity by solving three traditional problems:

  • Lower DUT loading effects with ≤1 pF input capacitance and 1 MΩ input resistance
  • Versatile DUT connectivity for attaching to small SMDs
  • Preserves oscilloscope bandwidth at the probe tip for DPO7000 and DPO4000 Series Oscilloscope models, up to 1 GHz.
Supplier's Site Datasheet
Active Probe TAP1500
The TAP1500 is a Active Probe from Tektronix. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Probes can use pulse waveforms to test components without removing them from circuits with in-circuit capabilities. Choose the probe that complements your system. Additional Features: ≥1.5 GHz Probe Bandwidth <267 ps Rise Time ≤1 pF Input Capacitance 1 Mω Input Resistance –8 V to +8 V Input Dynamic Range –10 V to +10 V DC Input Offset Range Versatile Mechanical Performance Small for Reliability Easy To Use: Connects Directly to DPO7000 and DPO4000 Series Oscilloscopes Using the New TekVPI™ Probe Interface Provides Automatic Units Scaling and Readout on the Oscilloscope Display Easy Access to Oscilloscope Probe Menu Display for Probe Status/Diagnostic Information, and to Control Probe DC Offset Applications: High-speed Digital Systems Design Component Design and Characterization Manufacturing Engineering and Test Educational Research Signals with Voltage Swings up to 16 Vp-p Accessories Included: One-year warranty covering all parts and labor Low-inductance 1 in. Z-Ground lead: 2 each 3 in. Ground lead: 2 each 6 in. Ground lead: 2 each Y-Lead adapter: 2 each Color-coding clips: 2 each of 5 colors Solderable probe tips: 10 each Micro CKT test tip: 4 each Right angle square pin adapter: 2 each 100 mm square pin ground adapter: 2 each User manual: 1 each Nylon carrying case: 1 each The Tektronix TAP1500 Single-ended Active FET Probe provides excellent high-speed electrical and mechanical performance required for today’s digital system designs. Specifically designed for use and direct connection to the TekVPI™ probe interface used on Tektronix' new DPO7000 and DPO4000 Series Oscilloscopes, the TAP1500.

The TAP1500 is a Active Probe from Tektronix. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Probes can use pulse waveforms to test components without removing them from circuits with in-circuit capabilities. Choose the probe that complements your system.

Additional Features:

  • ≥1.5 GHz Probe Bandwidth
  • <267 ps Rise Time
  • ≤1 pF Input Capacitance
  • 1 MΩ Input Resistance
  • –8 V to +8 V Input Dynamic Range
  • –10 V to +10 V DC Input Offset Range
  • Versatile Mechanical Performance
  • Small for Reliability

Easy To Use:

  • Connects Directly to DPO7000 and DPO4000 Series Oscilloscopes Using the New TekVPI™ Probe Interface
  • Provides Automatic Units Scaling and Readout on the Oscilloscope Display
  • Easy Access to Oscilloscope Probe Menu Display for Probe Status/Diagnostic Information, and to Control Probe DC Offset

Applications:

  • High-speed Digital Systems Design
  • Component Design and Characterization
  • Manufacturing Engineering and Test
  • Educational Research
  • Signals with Voltage Swings up to 16 Vp-p

Accessories Included:

  • One-year warranty covering all parts and labor
  • Low-inductance 1 in. Z-Ground lead: 2 each
  • 3 in. Ground lead: 2 each
  • 6 in. Ground lead: 2 each
  • Y-Lead adapter: 2 each
  • Color-coding clips: 2 each of 5 colors
  • Solderable probe tips: 10 each
  • Micro CKT test tip: 4 each
  • Right angle square pin adapter: 2 each
  • 100 mm square pin ground adapter: 2 each
  • User manual: 1 each
  • Nylon carrying case: 1 each

The Tektronix TAP1500 Single-ended Active FET Probe provides excellent high-speed electrical and mechanical performance required for today’s digital system designs. Specifically designed for use and direct connection to the TekVPI™ probe interface used on Tektronix' new DPO7000 and DPO4000 Series Oscilloscopes, the TAP1500.

Supplier's Site Datasheet
1.5Ghz Tekvpi Active Fti Probe; Oscilloscope Probe Function Tektronix - 69K6771 - Newark, An Avnet Company
Chicago, IL, United States
1.5Ghz Tekvpi Active Fti Probe; Oscilloscope Probe Function Tektronix
69K6771
1.5Ghz Tekvpi Active Fti Probe; Oscilloscope Probe Function Tektronix 69K6771
1.5GHZ TEKVPI ACTIVE FTI PROBE; Oscilloscope Probe Function:Active; Bandwidth:1.5GHz; Input Voltage Max:15V; Test Probe Attenuation:10:1; For Use With:Tektronix DPO7000 & DPO/MSO4000 Series Oscilloscopes; Product Range:- RoHS Compliant: Yes

1.5GHZ TEKVPI ACTIVE FTI PROBE; Oscilloscope Probe Function:Active; Bandwidth:1.5GHz; Input Voltage Max:15V; Test Probe Attenuation:10:1; For Use With:Tektronix DPO7000 & DPO/MSO4000 Series Oscilloscopes; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED ValueTronics International, Inc. Newark, An Avnet Company
Product Category Electrical Test Probes Electrical Test Probes Electrical Test Probes
Product Number TAP1500 TAP1500 69K6771
Product Name Test Probes Active Probe 1.5Ghz Tekvpi Active Fti Probe; Oscilloscope Probe Function Tektronix
Probe Type Voltage; Current Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Backprobe Test Pin - 8064 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
Measuring Equipment / Voltage Probe - voltage-proble-dp3000-28057 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 100 MHz
Voltage Rating 300 volts
View Details
Test Leads - 2521308 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details