ValueTronics International, Inc. Differential Probe 1159A

Description
The 1159A is a Differential Probe from Agilent. A differential probe is an active probe that has two inputs. A negative and positive input along with a ground lead that drives a 50 Ohm cable to transmit the output ot a digital oscilloscope channel. Keysight Agilent HP 1159A Features: AutoProbe interface compatible Low noise and low input capatitance External attenuators and AC coupler Superior tolerance to ESD Small size and rugged attenuation The Agilent HP 1159A is a FET input differential probe with 1 GHz bandwidth and greater than 19 dB CMRR (Common Mode Rejection Ratio) at 500 MHz. The Agilent HP 1159A offers the 1:1 attenuation, making it ideal for characterizing high bandwidth, low-voltage signals.
Description
The 1159A is a Differential Probe from Agilent. A differential probe is an active probe that has two inputs. A negative and positive input along with a ground lead that drives a 50 Ohm cable to transmit the output ot a digital oscilloscope channel. Keysight Agilent HP 1159A Features: AutoProbe interface compatible Low noise and low input capatitance External attenuators and AC coupler Superior tolerance to ESD Small size and rugged attenuation The Agilent HP 1159A is a FET input differential probe with 1 GHz bandwidth and greater than 19 dB CMRR (Common Mode Rejection Ratio) at 500 MHz. The Agilent HP 1159A offers the 1:1 attenuation, making it ideal for characterizing high bandwidth, low-voltage signals.

Suppliers

Company
Product
Description
Supplier Links
Differential Probe - 1159A - ValueTronics International, Inc.
Elgin, IL, USA
Differential Probe
1159A
Differential Probe 1159A
The 1159A is a Differential Probe from Agilent. A differential probe is an active probe that has two inputs. A negative and positive input along with a ground lead that drives a 50 Ohm cable to transmit the output ot a digital oscilloscope channel. Keysight Agilent HP 1159A Features: AutoProbe interface compatible Low noise and low input capatitance External attenuators and AC coupler Superior tolerance to ESD Small size and rugged attenuation The Agilent HP 1159A is a FET input differential probe with 1 GHz bandwidth and greater than 19 dB CMRR (Common Mode Rejection Ratio) at 500 MHz. The Agilent HP 1159A offers the 1:1 attenuation, making it ideal for characterizing high bandwidth, low-voltage signals.

The 1159A is a Differential Probe from Agilent. A differential probe is an active probe that has two inputs. A negative and positive input along with a ground lead that drives a 50 Ohm cable to transmit the output ot a digital oscilloscope channel.

Keysight Agilent HP 1159A Features:

  • AutoProbe interface compatible
  • Low noise and low input capatitance
  • External attenuators and AC coupler
  • Superior tolerance to ESD
  • Small size and rugged attenuation

The Agilent HP 1159A is a FET input differential probe with 1 GHz bandwidth and greater than 19 dB CMRR (Common Mode Rejection Ratio) at 500 MHz. The Agilent HP 1159A offers the 1:1 attenuation, making it ideal for characterizing high bandwidth, low-voltage signals.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Electrical Test Probes
Product Number 1159A
Product Name Differential Probe
Probe Type Differential
Unlock Full Specs
to access all available technical data

Similar Products

Brim Insulated Test Prods -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Probe Configuration Extended - Fine Tip
View Details
Measuring Equipment / Current Probe - current-proble-cp503b-28051 - TPS Elektronik GmbH
Specs
Probe Type Current
Bandwidth 50 MHz
View Details
Test Leads - 1796877 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details
Banana, Meter Interface - 461-1072-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Configuration Pin and Socket
Voltage Rating 5000 volts
Approvals RoHS Compliant
View Details