RIGOL Technologies, Inc. Voltage Probe RP3300A

Description
The RP3300A is a 300 MHz, 300 V voltage probe from Rigol. Features: Voltage probe 300 MHz 300 V Works with- DS1 DS1Z DS2 DS4 DS6 MSO1 MSO2 MSO4 Accessories: Probe Tip Retractable Hook Tip Adjustment Tool Locating Sleeve Marker Rings (yellow, Pink, light blue and dark blue) - 8 Ground Lead Ground spring The Rigol RP3300A is a 300 MHz, 300 V voltage probe.
Description
The RP3300A is a 300 MHz, 300 V voltage probe from Rigol. Features: Voltage probe 300 MHz 300 V Works with- DS1 DS1Z DS2 DS4 DS6 MSO1 MSO2 MSO4 Accessories: Probe Tip Retractable Hook Tip Adjustment Tool Locating Sleeve Marker Rings (yellow, Pink, light blue and dark blue) - 8 Ground Lead Ground spring The Rigol RP3300A is a 300 MHz, 300 V voltage probe.

Suppliers

Company
Product
Description
Supplier Links
Voltage Probe RP3300A
The RP3300A is a 300 MHz, 300 V voltage probe from Rigol. Features: Voltage probe 300 MHz 300 V Works with- DS1 DS1Z DS2 DS4 DS6 MSO1 MSO2 MSO4 Accessories: Probe Tip Retractable Hook Tip Adjustment Tool Locating Sleeve Marker Rings (yellow, Pink, light blue and dark blue) - 8 Ground Lead Ground spring The Rigol RP3300A is a 300 MHz, 300 V voltage probe.

The RP3300A is a 300 MHz, 300 V voltage probe from Rigol.

Features:

  • Voltage probe
  • 300 MHz
  • 300 V

Works with-

  • DS1
  • DS1Z
  • DS2
  • DS4
  • DS6
  • MSO1
  • MSO2
  • MSO4

Accessories:

  • Probe Tip
  • Retractable Hook Tip
  • Adjustment Tool
  • Locating Sleeve
  • Marker Rings (yellow, Pink, light blue and dark blue) - 8
  • Ground Lead
  • Ground spring

The Rigol RP3300A is a 300 MHz, 300 V voltage probe.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Electrical Test Probes
Product Number RP3300A
Product Name Voltage Probe
Probe Type Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Meter Type Phone Tip - 941 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Probe Configuration Extended - Fine Tip
View Details
Measuring Equipment / Voltage Probe - voltage-proble-dp1500-28056 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 100 MHz
Voltage Rating 150 volts
View Details
Banana, Meter Interface - 681-18BLK-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Configuration AlligatorClip; Pin and Socket
Voltage Rating 5000 volts
Approvals RoHS Compliant
View Details