GW Instek Logic Probe GLP-1A

Description
The GLP-1A is a new logic probe from Instek. Use an electrical probe to test equipment and measure currents and voltages. Probes can use pulse waveforms to test components without removing them from circuits with in-circuit capabilities. Additional Features: Logic Probe and Pulser in one Operating Voltage Range 4 ~ 18 VDC Maximum Input Signal Frequency 50 MHz TTL Logic "1" > 3.0V ±0.25V Logic "0" < 0.75V± 0.25V CMOS "1" > 60%Vcc +5% "0" < 15Vcc +5% Minimum Detectable Pulse Width 10nS Pulser Sync input impedance 1Mω Pulse rate Switchable 0.5pps or 400pps Pulse Width 10µS
Description
The GLP-1A is a new logic probe from Instek. Use an electrical probe to test equipment and measure currents and voltages. Probes can use pulse waveforms to test components without removing them from circuits with in-circuit capabilities. Additional Features: Logic Probe and Pulser in one Operating Voltage Range 4 ~ 18 VDC Maximum Input Signal Frequency 50 MHz TTL Logic "1" > 3.0V ±0.25V Logic "0" < 0.75V± 0.25V CMOS "1" > 60%Vcc +5% "0" < 15Vcc +5% Minimum Detectable Pulse Width 10nS Pulser Sync input impedance 1Mω Pulse rate Switchable 0.5pps or 400pps Pulse Width 10µS

Suppliers

Company
Product
Description
Supplier Links
Logic Probe GLP-1A
The GLP-1A is a new logic probe from Instek. Use an electrical probe to test equipment and measure currents and voltages. Probes can use pulse waveforms to test components without removing them from circuits with in-circuit capabilities. Additional Features: Logic Probe and Pulser in one Operating Voltage Range 4 ~ 18 VDC Maximum Input Signal Frequency 50 MHz TTL Logic "1" > 3.0V ±0.25V Logic "0" < 0.75V± 0.25V CMOS "1" > 60%Vcc +5% "0" < 15Vcc +5% Minimum Detectable Pulse Width 10nS Pulser Sync input impedance 1Mω Pulse rate Switchable 0.5pps or 400pps Pulse Width 10µS

The GLP-1A is a new logic probe from Instek. Use an electrical probe to test equipment and measure currents and voltages. Probes can use pulse waveforms to test components without removing them from circuits with in-circuit capabilities.

Additional Features:

  • Logic Probe and Pulser in one
  • Operating Voltage Range 4 ~ 18 VDC
  • Maximum Input Signal Frequency 50 MHz
  • TTL Logic "1" > 3.0V ±0.25V Logic "0" < 0.75V± 0.25V
  • CMOS "1" > 60%Vcc +5% "0" < 15Vcc +5%
  • Minimum Detectable Pulse Width 10nS
  • Pulser Sync input impedance 1MΩ
  • Pulse rate Switchable 0.5pps or 400pps
  • Pulse Width 10µS
Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Electrical Test Probes
Product Number GLP-1A
Product Name Logic Probe
Probe Type Voltage; Current; Logic
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Current Probe - current-proble-cp503b-28051 - TPS Elektronik GmbH
Specs
Probe Type Current
Bandwidth 50 MHz
View Details
Current Clamps - 1238654 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details
Coaxial in-line Power Sensor - 9511A - KRYTAR, Inc.
Specs
Probe Type Power Sensor
Probe Technology Passive
Attenuation Factor 1X
View Details