Tektronix, Inc. 1X Passive Test Probe, 300Vrms; Oscilloscope Probe Function Tektronix P6101B

Description
1X PASSIVE TEST PROBE, 300VRMS; Oscilloscope Probe Function:Passive; Bandwidth:15MHz; Input Voltage Max:300V; Test Probe Attenuation:1:1; For Use With:All Makes & Models of Tektronix Oscilloscopes; Product Range:- RoHS Compliant: No
Datasheet
Description
1X PASSIVE TEST PROBE, 300VRMS; Oscilloscope Probe Function:Passive; Bandwidth:15MHz; Input Voltage Max:300V; Test Probe Attenuation:1:1; For Use With:All Makes & Models of Tektronix Oscilloscopes; Product Range:- RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1X Passive Test Probe, 300Vrms; Oscilloscope Probe Function Tektronix - 83F2213 - Newark, An Avnet Company
Chicago, IL, United States
1X Passive Test Probe, 300Vrms; Oscilloscope Probe Function Tektronix
83F2213
1X Passive Test Probe, 300Vrms; Oscilloscope Probe Function Tektronix 83F2213
1X PASSIVE TEST PROBE, 300VRMS; Oscilloscope Probe Function:Passive; Bandwidth:15MHz; Input Voltage Max:300V; Test Probe Attenuation:1:1; For Use With:All Makes & Models of Tektronix Oscilloscopes; Product Range:- RoHS Compliant: No

1X PASSIVE TEST PROBE, 300VRMS; Oscilloscope Probe Function:Passive; Bandwidth:15MHz; Input Voltage Max:300V; Test Probe Attenuation:1:1; For Use With:All Makes & Models of Tektronix Oscilloscopes; Product Range:- RoHS Compliant: No

Supplier's Site Datasheet
Voltage Probe - P6101B - ValueTronics International, Inc.
Elgin, IL, USA
Voltage Probe
P6101B
Voltage Probe P6101B
The P6101B is a new Voltage Probe from Tektronix. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Use a high-voltage probe meter for voltages of 0 to 40,000 direct current (VDC). Additional Features: Bandwidth: 15 MHz Attenuation: 1X System input resistance: 1 Mω Input capacitance (Typical): 100 pF Input RMS: 300 VRMS CAT II Molded passive voltage probes Single-piece, molded rubber body Lightweight ergonomic design 10-times improvement in durability HYBRID/SMT circuitry on multi-layer circuit board for improved performance and reliability New stronger, replaceable probe tip Safety certification UL3111-2-031, CSA1010.2.031, EN61010-2-031, IEC61010-2-031 The P6101B probe is designed to complement the Tektronix family of portable DSO and ART instruments. The core of each probe's performance is supplied by a Tektronix HYBRID/SMT device.

The P6101B is a new Voltage Probe from Tektronix. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Use a high-voltage probe meter for voltages of 0 to 40,000 direct current (VDC).

Additional Features:

  • Bandwidth: 15 MHz
  • Attenuation: 1X
  • System input resistance: 1 MΩ
  • Input capacitance (Typical): 100 pF
  • Input RMS: 300 VRMS CAT II
  • Molded passive voltage probes
  • Single-piece, molded rubber body
  • Lightweight ergonomic design
  • 10-times improvement in durability
  • HYBRID/SMT circuitry on multi-layer circuit board for improved performance and reliability
  • New stronger, replaceable probe tip
  • Safety certification UL3111-2-031, CSA1010.2.031, EN61010-2-031, IEC61010-2-031

The P6101B probe is designed to complement the Tektronix family of portable DSO and ART instruments. The core of each probe's performance is supplied by a Tektronix HYBRID/SMT device.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Test Probes
P6101B
Test Probes P6101B
Test Probes 15MHZ 1X

Test Probes 15MHZ 1X

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company ValueTronics International, Inc. VAST STOCK CO., LIMITED
Product Category Electrical Test Probes Electrical Test Probes Electrical Test Probes
Product Number 83F2213 P6101B P6101B
Product Name 1X Passive Test Probe, 300Vrms; Oscilloscope Probe Function Tektronix Voltage Probe Test Probes
Probe Type Voltage Voltage; Current
Unlock Full Specs
to access all available technical data

Similar Products

0.156
Smiths Interconnect, a Molex company
Specs
Probe Configuration Spring Loaded
View Details
Measuring Equipment / Current Probe - current-proble-cp503b-28051 - TPS Elektronik GmbH
Specs
Probe Type Current
Bandwidth 50 MHz
View Details
Mini Alligator Clip to Banana Plug, 22 AWG PVC Test Lead - 280M - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details