B&K Precision Oscilloscope Probes PR150B

Description
"10:1 Passive 150MHz 48.000"" (1219.20mm) Black Oscilloscope Probe Test Lead Input Resistance CAT II"
Request a Quote Datasheet
Description
"10:1 Passive 150MHz 48.000"" (1219.20mm) Black Oscilloscope Probe Test Lead Input Resistance CAT II"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscilloscope Probes - BKPR150B-ND - DigiKey
Thief River Falls, MN, United States
Oscilloscope Probes
BKPR150B-ND
Oscilloscope Probes BKPR150B-ND
"10:1 Passive 150MHz 48.000"" (1219.20mm) Black Oscilloscope Probe Test Lead Input Resistance CAT II"

"10:1 Passive 150MHz 48.000"" (1219.20mm) Black Oscilloscope Probe Test Lead Input Resistance CAT II"

Buy Now Datasheet
Probe, 150Mhz, Oscilloscope; Oscilloscope Probe Function B&k Precision - 53W5552 - Newark, An Avnet Company
Chicago, IL, United States
Probe, 150Mhz, Oscilloscope; Oscilloscope Probe Function B&k Precision
53W5552
Probe, 150Mhz, Oscilloscope; Oscilloscope Probe Function B&k Precision 53W5552
PROBE, 150MHZ, OSCILLOSCOPE; Oscilloscope Probe Function:Passive; Bandwidth:150MHz; Input Voltage Max:300V; Test Probe Attenuation:1:1, 10:1; For Use With:BK Precision Oscilloscopes; Product Range:-; Test Probe Type:Oscilloscope RoHS Compliant: Yes

PROBE, 150MHZ, OSCILLOSCOPE; Oscilloscope Probe Function:Passive; Bandwidth:150MHz; Input Voltage Max:300V; Test Probe Attenuation:1:1, 10:1; For Use With:BK Precision Oscilloscopes; Product Range:-; Test Probe Type:Oscilloscope RoHS Compliant: Yes

Supplier's Site Datasheet
Voltage Probe - PR150B - ValueTronics International, Inc.
Elgin, IL, USA
Voltage Probe
PR150B
Voltage Probe PR150B
The PR150B is a new Voltage Probe from BK Precision. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Use a high-voltage probe meter for voltages of 0 to 40,000 direct current (VDC). Additional Features: 17/150 MHz Bandwidth X1/X10 Attenuation 48" (1.2m) Cable length Meets IEC61010-031 CATII Slim, stylish body Easily replaceable tip ROHS compliant Full accessory kit with a Sprung Hook, Replacement Tip and BNC Adapter The BK Precision PR150B is a 150 MHz, 1x/10x Oscilloscope Probe and includes a full accessory kit with a Sprung Hook, Replacement Tip and BNC Adapter.

The PR150B is a new Voltage Probe from BK Precision. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Use a high-voltage probe meter for voltages of 0 to 40,000 direct current (VDC).

Additional Features:

  • 17/150 MHz Bandwidth
  • X1/X10 Attenuation
  • 48" (1.2m) Cable length
  • Meets IEC61010-031 CATII
  • Slim, stylish body
  • Easily replaceable tip
  • ROHS compliant
  • Full accessory kit with a Sprung Hook, Replacement Tip and BNC Adapter

The BK Precision PR150B is a 150 MHz, 1x/10x Oscilloscope Probe and includes a full accessory kit with a Sprung Hook, Replacement Tip and BNC Adapter.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Test Probes
PR150B
Test Probes PR150B
Test Probes 150 MHz 1x/10x Oscilloscope Probe

Test Probes 150 MHz 1x/10x Oscilloscope Probe

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ValueTronics International, Inc. VAST STOCK CO., LIMITED
Product Category Electrical Test Probes Electrical Test Probes Electrical Test Probes Electrical Test Probes
Product Number BKPR150B-ND 53W5552 PR150B PR150B
Product Name Oscilloscope Probes Probe, 150Mhz, Oscilloscope; Oscilloscope Probe Function B&k Precision Voltage Probe Test Probes
Probe Technology Passive
Unlock Full Specs
to access all available technical data

Similar Products

0.100
Specs
Probe Type Current
Probe Configuration Spring Loaded
View Details
Measuring Equipment / Voltage Probe - voltage-proble-dp3000-28057 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 100 MHz
Voltage Rating 300 volts
View Details
Alligator Clip, 14 AWG PVC Fused Test Lead - 9099-0554 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details