Tektronix, Inc. Test Probes TMDP0200

Description
Test Probes Differential Probes 750V 200MHz
Datasheet
Description
Test Probes Differential Probes 750V 200MHz
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Test Probes
TMDP0200
Test Probes TMDP0200
Test Probes Differential Probes 750V 200MHz

Test Probes Differential Probes 750V 200MHz

Buy Now Datasheet
Test Probe, Voltage, ±750V; Oscilloscope Probe Function Tektronix - 72T3246 - Newark, An Avnet Company
Chicago, IL, United States
Test Probe, Voltage, ±750V; Oscilloscope Probe Function Tektronix
72T3246
Test Probe, Voltage, ±750V; Oscilloscope Probe Function Tektronix 72T3246
TEST PROBE, VOLTAGE, ±750V; Oscilloscope Probe Function:High-Voltag e Differential Probe; Bandwidth:200MHz; Input Voltage Max:550V; Test Probe Attenuation:25:1, 250:1; For Use With:All Makes & Models of Oscilloscopes RoHS Compliant: Yes

TEST PROBE, VOLTAGE, ±750V; Oscilloscope Probe Function:High-Voltage Differential Probe; Bandwidth:200MHz; Input Voltage Max:550V; Test Probe Attenuation:25:1, 250:1; For Use With:All Makes & Models of Oscilloscopes RoHS Compliant: Yes

Supplier's Site Datasheet
Differential Probe - TMDP0200 - ValueTronics International, Inc.
Elgin, IL, USA
Differential Probe
TMDP0200
Differential Probe TMDP0200
The TMDP0200 is a Differential Probe from Tektronix. A differential probe is an active probe that has two inputs. A negative and positive input along with a ground lead that drives a 50 Ohm cable to transmit the output ot a digital oscilloscope channel. Additional Features: Bandwidth: 200 MHz Attenuation: 25X / 250X Differential Voltage: 250X: ±750 V; 25X: ±75 V Common Mode Voltage: ±750 V Maximum Input Voltage-to-Earth: 550 V CAT I; 300 V CAT III Rise Time: <1.8 ns Slew Rate: <275 V/ns at 1/250 gain Overrange Indicator Safety Certified Switchable Attenuation Switchable Bandwidth Limit Applications: Floating Measurements Switching Power Supply Design Motor Drive Design Electronic Ballast Design CRT Display Design Power Converter Design and Service Power Device Evaluation The TMDP0200 is designed for medium-voltage applications with differential requirements up to ±750 V. These probes have lower attenuation ranges and offer better signal-to-noise ratio. The TMDP0200 probes are equipped with the TekVPI® interface which allows smart communication between the oscilloscope and probe. Pushing the probe menu button will launch the probe control menu on the oscilloscope display providing access to all relevant probe settings and controls. These probes are designed to operate on TekVPI® oscilloscopes without requiring the TPA-BNC adapter.

The TMDP0200 is a Differential Probe from Tektronix. A differential probe is an active probe that has two inputs. A negative and positive input along with a ground lead that drives a 50 Ohm cable to transmit the output ot a digital oscilloscope channel.

Additional Features:

  • Bandwidth: 200 MHz
  • Attenuation: 25X / 250X
  • Differential Voltage: 250X: ±750 V; 25X: ±75 V
  • Common Mode Voltage: ±750 V
  • Maximum Input Voltage-to-Earth: 550 V CAT I; 300 V CAT III
  • Rise Time: <1.8 ns
  • Slew Rate: <275 V/ns at 1/250 gain
  • Overrange Indicator
  • Safety Certified
  • Switchable Attenuation
  • Switchable Bandwidth Limit

Applications:

  • Floating Measurements
  • Switching Power Supply Design
  • Motor Drive Design
  • Electronic Ballast Design
  • CRT Display Design
  • Power Converter Design and Service
  • Power Device Evaluation

The TMDP0200 is designed for medium-voltage applications with differential requirements up to ±750 V. These probes have lower attenuation ranges and offer better signal-to-noise ratio. The TMDP0200 probes are equipped with the TekVPI® interface which allows smart communication between the oscilloscope and probe.

Pushing the probe menu button will launch the probe control menu on the oscilloscope display providing access to all relevant probe settings and controls. These probes are designed to operate on TekVPI® oscilloscopes without requiring the TPA-BNC adapter.

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company ValueTronics International, Inc.
Product Category Electrical Test Probes Electrical Test Probes Electrical Test Probes
Product Number TMDP0200 72T3246 TMDP0200
Product Name Test Probes Test Probe, Voltage, ±750V; Oscilloscope Probe Function Tektronix Differential Probe
Probe Type Voltage Differential
Unlock Full Specs
to access all available technical data

Similar Products

0.187
Specs
Probe Type Current
Probe Configuration Spring Loaded
View Details
Measuring Equipment / Voltage Probe - voltage-proble-dp1500-28056 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 100 MHz
Voltage Rating 150 volts
View Details
0.080″ Pin Socket to 0.080″ Pin Plug, 22 AWG PVC Test Lead - 9104 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details