ValueTronics International, Inc. Datasheets for Industrial Containers
Industrial containers are used for containing materials, shipping and storage. These containers include bags, basins, bins, boxes, buckets, crates, cylinders, drums, IBCs, tanks, and ISO containers.
Industrial Containers: Learn more
| Product Name | Notes |
|---|---|
| The 006-7180-00 is a Case from Tektronix. Cases help protect large or small pieces of test equipment from damage. Additional Features: Case with foam insert The Tektronix 006-7180-00 is a... | |
| The 016-1952-03 is a case from Tektronix. Features: Pouch, Nylon Carrying Case with Inserts The Tektronix 016-1952-03 is a case. | |
| The 1003-217 is a case from Megger. Features: Carrying Case with Rear Web Hand Straps and Cover for 655535G The Megger 1003-217 is a carrying case. | |
| The 1007-160 is a case from Megger. Features: Case for carrying an insulation resistance tester. Works with a Megger MIT400 insulation resistance tester (sold separately). Pouch for protecting and carrying... | |
| The 1007-169 is a case from Megger. Features: Blow molded Case For MIT400 Mk1 and Mk2 Series The Megger 1007-169 is a hard carry case. | |
| The 1007-887 is a case from Megger. Features: For MIT400/2 Series Test and Carry Pouch The Megger 1007-887 is a test and carry pouch. | |
| The 1007-900 is a case from Megger. Features: For use with Model OTS60SX/2 Semi-Automatic Oil Test Set Not suitable for use with other models, including OTS60SX Supplied with carrying strap... | |
| The 1008-020 is a case from Megger. Features: 1008-020 BT51 and DET2/2 Accessory Pouch The Megger 1008-020 is a case. | |
| The 1008-021 is a case from Megger. Features: Case to hold and protect insulation and continuity tester Works with Megger 212000 series insulation and continuity tester Case holds instrument and... | |
| The 1008-836 is a case from Megger. Features: Heavy-Duty Carry Holdall Case Heavy-duty solution for storing and carrying test lead sets The Megger 1008-836 is a case. | |
| The 1523-CASE is a case from Fluke. Additional Features: 1523/1524 Readout and Probe Carrying Case The Fluke 1523-CASE is a carrying case for a 1523 or 1524 Reference Thermometer and... | |
| The 1750/CASE is a case from Fluke. Features: Works with- 1750 The Fluke 1750/CASE is a rugged water tight case with rollers. | |
| The 18313 is a case from Megger. Features: Megger Model # 18313 Carrying Case for Optional Lead Sets for the DLRO-10 & DLRO-10X The Megger 18313 is a case. The... | |
| The 190HPS is a case from Fluke. Features: Single Unit Carrying Case The Fluke 190HPS is a case. | |
| The 2001-044 is a case from Megger. Features: Storage/Carry Case Accessory Type: Storage/Carry Case For Use With: PAT320-US Portable Appliance Tester The Megger 2001-044 is a carry case. | |
| The 2007-626-1 is a case from Megger. Features: For use with MPQ1000 Power Quality Analyzer Suitable for carrying MPQ1000 Analyzer as well as related accessories The Megger 2007-626-1 is a... | |
| The 250855 is a case from Megger. Features: Case for a ground resistance meter Works with a Megger 250202, DET5/4R, DET5/4D, or DET62D ground resistance tester (sold separately) Padded case... | |
| The 2638/CASE is a case from Fluke. Features: 2638/CASE Transit Case For Hydra Series III The Fluke 2638/CASE is a case for the Hydra Series III. | |
| The 29996 is a case from Megger. Features: Holds accessories designed for BITE2 and BITE2 Receivers The Megger 29996 is a case. | |
| The 35491 is a case from Megger. Features: Determines condition of lead-acid and NiCd cells up to 7000 Ah On-board Pass/Warning/Fail indications Robust, repeatable instruments On-line testing Applications: A battery’s... | |
| The 35788 is a case from Megger. Features: Case for transporting a transformer turns ratio tester Works with a Megger TTR100 handheld transformer turns ratio tester (sold separately) Semi-hard case... | |
| The 35890 is a case from Megger. Features: Hard-sided carrying case For use with BITE3 Battery Impedance Tester Foam cutouts fit the instrument and its accessories Dimensions: 23 x 16... | |
| The 35915 is a case from Megger. Features: 35915 Standard transit case For Bite 3 Description: The foam cutouts fit the instrument and its accessories. | |
| The 5001-1002 is a case from AEA Technology. Additional Features: Belt case Includes: Protective Padding, Belt Loop, Strand Hook & Shoulder Strap The AEA Technology 5001-1002 is a weather resistant... | |
| The 510836-1C is a case from Megger. Features: For use with 510836-1 LED Phasing Tester The Megger 510836-1C is a case. | |
| The 514242-C is a case from Megger. Features: Carrying Case for 514242-1 and 514242-2 DETEX Voltage Detectors The Megger 514242-C is for use with 514242-1 and 514242-2 DETEX Voltage Detectors. | |
| The 514360-C is a case from Megger. Features: 26 x 8 x 8 in The Megger 514360-C Fabric Case is for the 514360-1 DETEX Voltage Detector. | |
| The 514360-NDCASE is a case from Megger. Features: 26 x 8 x 8 in The Megger 514360-NDCASE is a carrying case for the 514360-5, 514360-6 and 514360-7 DETEX Voltage Detectors. | |
| The 514440-C is a case from Megger. Features: 514440-C Fabric Case The Megger 514440-C instrument case is designed to carry and protect a Megger DETEX series electronic voltage detector. The... | |
| The 514500-C is a case from Megger. Features: 36 x 12 x 8 in The Megger 514500-C is a carrying case for the 514500-3 DETEX Phasing Detector. The Megger 514500-C... | |
| The 514500-C1 is a case from Megger. Features: For use with 514500-1 DETEX Phasing Tester The Megger 514500-C1 Carrying Case is for the 514500-1 DETEX Phasing Tester. | |
| The 514500-C2 is a case from Megger. Features: For use with 514500-2 DETEX Phasing Tester The Megger 514500-C2 Carrying Case is for the 514500-2 DETEX Phasing Tester. | |
| The 6015-1002 is a case from AEA Technology. Additional Features: Soft Carrying Case Weather resistant case with closed cell foam interior Snap together carry handles and detachable shoulder strap The... | |
| The 6015-1003 is a case from AEA Technology. Additional Features: Hard Carrying Case Rugged weather-tight plastic shell with closed cell foam interior 2 padlock holes and pressure vent The AEA... | |
| The 6320-232 is a case from Megger. Features: 6320-232 Accessory/Document Pouch with Press Studs For OTS60SX and OTS60SX/2 Models The Megger 6320-232 is a case. | |
| The 6380-138 is a case from Megger. Features: Case used to carry and protect a digital microhmmeter Works with a Megger DLRO10 or DLRO10X digital microhmmeter (sold separately) Padded case... | |
| The 6420-106 is a case from Megger. Features: Padded carrying case Fits Megger OTS60SX Semi-Automatic Oil Test Set (sold separately) Soft-sided with shoulder strap The Megger 6420-106 is a case. | |
| The 6420-117 is a case from Megger. Features: Soft case for carrying an insulation resistance tester Works with a Megger BM15 or MJ15 analog 5kv insulation tester (sold separately) Case... | |
| The 659601 is a case from Megger. Features: Leather Case for CHM Series Leather case helps protect meter from bumps and abrasions Shoulder strap for hands-free carrying The Megger 659601... | |
| The 700G-HC is a case from Fluke. Additional Features: Hard Protective Case The Fluke 700G-HC is a Protective hard case for the Fluke 700PTPK and 700HTPK Pressure Gauges. | |
| The 884X-CASE is a case from Fluke. Addtional features: Tough molded plastic case with die cut foam to hold and protect the 8845A or 8846A meter Accessories and manual compartments... | |
| The 9170-DCAS is a case from Fluke. Features: Wheeled transit case for the 9170 Series Metrology Well Calibrators Foam lined, high-impact plastic shipping container Handle and wheels for easy transporting... | |
| The AC2100 is a case from Tektronix. Additional Features: Large Nylon Soft Case for TDS1000, TDS2000, and TPS2000 series of Oscilloscopes The Tektronix AC2100 is a Large Nylon Soft Case... | |
| The AC3000 is a case from Tektronix. Additional Features: Large Nylon Soft Case The Tektronix AC3000 is a large nylon soft case and is a required component for the HCTEK321... | |
| The AC4000 is a case from Tektronix. Additional Features: Large nylon soft carrying case for the DPO4000 Series The Tektronix AC4000 is a large soft nylon carrying case for the... | |
| The ACD2000 is a case from Tektronix. Additional Features: Soft Case Added Protection Nylon The Tektronix ACD2000 is a Factory New Large Nylon Soft Case for the DPO/MSO2000 Series Oscilloscopes. | |
| The ACD3000 is a case from Tektronix. Additional Features: Soft Case Added Protection Nylon The Tektronix ACD3000 is a soft transit case which includes a front protective cover for the... | |
| The ACD4000B is a Case from Tektronix. Cases help protect large or small pieces of test equipment from damage. Additional Features: Soft transit case for MSO/DPO4000B series The Tektronix ACD4000B... | |
| The ACHHS is a case from Tektronix. Additional Features: Soft Case for carrying instruments and accessories For use with the THS3000 Series The Tektronix ACHHS is a Soft Carrying Case... | |
| The ATC-120 is a case from Com-Power. Additional Features: For the ComPower ANK-910M Portable Antenna Kit Weight: 28 lbs / 12.7 kgs Dimensions: 42.5 x 12 inches / 108 x... | |
| The BAG-DS1000 is a case from Rigol. Features: Works with- DS1 DS1Z The Rigol BAG-DS1000 instrument carry case is for a DS1000 series oscilloscope. | |
| The BAG-G1 is a case from Rigol. Features: Works with- DSA8 DSA1 DS2 MSO2 The Rigol BAG-G1 instrument carry case is for a DSA800 spectrum analyzer, DG4000 generator, or a... | |
| The C100 is a case from Fluke. Additional Features: Briefcase style with handle and inside storage compartments Material: Heavy duty thermoplastic Dimensions: 15.7" x 13.6" x 4.8" 1-year warranty The... | |
| The C101 is a case from Fluke. Additional features: Tough polyprophylene exterior shell measures 30.5 cm x 36 cm x 10.5 cm (12 in x 14.2 in x 4.1 in)... | |
| The C115 is a case from Fluke. Additional features: Includes two padded pockets for protection of two test tools, such as a digital multimeter and 60 Series IR thermometer and... | |
| The C116 is a case from Fluke. Additional Features: Includes adjustable padded space with a moveable Velcro divider for protection of two test tools, such as a digital multimeter and... | |
| The C120 is a case from Fluke. Additional Features: Heavy duty case with accessory storage compartments Accommodates Fluke 120 Series or Fluke 43/43B main instrument and associated accessories and user... | |
| The C125 is a case from Fluke. Additional Features: Zippered carrying case with detachable external pouch Accommodates Fluke 120 Series ScopeMeter Testtool or a handheld DMM, both main instrument and... | |
| The C12A is a case from Fluke. Additional Features: Zippered carrying case with inside pockets and belt loop Dimension: 6.7" x 5" x 1.5" 1-year warranty The fluke C12A is... | |
| The C150 is a case from Fluke. Additional Features: Zippered carrying case Belt loop Inner pocket for storage The C150 soft carrying case is a zippered carrying case with durable,... | |
| The C1740 is a Case from Fluke. Cases help protect large or small pieces of test equipment from damage. Additional Features: Soft Carrying case with compartments The Fluke C1740 is... | |
| The C190 is a case from Fluke. Additional Features: Heavy duty case with accessory storage compartments For the ScopeMeter 190 Series Size: 5.25" x 16" x 18.5" (135 x 410... | |
| The C195 is a case from Fluke. Additional Features: Zippered carrying case with storage compartments. Allows hand or shoulder use One year warranty | |
| The C20 is a case from Fluke. Additional features: Heavy duty case with carrying handle and accessories storage compartment. Top cover snaps onto back to serve as tilt stand. One... | |
| The C25 is a case from Fluke. Additional Features: Large Soft Case for DMMs Zippered carrying case with padding and inside pocket Dimensions (H x W x D): 218 x... | |
| The C280 is a case from Fluke. Additional features: Durable polyester 600D case construction for long life Inner front pocket with closure and dual pouch pockets for test tools and... | |
| The C290 is a case from Fluke. Additional Features: Hard Shell Protective Carrying Case For use with Fluke ScopeMeter 190 Series II The Fluke C290 is a Hard Shell Protective... | |
| The C345 is a case from Fluke. Additional Features: The perfect case for carrying a wide range of Fluke handheld test tools and accessories Movable internal divider provides flexibility for... | |
| The C35 is a case from Fluke. Additional Features: Case top opens laterally to allow use of test tool without removing it from the case and includes a Velcro strap... | |
| The C43 is a case from Fluke. Additional features: Zippered carrying case with durable vinyl exterior Inner front pocket with closure and two pockets to store test leads or small... | |
| The C437-II is a case from Fluke. Additional Features: •Water-tight hard case with rollers •Configurable foam securely holds any of these instruments during transit •Holds any of the following instruments:... | |
| The C50 is a case from Fluke. Features: Zippered carrying case with inside pocket belt loop and inside meter strap One year warranty The Fluke C50 is a case. | |
| The C510 is a case from Fluke. Additional Features: Oiled genuine top grain cowhide Rugged construction with heavy duty stitching and reinforced rivets Large tool belt loop and top flap... | |
| The C520A is a case from Fluke. Additional Features: Oiled genuine top grain cowhide Oil tanned for long life Rugged construction with heavy duty stitching and reinforced rivets Large tool... | |
| The C700 is a case from Fluke. Additional Features: Application: Cutouts to hold one documenting process calibrator, one Fluke Pressure Module, one BC7210 Battery Charger, one spare BP7217 Battery Pack,... | |
| The C75 is a case from Fluke. Additional Features: Zippered carrying case 1-year warranty The Fluke C75 is a 4 x 1 x 7-inch black soft fabric zippered Carrying Case... | |
| The C781 is a case from Fluke. Additional Features: Zippered carrying case with detachable external pouch Dimensions: 3.5 x 5.5 x 10.5 1-year warranty The Fluke C781 is a zippered... | |
| The C789 is a case from Fluke. Additional Features: Large fabric carrying case with 3 compartments, removable handle and shoulder strap One year warranty For use with Fluke 714B, 718,... | |
| The C800 is a case from Fluke. Additional Features: Tough polyprophylene case Accessories and manual compartments Detachable lid One year warranty | |
| The C90 is a case from Fluke. Additional Features: Zippered carrying case with inside pocket and belt loop Dimensions: 8" x 3.5" x 2.5" 1-year warranty The Fluke C90 is... | |
| The CNX C3001 is a case from Fluke. Additional Features: Compatible with Fluke CNX wireless modules and the Fluke CNX C3000 Premium Modular Tool Bag The Fluke CNX C3001 Modular... | |
| The CNX C3002 is a case from Fluke. Additional Features: Compatible with Fluke CNX Wireless Multimeter Inner pocket and carrying handle The Fluke CNX C3002 Modular DMM 2-Compartment Soft Case... | |
| The CNX C3003 is a case from Fluke. Additional Features: Compatible with Fluke CNX wireless modules and meters Three adjustable compartments, inner pocket, and carrying handle The Fluke CNX C3003... | |
| The CS1750/1760 is a case from Fluke. Additional Features: For the Fluke 1750 & 1760 Rugged canvas bag with heavy duty zipper and straps Water resistant with pockets for accessories... | |
| The GD-00620 is a case from Megger. Features: For use with MOM2 Micro-ohmmeter Suitable for storing instrument, charger, and cables Protects instrument during transport The Megger GD-00620 is a case. | |
| The GSC-001 is a Case from Instek. Cases help protect large or small pieces of test equipment from damage. Additional Features: Soft carrying case for Instek Spectrum Analyzers The Instek... | |
| The GSC-005 is a Case from Instek. Cases help protect large or small pieces of test equipment from damage. Additional Features: The Instek GSC005 soft carrying case is specially designed... | |
| The GSC-006 is a Case from Instek. Cases help protect large or small pieces of test equipment from damage. Additional Features: The Instek GSC-006 is a Factory New Carrying Case... | |
| The GSC-008 is a case from Instek. Additional Features: Soft carrying case For the GDS-2000A/GDS-2000E/ GDS-3000/MSO-2000E Series The Instek GSC-008 is a soft carrying case for the GDS and MSO... | |
| The GSC-009 is a Case from Instek. Cases help protect large or small pieces of test equipment from damage. Additional Features: The Instek GSC-009 is a carrying case for the... | |
| The HC5 is a case from Tektronix. Additional Features: Hard case for the 5 Series MSO Oscilloscopes Material/Color: Ultra-High Impact Polypropylene/Black, Polyurethane foam lining Shipping Weight (with foam) 24.62 lbs. | |
| The HCTEK4321 is a Case from Tektronix. Cases help protect large or small pieces of test equipment from damage. Additional Features: For use with: DPO2000B Series Oscilloscopes (Requires ACD2000 Soft... | |
| The HCTEK54 is a case from Tektronix. Features: Air pressure equalization control valve for use during air transport Security rings for use with locks (locks not included) The HCTEK54 is... | |
| The KE0055 is a Case from Bruel & Kjaer. Cases help protect large or small pieces of test equipment from damage. Additional Features: Carrying Case The Bruel & Kjaer KE0055... | |
| The LC29B is a case from BK Precision. Additional Features: DMM Carrying Case Lightweight, durable Cordura nylon protects your instruments Made in the U.S.A. Room to hold your test leads... | |
| The LPC-PX5 is a case from Dranetz. Additional Features: NEMA4 Lockable Portable Case The Dranetz LPC-PX5 is a NEMA4 Lockable Portable Case for the PowerXplorer PX5. Portable lockable case. Rugged,... | |
| The RSA300CASE is a case from Tektronix. Features: Soft case with shoulder-strap The Tektronix RSA300CASE is a case that holds the RSA306 USB real time spectrum analyzer. | |
| The RSA300TRANSIT is a case from Tektronix. Features: Hard-sided transit case The RSA300TRANSIT is a hard case that is for the RSA300 with room for USB cable and small accessories. | |
| The RSA500TRANSIT is a case from Tektronix. Features: Hard carry case The RSA500TRANSIT case has room for the instrument in its soft case, a tablet PC, power supply and accessories. | |
| The SCC-4300 is a case from Dranetz. Additional Features: Soft Carry Case for Power Quality Instruments Ideal for utility substation measurements, outdoor jobs Includes storage pouches for the instrument, 4... | |
| The SCC120E is a case from Fluke. Additional Features: FlukeView Software for Windows. English, French and German language OC4USB Optically Isolated Adapter/Cable ScopeMeter 120 Series Hard Carrying Case (black) One... | |
| The SCC190EFG is a case from Fluke. Additional Features: C190: Hard Carrying Case OC4USB: Optically isolated USB-Cable SW90W/034EFG: FlukeView ® Software for Windows. English, French and German language |