Tektronix, Inc. Voltage Probe P5102

Description
The P5102 is a used Voltage Probe from Tektronix. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Use a high-voltage probe meter for voltages of 0 to 40,000 direct current (VDC). Additional Features: DC to 100 MHz 1,000 VRMS CAT II Floatable up to 600 VRMS CAT II or 300 VRMS CAT III 10X For THS700 Series UL3111-1, EN61010-1, IEC61010-2-031, CSA1010.1, CSA1010.2.031 The Tektronix P5102 High Voltage Passive Probe can measure high voltage signals in switch-mode power devices and can make a direct connection to bus bars and large bolts without extra wires or awkward adapters. The Tek P5102 was designed to give you 600 V CATII (float) isolated channel performance for up to 1000 V AC RMS CATII on the 100 MHz probe. A variety of screw-on accessories provides easy connection to the device under test.
Datasheet
Description
The P5102 is a used Voltage Probe from Tektronix. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Use a high-voltage probe meter for voltages of 0 to 40,000 direct current (VDC). Additional Features: DC to 100 MHz 1,000 VRMS CAT II Floatable up to 600 VRMS CAT II or 300 VRMS CAT III 10X For THS700 Series UL3111-1, EN61010-1, IEC61010-2-031, CSA1010.1, CSA1010.2.031 The Tektronix P5102 High Voltage Passive Probe can measure high voltage signals in switch-mode power devices and can make a direct connection to bus bars and large bolts without extra wires or awkward adapters. The Tek P5102 was designed to give you 600 V CATII (float) isolated channel performance for up to 1000 V AC RMS CATII on the 100 MHz probe. A variety of screw-on accessories provides easy connection to the device under test.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Probe - P5102 - ValueTronics International, Inc.
Elgin, IL, USA
Voltage Probe
P5102
Voltage Probe P5102
The P5102 is a used Voltage Probe from Tektronix. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Use a high-voltage probe meter for voltages of 0 to 40,000 direct current (VDC). Additional Features: DC to 100 MHz 1,000 VRMS CAT II Floatable up to 600 VRMS CAT II or 300 VRMS CAT III 10X For THS700 Series UL3111-1, EN61010-1, IEC61010-2-031, CSA1010.1, CSA1010.2.031 The Tektronix P5102 High Voltage Passive Probe can measure high voltage signals in switch-mode power devices and can make a direct connection to bus bars and large bolts without extra wires or awkward adapters. The Tek P5102 was designed to give you 600 V CATII (float) isolated channel performance for up to 1000 V AC RMS CATII on the 100 MHz probe. A variety of screw-on accessories provides easy connection to the device under test.

The P5102 is a used Voltage Probe from Tektronix. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Use a high-voltage probe meter for voltages of 0 to 40,000 direct current (VDC).

Additional Features:

  • DC to 100 MHz
  • 1,000 VRMS CAT II
  • Floatable up to 600 VRMS CAT II or 300 VRMS CAT III
  • 10X
  • For THS700 Series
  • UL3111-1, EN61010-1, IEC61010-2-031, CSA1010.1, CSA1010.2.031

The Tektronix P5102 High Voltage Passive Probe can measure high voltage signals in switch-mode power devices and can make a direct connection to bus bars and large bolts without extra wires or awkward adapters.

The Tek P5102 was designed to give you 600 V CATII (float) isolated channel performance for up to 1000 V AC RMS CATII on the 100 MHz probe. A variety of screw-on accessories provides easy connection to the device under test.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Electrical Test Probes
Product Number P5102
Product Name Voltage Probe
Probe Type Voltage; Current
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Current Probe - current-proble-cp503b-28051 - TPS Elektronik GmbH
Specs
Probe Type Current
Bandwidth 50 MHz
View Details
Multimeter Leads - 2214800 - RS Components, Ltd.
RS Components, Ltd.
Specs
Probe Configuration AlligatorClip; Crocodile Clip
Approvals RoHS Compliant
View Details
Coaxial in-line Power Sensor - 9510A - KRYTAR, Inc.
Specs
Probe Type Power Sensor
Probe Technology Passive
Attenuation Factor 1X
View Details