ValueTronics International, Inc. Current Probe CP1100

Description
The CP1100 is a 20 kHz, 1.4 kA current probe from Gossen Metrawatt. Features: High accuracy Automatic zero balancing Auto Power Off Using advanced Hall effect technology Accessories: 1 - AC / DC current probe 1 - 9 V alkaline battery 1 - Operating instructions Applications: The Gossen Metrawatt CP1100 AC / DC current probe has been designed for reliable and accurate, contactless measurement of AC, DC and complex waveform currents. Its special characteristics make this current probe a high-performance instrument for the measurement of inverters, switched-mode power supply units, industrial control systems and other applications which require current measurement or waveform analysis. The Gossen Metrawatt CP1100 is a 20 kHz, 1.4 kA AC/DC current probe.
Datasheet
Description
The CP1100 is a 20 kHz, 1.4 kA current probe from Gossen Metrawatt. Features: High accuracy Automatic zero balancing Auto Power Off Using advanced Hall effect technology Accessories: 1 - AC / DC current probe 1 - 9 V alkaline battery 1 - Operating instructions Applications: The Gossen Metrawatt CP1100 AC / DC current probe has been designed for reliable and accurate, contactless measurement of AC, DC and complex waveform currents. Its special characteristics make this current probe a high-performance instrument for the measurement of inverters, switched-mode power supply units, industrial control systems and other applications which require current measurement or waveform analysis. The Gossen Metrawatt CP1100 is a 20 kHz, 1.4 kA AC/DC current probe.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Probe - CP1100 - ValueTronics International, Inc.
Elgin, IL, USA
Current Probe
CP1100
Current Probe CP1100
The CP1100 is a 20 kHz, 1.4 kA current probe from Gossen Metrawatt. Features: High accuracy Automatic zero balancing Auto Power Off Using advanced Hall effect technology Accessories: 1 - AC / DC current probe 1 - 9 V alkaline battery 1 - Operating instructions Applications: The Gossen Metrawatt CP1100 AC / DC current probe has been designed for reliable and accurate, contactless measurement of AC, DC and complex waveform currents. Its special characteristics make this current probe a high-performance instrument for the measurement of inverters, switched-mode power supply units, industrial control systems and other applications which require current measurement or waveform analysis. The Gossen Metrawatt CP1100 is a 20 kHz, 1.4 kA AC/DC current probe.

The CP1100 is a 20 kHz, 1.4 kA current probe from Gossen Metrawatt.

Features:

  • High accuracy
  • Automatic zero balancing
  • Auto Power Off
  • Using advanced Hall effect technology

Accessories:

  • 1 - AC / DC current probe
  • 1 - 9 V alkaline battery
  • 1 - Operating instructions

Applications:

  • The Gossen Metrawatt CP1100 AC / DC current probe has been designed for reliable and accurate, contactless measurement of AC, DC and complex waveform currents. Its special characteristics make this current probe a high-performance instrument for the measurement of inverters, switched-mode power supply units, industrial control systems and other applications which require current measurement or waveform analysis.

The Gossen Metrawatt CP1100 is a 20 kHz, 1.4 kA AC/DC current probe.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Electrical Test Probes
Product Number CP1100
Product Name Current Probe
Probe Type Current
Unlock Full Specs
to access all available technical data

Similar Products

EZiCoax: Single-piece Coax for Interposer Solutions -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Probe Type Coaxial
Bandwidth 3000 MHz
View Details
Meter Type Phone Tip - 941 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Probe Configuration Extended - Fine Tip
View Details
0.080″ Pin Socket, 22 AWG PVC Test Lead - 9103 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details