ValueTronics International, Inc. Datasheets for Thermal Imagers
Thermal imagers detect heat patterns in the infrared wavelength (1 micron to 100 micron) spectrum.
Thermal Imagers: Learn more
| Product Name | Notes |
|---|---|
| The 525 is a thermal imager from Infrared Solutions. Thermal imaging scanners are perfect for easy, fast, and accurate troubleshooting and repairs. Professionals such as engineers, electrical technicians, and mechanics... | |
| The 572-2 is a thermal imager from Fluke. Thermal imaging scanners are perfect for easy, fast, and accurate troubleshooting and repairs. Professionals such as engineers, electrical technicians, and mechanics use... | |
| The FLK-TIR2-20 is a thermal imager from Fluke. Features: Visually monitor temperature changes quickly, preventing costly problems from occurring Internal datalogger lets you transfer data between the imager and your... | |
| The INSXS-20 is a thermal imager from Fluke. Features: Easy, one-trigger operation Industry-leading thermal sensitivity Sharp grayscale or color images Reporting software included Ultimate durability IR InSight XS, XST Thermal... | |
| The INSXST-20 is a thermal imager from Fluke. Features: Easy, one-trigger operation Industry-leading thermal sensitivity Sharp grayscale or color images Reporting software included Ultimate durability IR InSight XS, XST Thermal... | |
| The TI20 is a thermal imager from Fluke. Thermal imaging scanners are perfect for easy, fast, and accurate troubleshooting and repairs. Professionals such as engineers, electrical technicians, and mechanics use... | |
| The TI20 is a thermal imager from Fluke. Features: High performance, designed for industrial use 128 x 96 detector provides a clear thermal image with accurate temperature measurements up to... | |
| The TI200 60HZ is a thermal imager from Fluke. Features: LaserSharp® Auto Focus - get consistently in-focus images. Every. Single. Time. Utilizing precision laser technology, focus on your target with... | |
| The TI27 is a thermal imager from Fluke. Features: 240x180 IR resolution 43,200 total IR pixels Superior image quality Industry-leading thermal sensitivity and spatial resolution combined with a high definition... | |
| The TI29 is a thermal imager from Fluke. Features: 280x210 IR resolution 58,800 total IR pixels Superior image quality Industry-leading thermal sensitivity and spatial resolution combined with a high definition... | |
| The TI300 60HZ is a thermal imager from Fluke. Features: High performance, 240 x 180 thermal imaging camera Features LaserSharp® Auto Focus to produce consistently in-focus images Allows real-time communication... | |
| The TI32 is a thermal imager from Fluke. Features: Delivers the clear, crisp images needed to find problems fast with its 320 x 240 sensor. Identify even the smallest temperature... | |
| The TI400 60HZ is a thermal imager from Fluke. Features: High performance, 320x240 thermal imaging camera for maintenance professionals Features LaserSharp® Auto Focus to produce consistently in-focus images. Offers Fluke... | |
| The TI400 60HZ/FCA is a thermal imager from Fluke. Features: Infrared Camera, 3000 FC DMM, a3001FC iFlex Module High performance, 320x240 thermal imaging camera for maintenance professionals Features LaserSharp® Auto... | |
| The TI400 60HZ/FCB is a thermal imager from Fluke. Features: High performance, 320x240 thermal imaging camera for maintenance professionals Features LaserSharp® Auto Focus to produce consistently in-focus images. Offers Fluke... | |
| The TI40FT is a thermal imager from Fluke. Features: Fluke IR-Fusion Technology- Infrared and Visible light images are fused together - enabling you to view images in a range of... | |
| The TI40FT-10 is a thermal imager from Fluke. Features: Fluke IR-Fusion Technology- Infrared and Visible light images are fused together - enabling you to view images in a range of... | |
| The TI40FT-10/20 is a thermal imager from Fluke. Features: Fluke IR-Fusion Technology Infrared and Visible light images are fused together - enabling you to view images in a range of... | |
| The TI40FT-20 is a thermal imager from Fluke. Features: Fluke IR-Fusion Technology- Infrared and Visible light images are fused together - enabling you to view images in a range of... | |
| The TI450 60HZ is a thermal imager from Fluke. Thermal imaging scanners are perfect for easy, fast, and accurate troubleshooting and repairs. Professionals such as engineers, electrical technicians, and mechanics... | |
| The TI450 PRO 60HZ is a thermal imager from Fluke. Features: Increased sensitivity to visualize temperature differences, NETD for the Ti450 PRO is ≤0.025 at 30 °C target temp (25... | |
| The TI45FT-20 is a thermal imager from Fluke. Features: High resolution, low noise VOx detector for high quality images - 160 x 120 Temperature range to cover broad industrial applications... | |
| The TI480 PRO 60HZ is a thermal imager from Fluke. Features: Increased sensitivity to visualize temperature differences Easier to visualize and diagnose issues with sharper onscreen images, multiple rectangle markers... | |
| The TIR is a thermal imager from Fluke. Features: These Fluke imagers come with IR-Fusion® Technology both in camera and software (combines visible image with IR image in full screen... | |
| The TIR2-10 is a thermal imager from Fluke. Features: Industry Leading Thermal Sensitivity (≤0.050 °C NETD) Provides Solid Resolution, And Ultra High-Quality Images IR-Fusion Technology Automatically Merges Visual And Thermal... | |
| The TIR2-10/20 is a thermal imager from Fluke. Features: Industry Leading Thermal Sensitivity (≤0.050 °C NETD) Provides Solid Resolution, And Ultra High-Quality Images IR-Fusion Technology Automatically Merges Visual And Thermal... | |
| The TIR2/FT-10/20 is a thermal imager from Fluke. Features: Industry Leading Thermal Sensitivity (≤0.050 °C NETD) Provides Solid Resolution, And Ultra High-Quality Images IR-Fusion Technology Automatically Merges Visual And Thermal... | |
| The TIR2/FT-20 is a thermal imager from Fluke. Features: Industry Leading Thermal Sensitivity (≤0.050 °C NETD) Provides Solid Resolution, And Ultra High-Quality Images IR-Fusion Technology Automatically Merges Visual And Thermal... | |
| The TIR27 is a thermal imager from Fluke. Features: 240x180 IR resolution 43,200 total IR pixels Superior image quality Industry-leading thermal sensitivity and spatial resolution combined with a high definition... | |
| The TIR29 is a thermal imager from Fluke. Features: 280x210 IR resolution 58,800 total IR pixels Superior image quality Industry-leading thermal sensitivity and spatial resolution combined with a high definition... | |
| The TIR3-20 is a thermal imager from Fluke. Features: IR-Fusion® technology automatically merges visual and thermal images, pinpointing trouble areas quicker by automatically relating thermal images with the real world. | |
| The TIR32 is a thermal imager from Fluke. Features: Superior image quality Delivers the clear, crisp images needed to find problems fast with its 320 x 240 sensor. Identify even... | |
| The TIS10 9HZ is a thermal imager from Fluke. Thermal imaging scanners are perfect for easy, fast, and accurate troubleshooting and repairs. Professionals such as engineers, electrical technicians, and mechanics... | |
| The TIS20 is a thermal imager from Fluke. Features: Affordable, fixed focus infrared camera with 120x90 resolution (10,800 pixels) Quickly scans large areas with point and shoot simplicity Offers three... | |
| The TIS45 30HZ is a thermal imager from Fluke. Features: Manual focus infrared camera with 160x120 resolution (19,200 pixels) Captures optimal images from as close as 0.15m (6in) Helps you... | |
| The TIS50 9HZ is a thermal imager from Fluke. Features: Manual focus infrared camera with 220x165 resolution (36,300 pixels) Captures optimal images from as close as 0.15m (6in) Provides a... | |
| The TIS55 30HZ is a thermal imager from Fluke. Features: Manual focus infrared camera with 220x165 resolution (36,300 pixels) Captures optimal images from as close as 0.15m (6in) Provides a... | |
| The TIS60 9HZ is a thermal imager from Fluke. Features: Rugged. Accurate. Built to perform. Save time–wirelessly sync images directly from your camera to the Fluke Connect® system, and attach... | |
| The TIS65 30HZ is a thermal imager from Fluke. Features: Manual focus infrared camera with 260x195 resolution (50,700 pixels) Captures optimal images from as close as 0.15m (6in) Provides a... | |
| The TIS75 30HZ is a thermal imager from Fluke. Features: Manual focus infrared camera with professional grade 320x240 resolution (76,800 pixels) Captures optimal images from as close as 0.15m (6in)... | |
| The TIX500 60HZ is a thermal imager from Fluke. Features: 320 x 240 infrared camera with large responsive LCD touchscreen Provides temperature measurements from -20°C to +850°C (-4 °F to... | |
| The TIX520 60HZ is a thermal imager from Fluke. Features: 320 x 240 infrared camera with large responsive LCD touchscreen Provides temperature measurements from -20°C to +850°C (-4 °F to... | |
| The TIX560 60HZ is a thermal imager from Fluke. Thermal imaging scanners are perfect for easy, fast, and accurate troubleshooting and repairs. Professionals such as engineers, electrical technicians, and mechanics... | |
| The TIX620 30HZ is a thermal imager from Fluke. Features: 640 x 480 resolution infrared camera with advanced focus and a large 5.6 inch high resolution LCD screen Features 32x... |