Tektronix, Inc. Probe, Passive, Voltage, 500Mhz, 10 Tektronix P6139B

Description
PROBE, PASSIVE, VOLTAGE, 500MHZ, 10:1; Oscilloscope Probe Function:Passive; Bandwidth:500MHz; Input Voltage Max:300V; Test Probe Attenuation:10:1; For Use With:Oscilloscopes with 1 Mohm inputs; Product Range:-; Cable Length:1.3m RoHS Compliant: Yes
Datasheet
Description
PROBE, PASSIVE, VOLTAGE, 500MHZ, 10:1; Oscilloscope Probe Function:Passive; Bandwidth:500MHz; Input Voltage Max:300V; Test Probe Attenuation:10:1; For Use With:Oscilloscopes with 1 Mohm inputs; Product Range:-; Cable Length:1.3m RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Probe, Passive, Voltage, 500Mhz, 10 Tektronix - 26T4407 - Newark, An Avnet Company
Chicago, IL, United States
Probe, Passive, Voltage, 500Mhz, 10 Tektronix
26T4407
Probe, Passive, Voltage, 500Mhz, 10 Tektronix 26T4407
PROBE, PASSIVE, VOLTAGE, 500MHZ, 10:1; Oscilloscope Probe Function:Passive; Bandwidth:500MHz; Input Voltage Max:300V; Test Probe Attenuation:10:1; For Use With:Oscilloscopes with 1 Mohm inputs; Product Range:-; Cable Length:1.3m RoHS Compliant: Yes

PROBE, PASSIVE, VOLTAGE, 500MHZ, 10:1; Oscilloscope Probe Function:Passive; Bandwidth:500MHz; Input Voltage Max:300V; Test Probe Attenuation:10:1; For Use With:Oscilloscopes with 1 Mohm inputs; Product Range:-; Cable Length:1.3m RoHS Compliant: Yes

Supplier's Site Datasheet
Voltage Probe - P6139B - ValueTronics International, Inc.
Elgin, IL, USA
Voltage Probe
P6139B
Voltage Probe P6139B
The P6139B is a new Voltage Probe from Tektronix. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Use a high-voltage probe meter for voltages of 0 to 40,000 direct current (VDC). Additional Features: 500 MHz Probe Bandwidth Large Input Impedance at the Probe Tip 10 MOhm, 8 pF Compensation Range: 8 pF to 18 pF Cable Length: 1.3M 10X Attenuation Factor 300 V CAT II Input Voltage Compact Probe Head for Probing Small Geometry Circuit Elements Small Probe Body for Enhanced Visibility to the Device-Under-Test Replaceable Probe Tip Cartridges Large Accessory Set for Versatile Connectivity Connectivity: P6139B features the TekProbe Interface for Direct BNC Connection for Oscilloscopes with 1 MOhm Inputs Integrated Oscilloscope and Probe Measurement Systems Feature Intelligent Communication that Automatically Scales and Adjusts Units on the Oscilloscope Display Applications: Low Power Devices Service Manufacturing Engineering Test Research and Development The Tektronix P6139B probes are high bandwidth, high impedance 10X passive voltage probes with 10 Mω input resistance. These probes feature a small probe head and sharp tip that makes it easier to probe dense circuitry.

The P6139B is a new Voltage Probe from Tektronix. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Use a high-voltage probe meter for voltages of 0 to 40,000 direct current (VDC).

Additional Features:

  • 500 MHz Probe Bandwidth
  • Large Input Impedance at the Probe Tip 10 MOhm, 8 pF
  • Compensation Range: 8 pF to 18 pF
  • Cable Length: 1.3M
  • 10X Attenuation Factor
  • 300 V CAT II Input Voltage
  • Compact Probe Head for Probing Small Geometry Circuit Elements
  • Small Probe Body for Enhanced Visibility to the Device-Under-Test
  • Replaceable Probe Tip Cartridges
  • Large Accessory Set for Versatile Connectivity

Connectivity:

  • P6139B features the TekProbe Interface for Direct BNC Connection for Oscilloscopes with 1 MOhm Inputs
  • Integrated Oscilloscope and Probe Measurement Systems Feature Intelligent Communication that Automatically Scales and Adjusts Units on the Oscilloscope Display

Applications:

  • Low Power Devices
  • Service
  • Manufacturing Engineering
  • Test Research and Development

The Tektronix P6139B probes are high bandwidth, high impedance 10X passive voltage probes with 10 MΩ input resistance. These probes feature a small probe head and sharp tip that makes it easier to probe dense circuitry.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Test Probes
P6139B
Test Probes P6139B
Test Probes PASSIVE PROBE 10X 500 MHZ

Test Probes PASSIVE PROBE 10X 500 MHZ

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company ValueTronics International, Inc. VAST STOCK CO., LIMITED
Product Category Electrical Test Probes Electrical Test Probes Electrical Test Probes
Product Number 26T4407 P6139B P6139B
Product Name Probe, Passive, Voltage, 500Mhz, 10 Tektronix Voltage Probe Test Probes
Probe Type Voltage Voltage; Current
Unlock Full Specs
to access all available technical data

Similar Products

Brim Insulated Test Prods -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Probe Configuration Extended - Fine Tip
View Details
Banana, Meter Interface - 461-1072-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Configuration Pin and Socket
Voltage Rating 5000 volts
Approvals RoHS Compliant
View Details
0.100
Smiths Interconnect, a Molex company
Specs
Probe Configuration Spring Loaded
View Details