Tektronix, Inc. Test Probes THDP0100

Description
Test Probes Differential Probes 6000V 100MHz
Description
Test Probes Differential Probes 6000V 100MHz
Datasheet
Datasheet Summary
Powered by GS/AI

The Test Probe, Voltage, ±6000V, is a high-voltage differential probe designed for use with oscilloscopes. It supports a maximum differential voltage of ±6000V and a common mode voltage of up to ±2300V. The probe features switchable attenuation options of 100:1 and 1000:1, allowing for flexibility in measurement applications. It has a bandwidth of 100MHz, making it suitable for a variety of high-frequency measurements. The probe is equipped with an overrange indicator to alert users when voltage limits are exceeded. It is compatible with all makes and models of oscilloscopes and is RoHS compliant, ensuring it meets environmental standards. This probe is ideal for applications such as floating measurements, power supply design, and power device evaluation.

Datasheet Summary
Powered by GS/AI

The Test Probe, Voltage, ±6000V, is a high-voltage differential probe designed for use with oscilloscopes. It supports a maximum differential voltage of ±6000V and a common mode voltage of up to ±2300V. The probe features switchable attenuation options of 100:1 and 1000:1, allowing for flexibility in measurement applications. It has a bandwidth of 100MHz, making it suitable for a variety of high-frequency measurements. The probe is equipped with an overrange indicator to alert users when voltage limits are exceeded. It is compatible with all makes and models of oscilloscopes and is RoHS compliant, ensuring it meets environmental standards. This probe is ideal for applications such as floating measurements, power supply design, and power device evaluation.

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Test Probes
THDP0100
Test Probes THDP0100
Test Probes Differential Probes 6000V 100MHz

Test Probes Differential Probes 6000V 100MHz

Buy Now Datasheet
Test Probe, Voltage, ±6000V; Oscilloscope Probe Function Tektronix - 72T0877 - Newark, An Avnet Company
Chicago, IL, United States
Test Probe, Voltage, ±6000V; Oscilloscope Probe Function Tektronix
72T0877
Test Probe, Voltage, ±6000V; Oscilloscope Probe Function Tektronix 72T0877
TEST PROBE, VOLTAGE, ±6000V; Oscilloscope Probe Function:High-Voltag e Differential Probe; Bandwidth:100MHz; Input Voltage Max:2.3kV; Test Probe Attenuation:100:1, 1000:1; For Use With:All Makes & Models of Oscilloscopes RoHS Compliant: Yes

TEST PROBE, VOLTAGE, ±6000V; Oscilloscope Probe Function:High-Voltage Differential Probe; Bandwidth:100MHz; Input Voltage Max:2.3kV; Test Probe Attenuation:100:1, 1000:1; For Use With:All Makes & Models of Oscilloscopes RoHS Compliant: Yes

Supplier's Site Datasheet
Differential Probe - THDP0100 - ValueTronics International, Inc.
Elgin, IL, USA
Differential Probe
THDP0100
Differential Probe THDP0100
The THDP0100 is a Differential Probe from Tektronix. A differential probe is an active probe that has two inputs. A negative and positive input along with a ground lead that drives a 50 Ohm cable to transmit the output ot a digital oscilloscope channel. Tektronix THDP0100 Features: Attenuation: 100X/1000X Differential Voltage: 1000X: ±6000 V; 100X: ±600 V Common Mode Voltage: ±6000 V Bandwidth: 100 MHz Overrange Indicator Safety Certified Switchable Attenuation Switchable Bandwidth Limit Applications: Floating Measurements Switching Power Supply Design Motor Drive Design Electronic Ballast Design CRT Display Design Power Converter Design and Service Power Device Evaluation The THDP0100 has the largest differential dynamic range capability from Tektronix, allowing users to safely measure up to ±6000 V. The THDP0100 supports bandwidths up to 100 MHz and slew rates up to 2500 V/ns at 1/1000 gain. These probes are supplied with two sizes of hook tips and have an overrange visual and audible indicator which warns the user when they are exceeding the linear range of the probe.

The THDP0100 is a Differential Probe from Tektronix. A differential probe is an active probe that has two inputs. A negative and positive input along with a ground lead that drives a 50 Ohm cable to transmit the output ot a digital oscilloscope channel.

Tektronix THDP0100 Features:

  • Attenuation: 100X/1000X
  • Differential Voltage: 1000X: ±6000 V; 100X: ±600 V
  • Common Mode Voltage: ±6000 V
  • Bandwidth: 100 MHz
  • Overrange Indicator
  • Safety Certified
  • Switchable Attenuation
  • Switchable Bandwidth Limit

Applications:

  • Floating Measurements
  • Switching Power Supply Design
  • Motor Drive Design
  • Electronic Ballast Design
  • CRT Display Design
  • Power Converter Design and Service
  • Power Device Evaluation

The THDP0100 has the largest differential dynamic range capability from Tektronix, allowing users to safely measure up to ±6000 V. The THDP0100 supports bandwidths up to 100 MHz and slew rates up to 2500 V/ns at 1/1000 gain. These probes are supplied with two sizes of hook tips and have an overrange visual and audible indicator which warns the user when they are exceeding the linear range of the probe.

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company ValueTronics International, Inc.
Product Category Electrical Test Probes Electrical Test Probes Electrical Test Probes
Product Number THDP0100 72T0877 THDP0100
Product Name Test Probes Test Probe, Voltage, ±6000V; Oscilloscope Probe Function Tektronix Differential Probe
Probe Type Voltage Differential
Unlock Full Specs
to access all available technical data

Similar Products

0.039
Molex Signal Tech Industrial Ltd.
Specs
Probe Configuration Spring Loaded
View Details
Coaxial in-line Power Sensor - 9511A - KRYTAR, Inc.
Specs
Probe Type Power Sensor
Probe Technology Passive
Attenuation Factor 1X
View Details
Test Leads - 1902674 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details
Measuring Equipment / Current Probe - current-proble-cp2100b-28050 - TPS Elektronik GmbH
Specs
Probe Type Current
Bandwidth 2.5 MHz
View Details