Tektronix, Inc. Active Probe P6201

Description
The P6201 is a Active Probe from Tektronix. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Probes can use pulse waveforms to test components without removing them from circuits with in-circuit capabilities. Choose the probe that complements your system. Additional Features: Digital Design and Debug of Logic Families Component Characterization/Mea surement of High-speed Analog Circuitry Digital Design and Debug of Logic Families such as: ECL GaAs MOS: CMOS; FastCMOS; BiCMOS TTL Component Characterization/Mea surement of High-speed Analog Circuitry Relative to: Amplitude Levels Aberrations Propagation Delay and Timing Bandwidths and Rise Times True Signal Fidelity, DC up to 900 MHz 1.5 pF Input C*1 1 megaohm Input R*1 1X/10X/100X AC-DC Coupling Variable DC Offset, up to ±200 V Selectable 50 Ohm, Termination for Use with 50 Ohm or 1 megaohm Inputs The P6201 and P6202A are Low Circuit Loading Active Signal Acquisition probes for Tektronix 400 Series, 2400 Series and 7000 Series Families of Oscilloscopes.
Description
The P6201 is a Active Probe from Tektronix. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Probes can use pulse waveforms to test components without removing them from circuits with in-circuit capabilities. Choose the probe that complements your system. Additional Features: Digital Design and Debug of Logic Families Component Characterization/Mea surement of High-speed Analog Circuitry Digital Design and Debug of Logic Families such as: ECL GaAs MOS: CMOS; FastCMOS; BiCMOS TTL Component Characterization/Mea surement of High-speed Analog Circuitry Relative to: Amplitude Levels Aberrations Propagation Delay and Timing Bandwidths and Rise Times True Signal Fidelity, DC up to 900 MHz 1.5 pF Input C*1 1 megaohm Input R*1 1X/10X/100X AC-DC Coupling Variable DC Offset, up to ±200 V Selectable 50 Ohm, Termination for Use with 50 Ohm or 1 megaohm Inputs The P6201 and P6202A are Low Circuit Loading Active Signal Acquisition probes for Tektronix 400 Series, 2400 Series and 7000 Series Families of Oscilloscopes.

Suppliers

Company
Product
Description
Supplier Links
Active Probe P6201
The P6201 is a Active Probe from Tektronix. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Probes can use pulse waveforms to test components without removing them from circuits with in-circuit capabilities. Choose the probe that complements your system. Additional Features: Digital Design and Debug of Logic Families Component Characterization/Mea surement of High-speed Analog Circuitry Digital Design and Debug of Logic Families such as: ECL GaAs MOS: CMOS; FastCMOS; BiCMOS TTL Component Characterization/Mea surement of High-speed Analog Circuitry Relative to: Amplitude Levels Aberrations Propagation Delay and Timing Bandwidths and Rise Times True Signal Fidelity, DC up to 900 MHz 1.5 pF Input C*1 1 megaohm Input R*1 1X/10X/100X AC-DC Coupling Variable DC Offset, up to ±200 V Selectable 50 Ohm, Termination for Use with 50 Ohm or 1 megaohm Inputs The P6201 and P6202A are Low Circuit Loading Active Signal Acquisition probes for Tektronix 400 Series, 2400 Series and 7000 Series Families of Oscilloscopes.

The P6201 is a Active Probe from Tektronix. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Probes can use pulse waveforms to test components without removing them from circuits with in-circuit capabilities. Choose the probe that complements your system.

Additional Features:

  • Digital Design and Debug of Logic Families
  • Component Characterization/Measurement of High-speed Analog Circuitry
  • Digital Design and Debug of Logic Families such as:
  • ECL
  • GaAs
  • MOS: CMOS; FastCMOS; BiCMOS
  • TTL
  • Component Characterization/Measurement of High-speed Analog Circuitry Relative to:
  • Amplitude Levels
  • Aberrations
  • Propagation Delay and Timing
  • Bandwidths and Rise Times
  • True Signal Fidelity, DC up to 900 MHz
  • 1.5 pF Input C*1
  • 1 megaohm Input R*1
  • 1X/10X/100X
  • AC-DC Coupling
  • Variable DC Offset, up to ±200 V
  • Selectable 50 Ohm, Termination for Use with 50 Ohm or 1 megaohm Inputs

The P6201 and P6202A are Low Circuit Loading Active Signal Acquisition probes for Tektronix 400 Series, 2400 Series and 7000 Series Families of Oscilloscopes.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Electrical Test Probes
Product Number P6201
Product Name Active Probe
Probe Type Voltage; Current
Unlock Full Specs
to access all available technical data

Similar Products

0.187
Smiths Interconnect, a Molex company
Specs
Probe Configuration Spring Loaded
View Details
Measuring Equipment / Voltage Probe - voltage-proble-dp3000-28057 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 100 MHz
Voltage Rating 300 volts
View Details
Alligator Clip to Stacking Banana Plug, 18 AWG PVC Test Lead - 681 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details