RIGOL Technologies, Inc. Probe NFP-3

Description
The NFP-3 is a probe from Rigol. Features: Minimum resolution: 2mm; able to capture near field radiation of single circuit line Applicable for electromagnetic leakage testing inside the cable A measurement tool for EMI pre-conformance testing, troubleshooting, and design verification Determine frequency and relative intensity of the spectral components of the interference source Works with- DSA8 DSA7 DSG3 DSG8 RSA5 RSA3 DS7 Applications: Locate the EMI radiation interference source. Determine the frequency and relative strength of the spectral component of the interference source Specifications: Frequency Range - 30 MHz to 3 GHz Terminal Type - SMB (M) Adaptor - N (M)-BNC (F) RF Cable - BNC (M)-SMB (F), 1000 mm Terminal and Adaptor Impedance - 50 ? The Rigol NFP-3 is a near field probe. The Rigol NFP-3 is used with RIGOL DSA series spectrum analyzer for the EMI tests of electronic products. It can be used to test the magnetic field strength and magnetic field coupling channels on the surface of the electronic components as well as the magnetic field environment near the electronic module so as to quickly locate the interference source.
Description
The NFP-3 is a probe from Rigol. Features: Minimum resolution: 2mm; able to capture near field radiation of single circuit line Applicable for electromagnetic leakage testing inside the cable A measurement tool for EMI pre-conformance testing, troubleshooting, and design verification Determine frequency and relative intensity of the spectral components of the interference source Works with- DSA8 DSA7 DSG3 DSG8 RSA5 RSA3 DS7 Applications: Locate the EMI radiation interference source. Determine the frequency and relative strength of the spectral component of the interference source Specifications: Frequency Range - 30 MHz to 3 GHz Terminal Type - SMB (M) Adaptor - N (M)-BNC (F) RF Cable - BNC (M)-SMB (F), 1000 mm Terminal and Adaptor Impedance - 50 ? The Rigol NFP-3 is a near field probe. The Rigol NFP-3 is used with RIGOL DSA series spectrum analyzer for the EMI tests of electronic products. It can be used to test the magnetic field strength and magnetic field coupling channels on the surface of the electronic components as well as the magnetic field environment near the electronic module so as to quickly locate the interference source.

Suppliers

Company
Product
Description
Supplier Links
Probe NFP-3
The NFP-3 is a probe from Rigol. Features: Minimum resolution: 2mm; able to capture near field radiation of single circuit line Applicable for electromagnetic leakage testing inside the cable A measurement tool for EMI pre-conformance testing, troubleshooting, and design verification Determine frequency and relative intensity of the spectral components of the interference source Works with- DSA8 DSA7 DSG3 DSG8 RSA5 RSA3 DS7 Applications: Locate the EMI radiation interference source. Determine the frequency and relative strength of the spectral component of the interference source Specifications: Frequency Range - 30 MHz to 3 GHz Terminal Type - SMB (M) Adaptor - N (M)-BNC (F) RF Cable - BNC (M)-SMB (F), 1000 mm Terminal and Adaptor Impedance - 50 ? The Rigol NFP-3 is a near field probe. The Rigol NFP-3 is used with RIGOL DSA series spectrum analyzer for the EMI tests of electronic products. It can be used to test the magnetic field strength and magnetic field coupling channels on the surface of the electronic components as well as the magnetic field environment near the electronic module so as to quickly locate the interference source.

The NFP-3 is a probe from Rigol.

Features:

  • Minimum resolution: 2mm; able to capture near field radiation of single circuit line
  • Applicable for electromagnetic leakage testing inside the cable
  • A measurement tool for EMI pre-conformance testing, troubleshooting, and design verification
  • Determine frequency and relative intensity of the spectral components of the interference source

Works with-

  • DSA8
  • DSA7
  • DSG3
  • DSG8
  • RSA5
  • RSA3
  • DS7

Applications:

  • Locate the EMI radiation interference source.
  • Determine the frequency and relative strength of the spectral component of the interference source

Specifications:

  • Frequency Range - 30 MHz to 3 GHz
  • Terminal Type - SMB (M)
  • Adaptor - N (M)-BNC (F)
  • RF Cable - BNC (M)-SMB (F), 1000 mm
  • Terminal and Adaptor Impedance - 50 ?

The Rigol NFP-3 is a near field probe. The Rigol NFP-3 is used with RIGOL DSA series spectrum analyzer for the EMI tests of electronic products. It can be used to test the magnetic field strength and magnetic field coupling channels on the surface of the electronic components as well as the magnetic field environment near the electronic module so as to quickly locate the interference source.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Electrical Test Probes
Product Number NFP-3
Product Name Probe
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Voltage Probe - voltage-proble-dp3000-28057 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 100 MHz
Voltage Rating 300 volts
View Details
Banana Socket Jumper, 22 AWG PVC Test Lead - 9107 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details