RIGOL Technologies, Inc. Current Probe RP1002C

Description
The RP1002C is a 1 MHz, 100 A current probe from Rigol. Features: Current Probe DC-1 MHz 100A peak Works with- DS1 DS1Z DS2 DS4 DS6 MSO1 MSO2 MSO4 Accessories: An Chinese and English User’s Guide A dual-BNC coaxial cable A BNC-to-banana plug adapter An AC power adapter that accords with the standard of the destination country Specifications: Current Range - 50mV/A, 500mV/A (20mA to 14A peak range), 50mV/A: ±4% ±200mA (200mA to 100A peak range), 50mV/A: ±15% maximum (100A peak to 140A peak range) DC Accuracy, typical - 500mV/A: ±3% ±20mA Frequency Range - DC to 1MHz (-3dB) Battery Type and Life, typical - 9V NEDA 1604A, IEC 6LR61 8 hours (1 each) The RP1002C current probe enables a general purpose oscilloscope to display AC and DC current signals up to 100 A Peak (70 A RMS). The RP1002C current probe can also make AC and DC measurements with a multimeter by using the BNC-to-banana plug adapter.
Description
The RP1002C is a 1 MHz, 100 A current probe from Rigol. Features: Current Probe DC-1 MHz 100A peak Works with- DS1 DS1Z DS2 DS4 DS6 MSO1 MSO2 MSO4 Accessories: An Chinese and English User’s Guide A dual-BNC coaxial cable A BNC-to-banana plug adapter An AC power adapter that accords with the standard of the destination country Specifications: Current Range - 50mV/A, 500mV/A (20mA to 14A peak range), 50mV/A: ±4% ±200mA (200mA to 100A peak range), 50mV/A: ±15% maximum (100A peak to 140A peak range) DC Accuracy, typical - 500mV/A: ±3% ±20mA Frequency Range - DC to 1MHz (-3dB) Battery Type and Life, typical - 9V NEDA 1604A, IEC 6LR61 8 hours (1 each) The RP1002C current probe enables a general purpose oscilloscope to display AC and DC current signals up to 100 A Peak (70 A RMS). The RP1002C current probe can also make AC and DC measurements with a multimeter by using the BNC-to-banana plug adapter.

Suppliers

Company
Product
Description
Supplier Links
Current Probe RP1002C
The RP1002C is a 1 MHz, 100 A current probe from Rigol. Features: Current Probe DC-1 MHz 100A peak Works with- DS1 DS1Z DS2 DS4 DS6 MSO1 MSO2 MSO4 Accessories: An Chinese and English User’s Guide A dual-BNC coaxial cable A BNC-to-banana plug adapter An AC power adapter that accords with the standard of the destination country Specifications: Current Range - 50mV/A, 500mV/A (20mA to 14A peak range), 50mV/A: ±4% ±200mA (200mA to 100A peak range), 50mV/A: ±15% maximum (100A peak to 140A peak range) DC Accuracy, typical - 500mV/A: ±3% ±20mA Frequency Range - DC to 1MHz (-3dB) Battery Type and Life, typical - 9V NEDA 1604A, IEC 6LR61 8 hours (1 each) The RP1002C current probe enables a general purpose oscilloscope to display AC and DC current signals up to 100 A Peak (70 A RMS). The RP1002C current probe can also make AC and DC measurements with a multimeter by using the BNC-to-banana plug adapter.

The RP1002C is a 1 MHz, 100 A current probe from Rigol.

Features:

  • Current Probe
  • DC-1 MHz
  • 100A peak

Works with-

  • DS1
  • DS1Z
  • DS2
  • DS4
  • DS6
  • MSO1
  • MSO2
  • MSO4

Accessories:

  • An Chinese and English User’s Guide
  • A dual-BNC coaxial cable
  • A BNC-to-banana plug adapter
  • An AC power adapter that accords with the standard of the destination country

Specifications:

  • Current Range - 50mV/A, 500mV/A (20mA to 14A peak range), 50mV/A: ±4% ±200mA (200mA to 100A peak range), 50mV/A: ±15% maximum (100A peak to 140A peak range)
  • DC Accuracy, typical - 500mV/A: ±3% ±20mA
  • Frequency Range - DC to 1MHz (-3dB)
  • Battery Type and Life, typical - 9V NEDA 1604A, IEC 6LR61 8 hours (1 each)

The RP1002C current probe enables a general purpose oscilloscope to display AC and DC current signals up to 100 A Peak (70 A RMS). The RP1002C current probe can also make AC and DC measurements with a multimeter by using the BNC-to-banana plug adapter.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Electrical Test Probes
Product Number RP1002C
Product Name Current Probe
Probe Type Current
Unlock Full Specs
to access all available technical data

Similar Products

0.050
Smiths Interconnect, a Molex company
Specs
Probe Configuration Spring Loaded
View Details
Measuring Equipment / Current Probe - current-proble-cp503b-28051 - TPS Elektronik GmbH
Specs
Probe Type Current
Bandwidth 50 MHz
View Details
Long Handle Probe to 0.080″ Stacking Pin Plug, 18 AWG PVC Test Lead - 60240 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details