RIGOL Technologies, Inc. Active Probe RP7150S

Description
The RP7150S is a 1.5 GHz active probe from Rigol. Features: Bandwidth: DC to 1.5GHz Maximum Voltage: 30V Peak, CAT I Compatible with Rigol DS/MSO4000 series and DS6000 series oscilloscopes Works with- DS4 MSO4 DS6 Accessories: PCK100 Active Differential Probe Calibration Kit RP7080S Single-ended Active Probe Amplifier Hand-held Single-ended Probe Head 91ω Probe Tip - 9 Straight Acuminate Ground Collar - 2 Curved Acuminate Ground Collar - 2 Straight Dentiform Ground Collar - 2 Curved Dentiform Ground Collar - 2 Marker Rings (Yellow/Pink/Light Blue/Dark Blue) - 8 User’s Guide Probe Bag Storage Box The Rigol RP7150S is a single-ended active probe solution for high frequency application. The RP7150S uses plug-in probe head to optimize the performance and usability. Besides, its replaceable probe tip prolongs the service life of the probe and the spacing between probe tip and ground collar can be precisely adjusted to fit different test point spacing. The RP7150S is compatible with the auto-identification port of RIGOL DS6000/DS4000 series oscilloscope and can be recognized and configured automatically by this port. Its snap-in BNC connector enables easier connection with the oscilloscope. The RP7150S provides various accessories and options and multiple replaceable components which make it applicable to be used in different tests and measurements.
Description
The RP7150S is a 1.5 GHz active probe from Rigol. Features: Bandwidth: DC to 1.5GHz Maximum Voltage: 30V Peak, CAT I Compatible with Rigol DS/MSO4000 series and DS6000 series oscilloscopes Works with- DS4 MSO4 DS6 Accessories: PCK100 Active Differential Probe Calibration Kit RP7080S Single-ended Active Probe Amplifier Hand-held Single-ended Probe Head 91ω Probe Tip - 9 Straight Acuminate Ground Collar - 2 Curved Acuminate Ground Collar - 2 Straight Dentiform Ground Collar - 2 Curved Dentiform Ground Collar - 2 Marker Rings (Yellow/Pink/Light Blue/Dark Blue) - 8 User’s Guide Probe Bag Storage Box The Rigol RP7150S is a single-ended active probe solution for high frequency application. The RP7150S uses plug-in probe head to optimize the performance and usability. Besides, its replaceable probe tip prolongs the service life of the probe and the spacing between probe tip and ground collar can be precisely adjusted to fit different test point spacing. The RP7150S is compatible with the auto-identification port of RIGOL DS6000/DS4000 series oscilloscope and can be recognized and configured automatically by this port. Its snap-in BNC connector enables easier connection with the oscilloscope. The RP7150S provides various accessories and options and multiple replaceable components which make it applicable to be used in different tests and measurements.

Suppliers

Company
Product
Description
Supplier Links
Active Probe RP7150S
The RP7150S is a 1.5 GHz active probe from Rigol. Features: Bandwidth: DC to 1.5GHz Maximum Voltage: 30V Peak, CAT I Compatible with Rigol DS/MSO4000 series and DS6000 series oscilloscopes Works with- DS4 MSO4 DS6 Accessories: PCK100 Active Differential Probe Calibration Kit RP7080S Single-ended Active Probe Amplifier Hand-held Single-ended Probe Head 91ω Probe Tip - 9 Straight Acuminate Ground Collar - 2 Curved Acuminate Ground Collar - 2 Straight Dentiform Ground Collar - 2 Curved Dentiform Ground Collar - 2 Marker Rings (Yellow/Pink/Light Blue/Dark Blue) - 8 User’s Guide Probe Bag Storage Box The Rigol RP7150S is a single-ended active probe solution for high frequency application. The RP7150S uses plug-in probe head to optimize the performance and usability. Besides, its replaceable probe tip prolongs the service life of the probe and the spacing between probe tip and ground collar can be precisely adjusted to fit different test point spacing. The RP7150S is compatible with the auto-identification port of RIGOL DS6000/DS4000 series oscilloscope and can be recognized and configured automatically by this port. Its snap-in BNC connector enables easier connection with the oscilloscope. The RP7150S provides various accessories and options and multiple replaceable components which make it applicable to be used in different tests and measurements.

The RP7150S is a 1.5 GHz active probe from Rigol.

Features:

  • Bandwidth: DC to 1.5GHz
  • Maximum Voltage: 30V Peak, CAT I
  • Compatible with Rigol DS/MSO4000 series and DS6000 series oscilloscopes

Works with-

  • DS4
  • MSO4
  • DS6

Accessories:

  • PCK100 Active Differential Probe Calibration Kit
  • RP7080S Single-ended Active Probe Amplifier
  • Hand-held Single-ended Probe Head
  • 91Ω Probe Tip - 9
  • Straight Acuminate Ground Collar - 2
  • Curved Acuminate Ground Collar - 2
  • Straight Dentiform Ground Collar - 2
  • Curved Dentiform Ground Collar - 2
  • Marker Rings (Yellow/Pink/Light Blue/Dark Blue) - 8
  • User’s Guide
  • Probe Bag
  • Storage Box

The Rigol RP7150S is a single-ended active probe solution for high frequency application. The RP7150S uses plug-in probe head to optimize the performance and usability. Besides, its replaceable probe tip prolongs the service life of the probe and the spacing between probe tip and ground collar can be precisely adjusted to fit different test point spacing. The RP7150S is compatible with the auto-identification port of RIGOL DS6000/DS4000 series oscilloscope and can be recognized and configured automatically by this port. Its snap-in BNC connector enables easier connection with the oscilloscope. The RP7150S provides various accessories and options and multiple replaceable components which make it applicable to be used in different tests and measurements.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Electrical Test Probes
Product Number RP7150S
Product Name Active Probe
Probe Technology Active
Unlock Full Specs
to access all available technical data

Similar Products

Meter Type Phone Tip - 941 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Probe Configuration Extended - Fine Tip
View Details
Measuring Equipment / Current Probe - current-proble-cp503b-28051 - TPS Elektronik GmbH
Specs
Probe Type Current
Bandwidth 50 MHz
View Details
Shrouded R/A Banana Plug to Banana Plug, 18 AWG PVC Test Lead - 9820 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details