Tektronix, Inc. Test Probes THDP0200

Description
Test Probes Differential Probes 1500V 200MHz
Datasheet
Description
Test Probes Differential Probes 1500V 200MHz
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Test Probes
THDP0200
Test Probes THDP0200
Test Probes Differential Probes 1500V 200MHz

Test Probes Differential Probes 1500V 200MHz

Buy Now Datasheet
Test Probe, Voltage, ±1500V; Oscilloscope Probe Function Tektronix - 72T3245 - Newark, An Avnet Company
Chicago, IL, United States
Test Probe, Voltage, ±1500V; Oscilloscope Probe Function Tektronix
72T3245
Test Probe, Voltage, ±1500V; Oscilloscope Probe Function Tektronix 72T3245
TEST PROBE, VOLTAGE, ±1500V; Oscilloscope Probe Function:High-Voltag e Differential Probe; Bandwidth:200MHz; Input Voltage Max:1kV; Test Probe Attenuation:50:1, 500:1; For Use With:All Makes & Models of Oscilloscopes RoHS Compliant: Yes

TEST PROBE, VOLTAGE, ±1500V; Oscilloscope Probe Function:High-Voltage Differential Probe; Bandwidth:200MHz; Input Voltage Max:1kV; Test Probe Attenuation:50:1, 500:1; For Use With:All Makes & Models of Oscilloscopes RoHS Compliant: Yes

Supplier's Site
Differential Probe - THDP0200 - ValueTronics International, Inc.
Elgin, IL, USA
Differential Probe
THDP0200
Differential Probe THDP0200
The THDP0200 is a Differential Probe from Tektronix. A differential probe is an active probe that has two inputs. A negative and positive input along with a ground lead that drives a 50 Ohm cable to transmit the output ot a digital oscilloscope channel. Additional Features: Attenuation: 50X/500X Differential Voltage: 500X: ±1500 V; 50X: ±150 V Bandwidth: 200 MHz Common Mode Voltage: ±1500 V Overrange Indicator Safety Certified Switchable Attenuation Switchable Bandwidth Limit TekVPI® interface Applications: Floating Measurements Switching Power Supply Design Motor Drive Design Electronic Ballast Design CRT Display Design Power Converter Design and Service Power Device Evaluation The THDP0200 is an active differential probe that is capable of safely measuring differential voltages up to ±1500 V. The probes are effective in making measurements in IGBT circuits such as motor drives and power converters. The THDP0200 supports bandwidths up to 200 MHz and slew rates up to 275 V/ns at 1/250 gain.

The THDP0200 is a Differential Probe from Tektronix. A differential probe is an active probe that has two inputs. A negative and positive input along with a ground lead that drives a 50 Ohm cable to transmit the output ot a digital oscilloscope channel.

Additional Features:

  • Attenuation: 50X/500X
  • Differential Voltage: 500X: ±1500 V; 50X: ±150 V
  • Bandwidth: 200 MHz
  • Common Mode Voltage: ±1500 V
  • Overrange Indicator
  • Safety Certified
  • Switchable Attenuation
  • Switchable Bandwidth Limit
  • TekVPI® interface

Applications:

  • Floating Measurements
  • Switching Power Supply Design
  • Motor Drive Design
  • Electronic Ballast Design
  • CRT Display Design
  • Power Converter Design and Service
  • Power Device Evaluation

The THDP0200 is an active differential probe that is capable of safely measuring differential voltages up to ±1500 V. The probes are effective in making measurements in IGBT circuits such as motor drives and power converters. The THDP0200 supports bandwidths up to 200 MHz and slew rates up to 275 V/ns at 1/250 gain.

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company ValueTronics International, Inc.
Product Category Electrical Test Probes Electrical Test Probes Electrical Test Probes
Product Number THDP0200 72T3245 THDP0200
Product Name Test Probes Test Probe, Voltage, ±1500V; Oscilloscope Probe Function Tektronix Differential Probe
Probe Type Voltage Differential
Unlock Full Specs
to access all available technical data

Similar Products

0.020
Smiths Interconnect, a Molex company
Specs
Probe Configuration Spring Loaded
View Details
Measuring Equipment / Current Probe - current-proble-cp503b-28051 - TPS Elektronik GmbH
Specs
Probe Type Current
Bandwidth 50 MHz
View Details
XJL Macro-Hook to Meter Banana Plug, , 18 AWG PVC Test Lead - 605XJL - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details