Megger Remote Switch Probe, Sp5, Insul Tester; Test Probe Functions Megger 1007-157

Description
REMOTE SWITCH PROBE, SP5, INSUL TESTER; Test Probe Functions:Multifunct ion; For Use With:Megger MIT400/2 Series Insulation Testers; Product Range:
Datasheet
Description
REMOTE SWITCH PROBE, SP5, INSUL TESTER; Test Probe Functions:Multifunct ion; For Use With:Megger MIT400/2 Series Insulation Testers; Product Range:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Remote Switch Probe, Sp5, Insul Tester; Test Probe Functions Megger - 52Y4402 - Newark, An Avnet Company
Chicago, IL, United States
Remote Switch Probe, Sp5, Insul Tester; Test Probe Functions Megger
52Y4402
Remote Switch Probe, Sp5, Insul Tester; Test Probe Functions Megger 52Y4402
REMOTE SWITCH PROBE, SP5, INSUL TESTER; Test Probe Functions:Multifunct ion; For Use With:Megger MIT400/2 Series Insulation Testers; Product Range:

REMOTE SWITCH PROBE, SP5, INSUL TESTER; Test Probe Functions:Multifunction; For Use With:Megger MIT400/2 Series Insulation Testers; Product Range:

Supplier's Site Datasheet
The 1007-157 is a probe from Megger. Features: Switched Probe SP5 For use with MIT400/2 Series of Insulation Testers Conforms to CAT IV 600 V Special 2-pin plug on instrument end Probe with switch in handle end Length: 4.25 ft. (1.3 m) The Megger 1007-157 is a remote switch probe.

The 1007-157 is a probe from Megger.

Features:

  • Switched Probe SP5
  • For use with MIT400/2 Series of Insulation Testers
  • Conforms to CAT IV 600 V
  • Special 2-pin plug on instrument end
  • Probe with switch in handle end
  • Length: 4.25 ft. (1.3 m)

The Megger 1007-157 is a remote switch probe.

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ValueTronics International, Inc.
Product Category Electrical Test Probes Electrical Test Probes
Product Number 52Y4402 1007-157
Product Name Remote Switch Probe, Sp5, Insul Tester; Test Probe Functions Megger Probe
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Voltage Probe - voltage-proble-dp1500-28056 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 100 MHz
Voltage Rating 150 volts
View Details
Alligator Clip to 0.25″ Spade Lug, 22 AWG PVC Test Lead - 288 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
Double-Ended Coaxial Probe -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Probe Type Coaxial
Bandwidth 3000 MHz
View Details