Com-Power Corporation Probe CLCI-100

Description
The CLCI-100 is a probe from Com-Power. Probes can use pulse waveforms to test components without removing them from circuits with in-circuit capabilities. Additional Features: Frequency Range: 10 kHz to 100 MHz Window Diameter: 1.575” (40 mm) Outside Diameter: 5.75” (146 mm) Width: 2.75” (70 mm) Weight: 4.5 lbs. (2.04 Kg) Input Connector: Type-N (female) Max. Input Power: 100 watts (continuous) Turna Ratio: 1:1 MAx. Core Temperature: 140 degree C - 284 degree F The Com-Power CLCI-100 Bulk Current Injection Probe is part of Com-Power's extensive line of radio frequency conducted immunity test equipment and calibration accessories; geared specifically to comply with the requirements contained in IEC 61000-4-6 and CISPR 16-1-2. The Com-Power CLCI-100 incorporates split-core ferrites into its rugged, circular enclosure, and is hinged; thereby allowing the probe to be opened on one side in order to easily place the wire, cable(s) or cable bundle(s) to be tested into the probe window, making the CLCI-100 much more convenient to use than other non-split core probes.
Datasheet
Description
The CLCI-100 is a probe from Com-Power. Probes can use pulse waveforms to test components without removing them from circuits with in-circuit capabilities. Additional Features: Frequency Range: 10 kHz to 100 MHz Window Diameter: 1.575” (40 mm) Outside Diameter: 5.75” (146 mm) Width: 2.75” (70 mm) Weight: 4.5 lbs. (2.04 Kg) Input Connector: Type-N (female) Max. Input Power: 100 watts (continuous) Turna Ratio: 1:1 MAx. Core Temperature: 140 degree C - 284 degree F The Com-Power CLCI-100 Bulk Current Injection Probe is part of Com-Power's extensive line of radio frequency conducted immunity test equipment and calibration accessories; geared specifically to comply with the requirements contained in IEC 61000-4-6 and CISPR 16-1-2. The Com-Power CLCI-100 incorporates split-core ferrites into its rugged, circular enclosure, and is hinged; thereby allowing the probe to be opened on one side in order to easily place the wire, cable(s) or cable bundle(s) to be tested into the probe window, making the CLCI-100 much more convenient to use than other non-split core probes.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
The CLCI-100 is a probe from Com-Power. Probes can use pulse waveforms to test components without removing them from circuits with in-circuit capabilities. Additional Features: Frequency Range: 10 kHz to 100 MHz Window Diameter: 1.575” (40 mm) Outside Diameter: 5.75” (146 mm) Width: 2.75” (70 mm) Weight: 4.5 lbs. (2.04 Kg) Input Connector: Type-N (female) Max. Input Power: 100 watts (continuous) Turna Ratio: 1:1 MAx. Core Temperature: 140 degree C - 284 degree F The Com-Power CLCI-100 Bulk Current Injection Probe is part of Com-Power's extensive line of radio frequency conducted immunity test equipment and calibration accessories; geared specifically to comply with the requirements contained in IEC 61000-4-6 and CISPR 16-1-2. The Com-Power CLCI-100 incorporates split-core ferrites into its rugged, circular enclosure, and is hinged; thereby allowing the probe to be opened on one side in order to easily place the wire, cable(s) or cable bundle(s) to be tested into the probe window, making the CLCI-100 much more convenient to use than other non-split core probes.

The CLCI-100 is a probe from Com-Power. Probes can use pulse waveforms to test components without removing them from circuits with in-circuit capabilities.

Additional Features:

  • Frequency Range: 10 kHz to 100 MHz
  • Window Diameter: 1.575” (40 mm)
  • Outside Diameter: 5.75” (146 mm)
  • Width: 2.75” (70 mm)
  • Weight: 4.5 lbs. (2.04 Kg)
  • Input Connector: Type-N (female)
  • Max. Input Power: 100 watts (continuous)
  • Turna Ratio: 1:1
  • MAx. Core Temperature: 140 degree C - 284 degree F

The Com-Power CLCI-100 Bulk Current Injection Probe is part of Com-Power's extensive line of radio frequency conducted immunity test equipment and calibration accessories; geared specifically to comply with the requirements contained in IEC 61000-4-6 and CISPR 16-1-2.
The Com-Power CLCI-100 incorporates split-core ferrites into its rugged, circular enclosure, and is hinged; thereby allowing the probe to be opened on one side in order to easily place the wire, cable(s) or cable bundle(s) to be tested into the probe window, making the CLCI-100 much more convenient to use than other non-split core probes.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Electrical Test Probes
Product Number CLCI-100
Product Name Probe
Unlock Full Specs
to access all available technical data

Similar Products

Current Clamps - 2050189 - RS Components, Ltd.
RS Components, Ltd.
Specs
Probe Configuration 4 mm Safety Plug
Approvals RoHS Compliant
View Details
XEL Macro-Hook to Alligator Clip, 18 AWG PVC Test Lead - 619XEL - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
Coaxial in-line Power Sensor - 9510A - KRYTAR, Inc.
Specs
Probe Type Power Sensor
Probe Technology Passive
Attenuation Factor 1X
View Details