Tektronix, Inc. Differential Probe TDP4000

Description
The TDP4000 is a 4 GHz differential probe from Tektronix. A differential probe is an active probe that has two inputs. A negative and positive input along with a ground lead that drives a 50 Ohm cable to transmit the output of a digital oscilloscope channel. Features: Outstanding electrical performance 4 GHz bandwidth Excellent common mode rejection – reduces measurement errors in higher common environments Low capacitive and resistive loading – maintains signal fidelity and reduces DC biasing interactions Versatile mechanical performance Compact probe head size for probing small geometry circuit elements DUT attachment accessories enable connection to fine-spaced SMDs Robust design for reliability Easy to use Connects directly to oscilloscopes with the TekVPI™ probe interface Provides automatic units scaling and readout on the oscilloscopes display Easy access to probe comp box controls or oscilloscope probe menu display for probe status, setup control, and diagnostic information Integrated Scope/Probe system Direct connection to and powered from the TekVPI™ oscilloscope interface (Connects directly to TekVPI scopes without the need of an external power supply, like many competitors require) Single-button oscilloscope probe menu access Setup and control from probe comp box or oscilloscope user interface AutoZero - zeros out output offset Remote GPIB/USB probe control through the oscilloscope Accessories: Pouch, nylon carrying case with inserts - 1 each Certificate of traceability - 1 each Probe tip cover - 1 each Antistatic wrist strap - 1 each Accessory kit TDP4000 containing Plastic accessory box - 1 each Square pin adapter - 4 each Variable spacing tip adapter - 4 each Y-lead adapter - 2 each Micro CKT test tip - 3 each 3-inch ground lead - 2 each Marker band set (2 each of 5 colors) - 1 each Accessory kit (solder-in differential probes TDP4000) containing Adapter, resistor/wire - 2 each Wire assembly w/ 0.02 diameter - 10 each Wire assembly w/ 0.008 diameter - 10 each 10 ω resistor w/ 0.02 diameter wire - 10 each 10 ω resistor w/ 0.008 diameter wire - 10 each 20 ω resistor w/ 0.02 diameter wire - 10 each 20 ω resistor w/ 0.008 diameter wire 10 each Applications: Signal integrity, jitter, and timing analysis Manufacturing, engineering, and test Design, validation, debugging, and characterization of common highspeed serial bus designs I 2C CAN/LIN SPI Serial ATA Ethernet (GbE) USB 2.0 FIreWire (1394b) Differential active probes provide truer signal reproduction and fidelity for high-frequency measurements. With ultra-low input capacitance and versatile device-under-test connection capabilities, the TDP1500, TDP3500 and TDP4000 Differential-ended Active probes provide excellent highspeed electrical and mechanical performance required for today's digital system designs.
Datasheet
Description
The TDP4000 is a 4 GHz differential probe from Tektronix. A differential probe is an active probe that has two inputs. A negative and positive input along with a ground lead that drives a 50 Ohm cable to transmit the output of a digital oscilloscope channel. Features: Outstanding electrical performance 4 GHz bandwidth Excellent common mode rejection – reduces measurement errors in higher common environments Low capacitive and resistive loading – maintains signal fidelity and reduces DC biasing interactions Versatile mechanical performance Compact probe head size for probing small geometry circuit elements DUT attachment accessories enable connection to fine-spaced SMDs Robust design for reliability Easy to use Connects directly to oscilloscopes with the TekVPI™ probe interface Provides automatic units scaling and readout on the oscilloscopes display Easy access to probe comp box controls or oscilloscope probe menu display for probe status, setup control, and diagnostic information Integrated Scope/Probe system Direct connection to and powered from the TekVPI™ oscilloscope interface (Connects directly to TekVPI scopes without the need of an external power supply, like many competitors require) Single-button oscilloscope probe menu access Setup and control from probe comp box or oscilloscope user interface AutoZero - zeros out output offset Remote GPIB/USB probe control through the oscilloscope Accessories: Pouch, nylon carrying case with inserts - 1 each Certificate of traceability - 1 each Probe tip cover - 1 each Antistatic wrist strap - 1 each Accessory kit TDP4000 containing Plastic accessory box - 1 each Square pin adapter - 4 each Variable spacing tip adapter - 4 each Y-lead adapter - 2 each Micro CKT test tip - 3 each 3-inch ground lead - 2 each Marker band set (2 each of 5 colors) - 1 each Accessory kit (solder-in differential probes TDP4000) containing Adapter, resistor/wire - 2 each Wire assembly w/ 0.02 diameter - 10 each Wire assembly w/ 0.008 diameter - 10 each 10 ω resistor w/ 0.02 diameter wire - 10 each 10 ω resistor w/ 0.008 diameter wire - 10 each 20 ω resistor w/ 0.02 diameter wire - 10 each 20 ω resistor w/ 0.008 diameter wire 10 each Applications: Signal integrity, jitter, and timing analysis Manufacturing, engineering, and test Design, validation, debugging, and characterization of common highspeed serial bus designs I 2C CAN/LIN SPI Serial ATA Ethernet (GbE) USB 2.0 FIreWire (1394b) Differential active probes provide truer signal reproduction and fidelity for high-frequency measurements. With ultra-low input capacitance and versatile device-under-test connection capabilities, the TDP1500, TDP3500 and TDP4000 Differential-ended Active probes provide excellent highspeed electrical and mechanical performance required for today's digital system designs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Differential Probe - TDP4000 - ValueTronics International, Inc.
Elgin, IL, USA
Differential Probe
TDP4000
Differential Probe TDP4000
The TDP4000 is a 4 GHz differential probe from Tektronix. A differential probe is an active probe that has two inputs. A negative and positive input along with a ground lead that drives a 50 Ohm cable to transmit the output of a digital oscilloscope channel. Features: Outstanding electrical performance 4 GHz bandwidth Excellent common mode rejection – reduces measurement errors in higher common environments Low capacitive and resistive loading – maintains signal fidelity and reduces DC biasing interactions Versatile mechanical performance Compact probe head size for probing small geometry circuit elements DUT attachment accessories enable connection to fine-spaced SMDs Robust design for reliability Easy to use Connects directly to oscilloscopes with the TekVPI™ probe interface Provides automatic units scaling and readout on the oscilloscopes display Easy access to probe comp box controls or oscilloscope probe menu display for probe status, setup control, and diagnostic information Integrated Scope/Probe system Direct connection to and powered from the TekVPI™ oscilloscope interface (Connects directly to TekVPI scopes without the need of an external power supply, like many competitors require) Single-button oscilloscope probe menu access Setup and control from probe comp box or oscilloscope user interface AutoZero - zeros out output offset Remote GPIB/USB probe control through the oscilloscope Accessories: Pouch, nylon carrying case with inserts - 1 each Certificate of traceability - 1 each Probe tip cover - 1 each Antistatic wrist strap - 1 each Accessory kit TDP4000 containing Plastic accessory box - 1 each Square pin adapter - 4 each Variable spacing tip adapter - 4 each Y-lead adapter - 2 each Micro CKT test tip - 3 each 3-inch ground lead - 2 each Marker band set (2 each of 5 colors) - 1 each Accessory kit (solder-in differential probes TDP4000) containing Adapter, resistor/wire - 2 each Wire assembly w/ 0.02 diameter - 10 each Wire assembly w/ 0.008 diameter - 10 each 10 ω resistor w/ 0.02 diameter wire - 10 each 10 ω resistor w/ 0.008 diameter wire - 10 each 20 ω resistor w/ 0.02 diameter wire - 10 each 20 ω resistor w/ 0.008 diameter wire 10 each Applications: Signal integrity, jitter, and timing analysis Manufacturing, engineering, and test Design, validation, debugging, and characterization of common highspeed serial bus designs I 2C CAN/LIN SPI Serial ATA Ethernet (GbE) USB 2.0 FIreWire (1394b) Differential active probes provide truer signal reproduction and fidelity for high-frequency measurements. With ultra-low input capacitance and versatile device-under-test connection capabilities, the TDP1500, TDP3500 and TDP4000 Differential-ended Active probes provide excellent highspeed electrical and mechanical performance required for today's digital system designs.

The TDP4000 is a 4 GHz differential probe from Tektronix. A differential probe is an active probe that has two inputs. A negative and positive input along with a ground lead that drives a 50 Ohm cable to transmit the output of a digital oscilloscope channel.

Features:

Outstanding electrical performance

  • 4 GHz bandwidth
  • Excellent common mode rejection – reduces measurement errors in higher common environments
  • Low capacitive and resistive loading – maintains signal fidelity and reduces DC biasing interactions

Versatile mechanical performance

  • Compact probe head size for probing small geometry circuit elements
  • DUT attachment accessories enable connection to fine-spaced SMDs
  • Robust design for reliability

Easy to use

  • Connects directly to oscilloscopes with the TekVPI™ probe interface
  • Provides automatic units scaling and readout on the oscilloscopes display
  • Easy access to probe comp box controls or oscilloscope probe menu display for probe status, setup control, and diagnostic information

Integrated Scope/Probe system

  • Direct connection to and powered from the TekVPI™ oscilloscope interface (Connects directly to TekVPI scopes without the need of an external power supply, like many competitors require)
  • Single-button oscilloscope probe menu access
  • Setup and control from probe comp box or oscilloscope user interface
  • AutoZero - zeros out output offset
  • Remote GPIB/USB probe control through the oscilloscope

Accessories:

  • Pouch, nylon carrying case with inserts - 1 each
  • Certificate of traceability - 1 each
  • Probe tip cover - 1 each
  • Antistatic wrist strap - 1 each

Accessory kit TDP4000 containing

  • Plastic accessory box - 1 each
  • Square pin adapter - 4 each
  • Variable spacing tip adapter - 4 each
  • Y-lead adapter - 2 each
  • Micro CKT test tip - 3 each
  • 3-inch ground lead - 2 each
  • Marker band set (2 each of 5 colors) - 1 each

Accessory kit (solder-in differential probes TDP4000) containing

  • Adapter, resistor/wire - 2 each
  • Wire assembly w/ 0.02 diameter - 10 each
  • Wire assembly w/ 0.008 diameter - 10 each
  • 10 Ω resistor w/ 0.02 diameter wire - 10 each
  • 10 Ω resistor w/ 0.008 diameter wire - 10 each
  • 20 Ω resistor w/ 0.02 diameter wire - 10 each
  • 20 Ω resistor w/ 0.008 diameter wire 10 each

Applications:

  • Signal integrity, jitter, and timing analysis
  • Manufacturing, engineering, and test

Design, validation, debugging, and characterization of common highspeed serial bus designs

  • I 2C
  • CAN/LIN
  • SPI
  • Serial ATA
  • Ethernet (GbE)
  • USB 2.0
  • FIreWire (1394b)

Differential active probes provide truer signal reproduction and fidelity for high-frequency measurements. With ultra-low input capacitance and versatile device-under-test connection capabilities, the TDP1500, TDP3500 and TDP4000 Differential-ended Active probes provide excellent highspeed electrical and mechanical performance required for today's digital system designs.

Supplier's Site Datasheet
Differential Probe, 4Ghz, Oscilloscope; Oscilloscope Probe Function Tektronix - 69AC7845 - Newark, An Avnet Company
Chicago, IL, United States
Differential Probe, 4Ghz, Oscilloscope; Oscilloscope Probe Function Tektronix
69AC7845
Differential Probe, 4Ghz, Oscilloscope; Oscilloscope Probe Function Tektronix 69AC7845
DIFFERENTIAL PROBE, 4GHZ, OSCILLOSCOPE; Oscilloscope Probe Function:Differentia l; Bandwidth:4GHz; Input Voltage Max:-; Test Probe Attenuation:-; For Use With:Tektronix TekVPI Probe Interface Oscilloscopes; Product Range:- RoHS Compliant: Yes

DIFFERENTIAL PROBE, 4GHZ, OSCILLOSCOPE; Oscilloscope Probe Function:Differential; Bandwidth:4GHz; Input Voltage Max:-; Test Probe Attenuation:-; For Use With:Tektronix TekVPI Probe Interface Oscilloscopes; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc. Newark, An Avnet Company
Product Category Electrical Test Probes Electrical Test Probes
Product Number TDP4000 69AC7845
Product Name Differential Probe Differential Probe, 4Ghz, Oscilloscope; Oscilloscope Probe Function Tektronix
Probe Type Differential Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Probe with SMB Connector -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Probe Type Coaxial
View Details
Measuring Equipment / Voltage Probe - voltage-proble-dp1500-28056 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 100 MHz
Voltage Rating 150 volts
View Details
Pin Tip Probe to Shrouded R/A Banana Plug, 18 AWG PVC Test Lead - 666 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details