Fluke Ac Current Probe, 3Ka, 24; Meter Side Connector Fluke I17XX-FLEX3000/4PK

Description
AC CURRENT PROBE, 3KA, 24"; Meter Side Connector:-; Probe Side Connector:Flexible Cord Probe; Current Range Max:3kA; Current Range Min:300A; For Use With:Fluke 1736 & 1738 Three-Phase Power Loggers; Product Range:- RoHS Compliant: Yes
Datasheet
Description
AC CURRENT PROBE, 3KA, 24"; Meter Side Connector:-; Probe Side Connector:Flexible Cord Probe; Current Range Max:3kA; Current Range Min:300A; For Use With:Fluke 1736 & 1738 Three-Phase Power Loggers; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ac Current Probe, 3Ka, 24; Meter Side Connector Fluke - 59Y8627 - Newark, An Avnet Company
Chicago, IL, United States
Ac Current Probe, 3Ka, 24; Meter Side Connector Fluke
59Y8627
Ac Current Probe, 3Ka, 24; Meter Side Connector Fluke 59Y8627
AC CURRENT PROBE, 3KA, 24"; Meter Side Connector:-; Probe Side Connector:Flexible Cord Probe; Current Range Max:3kA; Current Range Min:300A; For Use With:Fluke 1736 & 1738 Three-Phase Power Loggers; Product Range:- RoHS Compliant: Yes

AC CURRENT PROBE, 3KA, 24"; Meter Side Connector:-; Probe Side Connector:Flexible Cord Probe; Current Range Max:3kA; Current Range Min:300A; For Use With:Fluke 1736 & 1738 Three-Phase Power Loggers; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Current Probe I17XX-FLEX3000/4PK
The I17XX-FLEX3000/4PK is a 69 Hz current probe from Fluke. Features: iFlex flexible current probe (24 inch) Measure to 3000A AC while providing the ultimate measurement flexibility Connect directly to the 173X Energy or Power Logger Expand measurement range of power loggers Ultimate measurement flexibility Displays current measurements without error prone scaling factors Cord allows separation between measurement location and energy logger, making it easier to view display Current range: 3000A AC For use with Models 1736 and 1738 Pack of 4 Accessories: 4 - iFlex Flexible AC Current Clamps, 3000A AC, 24 in. The Fluke 17XX-FLEX3000, 24 inch iFlex® flexible current probes expand the measurement range of the Fluke 17XX Energy or Power Logger to 3000A AC while providing the ultimate measurement flexibility. The iFlex® probes connect directly to the logger, displaying current measurements without error prone scaling factors. The 1.8 m (6 ft) cord allows separation between the measurement location and the logger making it easier to view the display. Fluke 17XX iFlex® cables are available in 12, 24, and 36 inch.

The I17XX-FLEX3000/4PK is a 69 Hz current probe from Fluke.

Features:

  • iFlex flexible current probe (24 inch)
  • Measure to 3000A AC while providing the ultimate measurement flexibility
  • Connect directly to the 173X Energy or Power Logger
  • Expand measurement range of power loggers
  • Ultimate measurement flexibility
  • Displays current measurements without error prone scaling factors
  • Cord allows separation between measurement location and energy logger, making it easier to view display
  • Current range: 3000A AC
  • For use with Models 1736 and 1738
  • Pack of 4

Accessories:

  • 4 - iFlex Flexible AC Current Clamps, 3000A AC, 24 in.

The Fluke 17XX-FLEX3000, 24 inch iFlex® flexible current probes expand the measurement range of the Fluke 17XX Energy or Power Logger to 3000A AC while providing the ultimate measurement flexibility. The iFlex® probes connect directly to the logger, displaying current measurements without error prone scaling factors. The 1.8 m (6 ft) cord allows separation between the measurement location and the logger making it easier to view the display. Fluke 17XX iFlex® cables are available in 12, 24, and 36 inch.

Supplier's Site

Technical Specifications

  Newark, An Avnet Company ValueTronics International, Inc.
Product Category Electrical Test Probes Electrical Test Probes
Product Number 59Y8627 I17XX-FLEX3000/4PK
Product Name Ac Current Probe, 3Ka, 24; Meter Side Connector Fluke Current Probe
Probe Type Current Current
Unlock Full Specs
to access all available technical data

Similar Products

Meter Type Phone Tip - 941 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Probe Configuration Extended - Fine Tip
View Details
XL1 Mini-Hook to XM Micro-Hook, 22 AWG PVC Test Lead - 220XL1 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
Double-Ended Coaxial Probe -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Probe Type Coaxial
Bandwidth 3000 MHz
View Details
Alligator Clip-Small w/Black Insulator - 5035 - Keystone Electronics Corp.
Specs
Probe Technology Passive
Probe Configuration AlligatorClip
View Details
2 suppliers