ValueTronics International, Inc. Datasheets for Impedance Matching Networks
Impedance matching networks are electrical circuits which, when connected between two networks, match the output impedance of the source (the first network) to the input impedance of the load (the receiving or second network). The purpose of matching these two impedances is to minimize wave reflection and/or to maximize the transfer of power between the system and the load.
Impedance Matching Networks: Learn more
| Product Name | Notes |
|---|---|
| The 11967C is a used LISN from Agilent. A line impedance stabilization network (LISN) device is something engineers use to test radiofrequency (RF) emission and susceptibility. During an electronic equipment... | |
| The 3810-2NM is a used LISN from EMCO. A line impedance stabilization network (LISN) device is something engineers use to test radiofrequency (RF) emission and susceptibility. During an electronic equipment... | |
| The 3816-2NM is a used LISN from EMCO. A line impedance stabilization network (LISN) device is something engineers use to test radiofrequency (RF) emission and susceptibility. During an electronic equipment... | |
| The 3825-2 is a used LISN from EMCO. A line impedance stabilization network (LISN) device is something engineers use to test radiofrequency (RF) emission and susceptibility. During an electronic equipment... | |
| The 4825/2 is a used LISN from EMCO. A line impedance stabilization network (LISN) device is something engineers use to test radiofrequency (RF) emission and susceptibility. During an electronic equipment... | |
| The 6338-5-PJ-50-BNC is a used LISN from Solar. A line impedance stabilization network (LISN) device is something engineers use to test radiofrequency (RF) emission and susceptibility. During an electronic equipment... | |
| The 9632-50-TS-50-N is LISN equipment from Solar. A line impedance stabilization network (LISN) device is something engineers use to test radiofrequency (RF) emission and susceptibility. During an electronic equipment test,... | |
| The GLN-5040A is a 30 MHz, 15 A lisn from Instek. Features: EMI testing Provides stable impedance for EUT terminals and reference ground within conducted emissions range Isolates unwanted network... | |
| The LI-1100 is a new LISN from Com-Power. A line impedance stabilization network (LISN) device is something engineers use to test radiofrequency (RF) emission and susceptibility. During an electronic equipment... | |
| The LI-115 is a used LISN from Com-Power. A line impedance stabilization network (LISN) device is something engineers use to test radiofrequency (RF) emission and susceptibility. During an electronic equipment... | |
| The LI-125A is a new LISN from Com-Power. A line impedance stabilization network (LISN) device is something engineers use to test radiofrequency (RF) emission and susceptibility. During an electronic equipment... | |
| The LI-150 is a 30 MHz LISN from Com-Power. A line impedance stabilization network (LISN) device is something engineers use to test radiofrequency (RF) emission and susceptibility. During an electronic... | |
| The LI-150A is a new LISN from Com-Power. A line impedance stabilization network (LISN) device is something engineers use to test radiofrequency (RF) emission and susceptibility. During an electronic equipment... | |
| The LI-215A is a new LISN from Com-Power. A line impedance stabilization network (LISN) device is something engineers use to test radiofrequency (RF) emission and susceptibility. During an electronic equipment... | |
| The LI-220C is a 30 MHz, 20 A LISN from Com-Power. A line impedance stabilization network (LISN) device is something engineers use to test radiofrequency (RF) emission and susceptibility. During... | |
| The LI-3100 is a 10 kHz, 100 A lisn from Com-Power. Features: Frequency range of 10 kHz to 400 MHz Fully compliant with DO-160/ MIL-STD 461F/ CISPR 25/ CISPR 16-1-2... | |
| The LI-325 is a new LISN from Com-Power. A line impedance stabilization network (LISN) device is something engineers use to test radiofrequency (RF) emission and susceptibility. During an electronic equipment... | |
| The LI-350 is a 10 kHz, 50 A lisn from Com-Power. Features: Frequency range of 10 kHz to 400 MHz Fully compliant with DO-160/ MIL-STD 461F “Air-core” inductors to prevent... | |
| The LI-3P-1100 is a new LISN from Com-Power. A line impedance stabilization network (LISN) device is something engineers use to test radiofrequency (RF) emission and susceptibility. During an electronic equipment... | |
| The LI-3P-116 is a new LISN from Com-Power. A line impedance stabilization network (LISN) device is something engineers use to test radiofrequency (RF) emission and susceptibility. During an electronic equipment... | |
| The LI-3P-132 is a new LISN from Com-Power. A line impedance stabilization network (LISN) device is something engineers use to test radiofrequency (RF) emission and susceptibility. During an electronic equipment... | |
| The LI-3P-163 is a new LISN from Com-Power. A line impedance stabilization network (LISN) device is something engineers use to test radiofrequency (RF) emission and susceptibility. During an electronic equipment... | |
| The LI-3P-2100 is a 9 kHz, 100 A lisn from Com-Power. Features: Frequency Range: 9 kHz to 30 MHz Current Ratings - 100 Amps Fully Compliant with CISPR 16-1-2(CE)and ANSI... | |
| The LI-3P-216 is a 9 kHz, 16 A lisn from Com-Power. Features: Frequency Range: 9 kHz to 30 MHz Current Ratings - 16 Amps Fully Compliant with CISPR 16-1-2(CE)and ANSI... | |
| The LI-3P-232 is a 9 kHz, 32 A lisn from Com-Power. Features: Frequency Range: 9 kHz to 30 MHz Current Ratings - 32 Amps Fully Compliant with CISPR 16-1-2(CE)and ANSI... | |
| The LI-3P-263 is a 9 kHz, 63 A lisn from Com-Power. Features: Frequency Range: 9 kHz to 30 MHz Current Ratings - 63 Amps Fully Compliant with CISPR 16-1-2(CE)and ANSI... | |
| The LI-400 is a new LISN from Com-Power. A line impedance stabilization network (LISN) device is something engineers use to test radiofrequency (RF) emission and susceptibility. During an electronic equipment... | |
| The LI-4100 is a 10 kHz, 100 A lisn from Com-Power. Features: Frequency range of 10 kHz to 10 MHz Fully compliant with MIL-STD 461 100 Amp(AC) (forced air cooling)... | |
| The LI-550A is a new LISN from Com-Power. A line impedance stabilization network (LISN) device is something engineers use to test radiofrequency (RF) emission and susceptibility. During an electronic equipment... | |
| The LIN-120A is a new LISN from Com-Power. A line impedance stabilization network (LISN) device is something engineers use to test radiofrequency (RF) emission and susceptibility. During an electronic equipment... | |
| The LISN-50-25-2-01 is a used LISN from FCC. A line impedance stabilization network (LISN) device is something engineers use to test radiofrequency (RF) emission and susceptibility. During an electronic equipment... | |
| The LIT-930A is a 30 MHz lisn from Com-Power. Features: Frequency Range: 9 kHz to 30 MHz For conducted emissions testing with LISN Protects spectrum analyzer input 10 dB In-band... |