Tektronix, Inc. Voltage Probe P6131

Description
The P6131 is a used Voltage Probe from Tektronix. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Use a high-voltage probe meter for voltages of 0 to 40,000 direct current (VDC). Additional Features: 300 MHz Small Geometry Tips - Easier Circuit Access Readout for 10X Attenuation Factor - Reduces Confusion and Errors in Measurement Readings Flexible Lightweight Cable - Easier to Use and Reduces Mechanical Stress to Device Under Test HYBRID/SMT Circuitry - Provides Improved Performance and Reliability Modularity - Provides Lower Cost of Ownership Applications: High and Low Frequency Relative Measurements for: Design Service Manufacturing The Tektronix P6131 probe features modular construction, HYBRID/SMT circuitry, a smaller probe head/cable assembly than traditional passive probes, 10X attenuation readout encoding and a full complement of attachment accessories. Smaller probe tips and lightweight cable assemblies allow easy negotiation of dense circuitry or tight spaces. The compact probe head/tip assembly is compatible with the full line of compact accessories. When the Subminiature/Compact -to-miniature probe tip adapter (013-0202-03) is installed over the probe head/tip, the P5050, P6138A and P6139A probes are fully compatible with all miniature tip accessories.
Datasheet
Description
The P6131 is a used Voltage Probe from Tektronix. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Use a high-voltage probe meter for voltages of 0 to 40,000 direct current (VDC). Additional Features: 300 MHz Small Geometry Tips - Easier Circuit Access Readout for 10X Attenuation Factor - Reduces Confusion and Errors in Measurement Readings Flexible Lightweight Cable - Easier to Use and Reduces Mechanical Stress to Device Under Test HYBRID/SMT Circuitry - Provides Improved Performance and Reliability Modularity - Provides Lower Cost of Ownership Applications: High and Low Frequency Relative Measurements for: Design Service Manufacturing The Tektronix P6131 probe features modular construction, HYBRID/SMT circuitry, a smaller probe head/cable assembly than traditional passive probes, 10X attenuation readout encoding and a full complement of attachment accessories. Smaller probe tips and lightweight cable assemblies allow easy negotiation of dense circuitry or tight spaces. The compact probe head/tip assembly is compatible with the full line of compact accessories. When the Subminiature/Compact -to-miniature probe tip adapter (013-0202-03) is installed over the probe head/tip, the P5050, P6138A and P6139A probes are fully compatible with all miniature tip accessories.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Probe - P6131 - ValueTronics International, Inc.
Elgin, IL, USA
Voltage Probe
P6131
Voltage Probe P6131
The P6131 is a used Voltage Probe from Tektronix. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Use a high-voltage probe meter for voltages of 0 to 40,000 direct current (VDC). Additional Features: 300 MHz Small Geometry Tips - Easier Circuit Access Readout for 10X Attenuation Factor - Reduces Confusion and Errors in Measurement Readings Flexible Lightweight Cable - Easier to Use and Reduces Mechanical Stress to Device Under Test HYBRID/SMT Circuitry - Provides Improved Performance and Reliability Modularity - Provides Lower Cost of Ownership Applications: High and Low Frequency Relative Measurements for: Design Service Manufacturing The Tektronix P6131 probe features modular construction, HYBRID/SMT circuitry, a smaller probe head/cable assembly than traditional passive probes, 10X attenuation readout encoding and a full complement of attachment accessories. Smaller probe tips and lightweight cable assemblies allow easy negotiation of dense circuitry or tight spaces. The compact probe head/tip assembly is compatible with the full line of compact accessories. When the Subminiature/Compact -to-miniature probe tip adapter (013-0202-03) is installed over the probe head/tip, the P5050, P6138A and P6139A probes are fully compatible with all miniature tip accessories.

The P6131 is a used Voltage Probe from Tektronix. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Use a high-voltage probe meter for voltages of 0 to 40,000 direct current (VDC).

Additional Features:

  • 300 MHz
  • Small Geometry Tips - Easier Circuit Access
  • Readout for 10X Attenuation Factor - Reduces Confusion and Errors in Measurement Readings
  • Flexible Lightweight Cable - Easier to Use and Reduces Mechanical Stress to Device Under Test
  • HYBRID/SMT Circuitry - Provides Improved Performance and Reliability
  • Modularity - Provides Lower Cost of Ownership

Applications:

  • High and Low Frequency Relative Measurements for:
  • Design
  • Service
  • Manufacturing

The Tektronix P6131 probe features modular construction, HYBRID/SMT circuitry, a smaller probe head/cable assembly than traditional passive probes, 10X attenuation readout encoding and a full complement of attachment accessories. Smaller probe tips and lightweight cable assemblies allow easy negotiation of dense circuitry or tight spaces.

The compact probe head/tip assembly is compatible with the full line of compact accessories. When the Subminiature/Compact-to-miniature probe tip adapter (013-0202-03) is installed over the probe head/tip, the P5050, P6138A and P6139A probes are fully compatible with all miniature tip accessories.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Electrical Test Probes
Product Number P6131
Product Name Voltage Probe
Probe Type Voltage; Current
Unlock Full Specs
to access all available technical data

Similar Products

Brim Insulated Test Prods -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Probe Configuration Extended - Fine Tip
View Details
Measuring Equipment / Current Probe - current-proble-cp503b-28051 - TPS Elektronik GmbH
Specs
Probe Type Current
Bandwidth 50 MHz
View Details
Coaxial Probe with SMB Connector -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Probe Type Coaxial
View Details