Tektronix, Inc. Active Probe, 4Ghz, Oscilloscope; Oscilloscope Probe Function Tektronix TAP4000

Description
ACTIVE PROBE, 4GHZ, OSCILLOSCOPE; Oscilloscope Probe Function:Active; Bandwidth:4GHz; Input Voltage Max:-; Test Probe Attenuation:10:1; For Use With:Tektronix TekVPI Probe Interface Oscilloscopes; Product Range:- RoHS Compliant: Yes
Datasheet
Description
ACTIVE PROBE, 4GHZ, OSCILLOSCOPE; Oscilloscope Probe Function:Active; Bandwidth:4GHz; Input Voltage Max:-; Test Probe Attenuation:10:1; For Use With:Tektronix TekVPI Probe Interface Oscilloscopes; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Active Probe, 4Ghz, Oscilloscope; Oscilloscope Probe Function Tektronix - 69AC7844 - Newark, An Avnet Company
Chicago, IL, United States
Active Probe, 4Ghz, Oscilloscope; Oscilloscope Probe Function Tektronix
69AC7844
Active Probe, 4Ghz, Oscilloscope; Oscilloscope Probe Function Tektronix 69AC7844
ACTIVE PROBE, 4GHZ, OSCILLOSCOPE; Oscilloscope Probe Function:Active; Bandwidth:4GHz; Input Voltage Max:-; Test Probe Attenuation:10:1; For Use With:Tektronix TekVPI Probe Interface Oscilloscopes; Product Range:- RoHS Compliant: Yes

ACTIVE PROBE, 4GHZ, OSCILLOSCOPE; Oscilloscope Probe Function:Active; Bandwidth:4GHz; Input Voltage Max:-; Test Probe Attenuation:10:1; For Use With:Tektronix TekVPI Probe Interface Oscilloscopes; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Active Probe TAP4000
The TAP4000 is a 4 GHz active probe from Tektronix. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Use a high-voltage probe meter for voltages of 0 to 40,000 direct current (VDC). Features: Outstanding electrical performance ≥4 GHz Rise Time: ≤115 ps High probe bandwidth Fast probe rise time Excellent signal fidelity ≤0.8 pF input capacitance 40 kω input resistance -4 V to +4 V input dynamic range -10 V to +10 VDC input offset range ±30 V (DC + peak AC) Maximum input voltage (nondestructive) One-year warranty covering all parts and labor Versatile mechanical performance Small compact probe head for probing small geometry circuit elements DUT attachment accessories enable connection to SMDs as small as 0.5 mm pitch Robust design for reliability Easy to use Connects directly to oscilloscopes with the TekVPI™ probe interface Provides automatic units scaling and readout on the oscilloscope display Easy access to oscilloscope probe menu display for probe status/ diagnostic information and to control probe DC offset Remote GPIB/USB probe control through the oscilloscope Accessories: Y-lead adapter (2 each) and 3 in. ground lead (3 each) - 1 set-Micro CKT test tip - 2 each Customizable ground lead (set of 5) - 1 set Color band kit (5 colored pairs) - 1 set Pogo pin ground (set of 10) - 1 set Square pin socket (set of 10) - 1 set Push-in probe tip (set of 10) - 1 set Right-angle adapter (set of 10) - 1 set SureToe™ Adapter (set of 4) - 1 set Antistatic wrist strap - 1 each Nylon carrying case - 1 each Plastic accessory case - 1 each Instruction manual - 1 each Applications: Verification, debug, and characterization of high-speed designs Signal integrity, jitter, and timing analysis Manufacturing engineering and test Signals with voltage swings up to 8 Vp-p Selecting the right probe for your application is key to attaining the best signal fidelity in your measurements. Active probes provide truer signal reproduction and fidelity for high-frequency measurements. With our ultralow input capacitance and unique interface, the TAP2500, TAP3500 and TAP4000 Single-ended Active FET probes provide excellent high-speed electrical and mechanical performance required for today's digital system designs. Specifically designed for use and direct connection to oscilloscopes with the TekVPI™ probe interface, the TAP2500, TAP3500 and TAP4000 Active FET probes achieve high-speed signal acquisition and measurement fidelity by solving three traditional problems: Lower DUT loading effects with ≤0.8 pF input capacitance and 40 kω input resistance Versatile DUT connectivity for attaching to small SMDs Preserves instrument bandwidth at the probe tip for up to 3.5 GHz oscilloscopes

The TAP4000 is a 4 GHz active probe from Tektronix. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Use a high-voltage probe meter for voltages of 0 to 40,000 direct current (VDC).

Features:

Outstanding electrical performance

  • ≥4 GHz
  • Rise Time: ≤115 ps
  • High probe bandwidth
  • Fast probe rise time
  • Excellent signal fidelity
  • ≤0.8 pF input capacitance
  • 40 kΩ input resistance
  • -4 V to +4 V input dynamic range
  • -10 V to +10 VDC input offset range
  • ±30 V (DC + peak AC) Maximum input voltage (nondestructive)
  • One-year warranty covering all parts and labor

Versatile mechanical performance

  • Small compact probe head for probing small geometry circuit elements
  • DUT attachment accessories enable connection to SMDs as small as 0.5 mm pitch
  • Robust design for reliability

Easy to use

  • Connects directly to oscilloscopes with the TekVPI™ probe interface
  • Provides automatic units scaling and readout on the oscilloscope display
  • Easy access to oscilloscope probe menu display for probe status/ diagnostic information and to control probe DC offset
  • Remote GPIB/USB probe control through the oscilloscope

Accessories:

  • Y-lead adapter (2 each) and 3 in. ground lead (3 each) - 1 set-Micro CKT test tip - 2 each
  • Customizable ground lead (set of 5) - 1 set
  • Color band kit (5 colored pairs) - 1 set
  • Pogo pin ground (set of 10) - 1 set
  • Square pin socket (set of 10) - 1 set
  • Push-in probe tip (set of 10) - 1 set
  • Right-angle adapter (set of 10) - 1 set
  • SureToe™ Adapter (set of 4) - 1 set
  • Antistatic wrist strap - 1 each
  • Nylon carrying case - 1 each
  • Plastic accessory case - 1 each
  • Instruction manual - 1 each

Applications:

  • Verification, debug, and characterization of high-speed designs
  • Signal integrity, jitter, and timing analysis
  • Manufacturing engineering and test
  • Signals with voltage swings up to 8 Vp-p

Selecting the right probe for your application is key to attaining the best signal fidelity in your measurements. Active probes provide truer signal reproduction and fidelity for high-frequency measurements. With our ultralow input capacitance and unique interface, the TAP2500, TAP3500 and TAP4000 Single-ended Active FET probes provide excellent high-speed electrical and mechanical performance required for today's digital system designs.

Specifically designed for use and direct connection to oscilloscopes with the TekVPI™ probe interface, the TAP2500, TAP3500 and TAP4000 Active FET probes achieve high-speed signal acquisition and measurement fidelity by solving three traditional problems:

  • Lower DUT loading effects with ≤0.8 pF input capacitance and 40 kΩ input resistance
  • Versatile DUT connectivity for attaching to small SMDs
  • Preserves instrument bandwidth at the probe tip for up to 3.5 GHz oscilloscopes
Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ValueTronics International, Inc.
Product Category Electrical Test Probes Electrical Test Probes
Product Number 69AC7844 TAP4000
Product Name Active Probe, 4Ghz, Oscilloscope; Oscilloscope Probe Function Tektronix Active Probe
Probe Type Voltage Voltage; Current
Unlock Full Specs
to access all available technical data

Similar Products

EZiCoax: Single-piece Coax for Interposer Solutions -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Probe Type Coaxial
Bandwidth 3000 MHz
View Details
Measuring Equipment / Voltage Probe - voltage-proble-dp1500-28056 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 100 MHz
Voltage Rating 150 volts
View Details
XM Micro-Hook to Meter Banana Plug, 22 AWG PVC Test Lead - 205XM - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details