Tektronix, Inc. Logic Probe 500 Mhz, 8 Channel Logic Probe For 5 Series Mso Rohs Compliant Tektronix TLP058

Description
LOGIC PROBE 500 MHZ, 8 CHANNEL LOGIC PROBE FOR 5 SERIES MSO ROHS COMPLIANT: YES
Description
LOGIC PROBE 500 MHZ, 8 CHANNEL LOGIC PROBE FOR 5 SERIES MSO ROHS COMPLIANT: YES

Suppliers

Company
Product
Description
Supplier Links
Logic Probe 500 Mhz, 8 Channel Logic Probe For 5 Series Mso Rohs Compliant Tektronix - 17AC5240 - Newark, An Avnet Company
Chicago, IL, United States
Logic Probe 500 Mhz, 8 Channel Logic Probe For 5 Series Mso Rohs Compliant Tektronix
17AC5240
Logic Probe 500 Mhz, 8 Channel Logic Probe For 5 Series Mso Rohs Compliant Tektronix 17AC5240
LOGIC PROBE 500 MHZ, 8 CHANNEL LOGIC PROBE FOR 5 SERIES MSO ROHS COMPLIANT: YES

LOGIC PROBE 500 MHZ, 8 CHANNEL LOGIC PROBE FOR 5 SERIES MSO ROHS COMPLIANT: YES

Supplier's Site
Logic Probe TLP058
The TLP058 is a logic probe from Tektronix. Use an electrical probe to test equipment and measure currents and voltages. Probes can use pulse waveforms to test components without removing them from circuits with in-circuit capabilities. Additional Features: 8-channel general purpose logic probe Includes accessory kit The TLP058 provides eight high performance digital inputs. Connect as many TLP058 probes as you like, enabling up to a maximum of 64 digital channels.

The TLP058 is a logic probe from Tektronix. Use an electrical probe to test equipment and measure currents and voltages. Probes can use pulse waveforms to test components without removing them from circuits with in-circuit capabilities.

Additional Features:

  • 8-channel general purpose logic probe
  • Includes accessory kit

The TLP058 provides eight high performance digital inputs. Connect as many TLP058 probes as you like, enabling up to a maximum of 64 digital channels.

Supplier's Site

Technical Specifications

  Newark, An Avnet Company ValueTronics International, Inc.
Product Category Electrical Test Probes Electrical Test Probes
Product Number 17AC5240 TLP058
Product Name Logic Probe 500 Mhz, 8 Channel Logic Probe For 5 Series Mso Rohs Compliant Tektronix Logic Probe
Probe Type Voltage Voltage; Current; Logic
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Voltage Probe - voltage-proble-dp3000-28057 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 100 MHz
Voltage Rating 300 volts
View Details
1mm Stacking Pin Plug Jumper, 28 AWG PVC Test Lead - 9923 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details