ValueTronics International, Inc. Voltage Probe 10074C

Description
The 10074C is a used Voltage Probe from Agilent. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Use a high-voltage probe meter for voltages of 0 to 40,000 direct current (VDC). Additional Features: Risetime (calculated): <2.33 ns Input resistance: 10 MOhm; (when terminated into 1 MOhm;) Input capacitance: 15 pF (approximate) Mains isolated: 500 V CAT I General purpose retractable hook tip - hooks onto wires and test points for hands-free probing Ground bayonet - provides short, flexible ground lead for high-frequency measurements General purpose alligator clip ground lead - allows for versatile grounding Color tags (2 tags in each color: orange, white, blue and green) - by placing tags at both ends of the probe cable, you can quickly identify your probes The Agilent 10074C 150 MHz passive probe is a great choice if you are looking for high quality at a very reasonable price. This general purpose probe is designed specifically to give you optimal performance with your Agilent 6000 Series 100 MHz models and Agilent 54620 Series oscilloscopes. Ruggedized for general purpose measurements, the Agilent 10074C features a durable cable and a solid stainless steel probe body encased with a hard, fracture-resistant plastic. General purpose retractable hook tip - hooks onto wires and test points for hands-free probing Ground bayonet - provides short, flexible ground lead for high-frequency measurements General purpose alligator clip ground lead - allows for versatile grounding Color tags (2 tags in each color: orange, white, blue and green) - by placing tags at both ends of the probe cable, you can quickly identify your probes.
Datasheet
Description
The 10074C is a used Voltage Probe from Agilent. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Use a high-voltage probe meter for voltages of 0 to 40,000 direct current (VDC). Additional Features: Risetime (calculated): <2.33 ns Input resistance: 10 MOhm; (when terminated into 1 MOhm;) Input capacitance: 15 pF (approximate) Mains isolated: 500 V CAT I General purpose retractable hook tip - hooks onto wires and test points for hands-free probing Ground bayonet - provides short, flexible ground lead for high-frequency measurements General purpose alligator clip ground lead - allows for versatile grounding Color tags (2 tags in each color: orange, white, blue and green) - by placing tags at both ends of the probe cable, you can quickly identify your probes The Agilent 10074C 150 MHz passive probe is a great choice if you are looking for high quality at a very reasonable price. This general purpose probe is designed specifically to give you optimal performance with your Agilent 6000 Series 100 MHz models and Agilent 54620 Series oscilloscopes. Ruggedized for general purpose measurements, the Agilent 10074C features a durable cable and a solid stainless steel probe body encased with a hard, fracture-resistant plastic. General purpose retractable hook tip - hooks onto wires and test points for hands-free probing Ground bayonet - provides short, flexible ground lead for high-frequency measurements General purpose alligator clip ground lead - allows for versatile grounding Color tags (2 tags in each color: orange, white, blue and green) - by placing tags at both ends of the probe cable, you can quickly identify your probes.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Probe - 10074C - ValueTronics International, Inc.
Elgin, IL, USA
Voltage Probe
10074C
Voltage Probe 10074C
The 10074C is a used Voltage Probe from Agilent. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Use a high-voltage probe meter for voltages of 0 to 40,000 direct current (VDC). Additional Features: Risetime (calculated): <2.33 ns Input resistance: 10 MOhm; (when terminated into 1 MOhm;) Input capacitance: 15 pF (approximate) Mains isolated: 500 V CAT I General purpose retractable hook tip - hooks onto wires and test points for hands-free probing Ground bayonet - provides short, flexible ground lead for high-frequency measurements General purpose alligator clip ground lead - allows for versatile grounding Color tags (2 tags in each color: orange, white, blue and green) - by placing tags at both ends of the probe cable, you can quickly identify your probes The Agilent 10074C 150 MHz passive probe is a great choice if you are looking for high quality at a very reasonable price. This general purpose probe is designed specifically to give you optimal performance with your Agilent 6000 Series 100 MHz models and Agilent 54620 Series oscilloscopes. Ruggedized for general purpose measurements, the Agilent 10074C features a durable cable and a solid stainless steel probe body encased with a hard, fracture-resistant plastic. General purpose retractable hook tip - hooks onto wires and test points for hands-free probing Ground bayonet - provides short, flexible ground lead for high-frequency measurements General purpose alligator clip ground lead - allows for versatile grounding Color tags (2 tags in each color: orange, white, blue and green) - by placing tags at both ends of the probe cable, you can quickly identify your probes.

The 10074C is a used Voltage Probe from Agilent. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Use a high-voltage probe meter for voltages of 0 to 40,000 direct current (VDC).

Additional Features:

  • Risetime (calculated): <2.33 ns
  • Input resistance: 10 MOhm; (when terminated into 1 MOhm;)
  • Input capacitance: 15 pF (approximate)
  • Mains isolated: 500 V CAT I
  • General purpose retractable hook tip - hooks onto wires and test points for hands-free probing
  • Ground bayonet - provides short, flexible ground lead for high-frequency measurements
  • General purpose alligator clip ground lead - allows for versatile grounding
  • Color tags (2 tags in each color: orange, white, blue and green) - by placing tags at both ends of the probe cable, you can quickly identify your probes

The Agilent 10074C 150 MHz passive probe is a great choice if you are looking for high quality at a very reasonable price. This general purpose probe is designed specifically to give you optimal performance with your Agilent 6000 Series 100 MHz models and Agilent 54620 Series oscilloscopes. Ruggedized for general purpose measurements, the Agilent 10074C features a durable cable and a solid stainless steel probe body encased with a hard, fracture-resistant plastic. General purpose retractable hook tip - hooks onto wires and test points for hands-free probing Ground bayonet - provides short, flexible ground lead for high-frequency measurements General purpose alligator clip ground lead - allows for versatile grounding Color tags (2 tags in each color: orange, white, blue and green) - by placing tags at both ends of the probe cable, you can quickly identify your probes.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Electrical Test Probes
Product Number 10074C
Product Name Voltage Probe
Probe Type Voltage; Current
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Voltage Probe - voltage-proble-dp701-28055 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 150 MHz
Voltage Rating 70 volts
View Details
Test Leads - 2521304 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details
Coaxial in-line Power Sensor - 9515A - KRYTAR, Inc.
Specs
Probe Type Power Sensor
Probe Technology Passive
Attenuation Factor 1X
View Details